- Clock Frequency
- Current - Output Source/Sink
- Features
- Interface
- Interrupt Output
- Mfr
- Mounting Type
- Number of I/Os
- Operating Temperature
- Output Type
- Package
- Package / Case
Attribute column
Manufacturer
Burr Brown Interface - I/O Expanders
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Number of I/Os | Package | Product Status | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Applications | Capacitance | Voltage - Supply | Output Type | Lead Spacing | Interface | Lead Style | Clock Frequency | Interrupt Output | Current - Output Source/Sink | Features | Height Seated (Max) | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCA9538PWG4 Burr Brown | In Stock | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | - | Burr Brown | 8 | Bulk | Active | - | -40°C ~ 85°C | - | - | - | - | - | - | 2.3V ~ 5.5V | Push-Pull | - | I²C, SMBus | - | 400 kHz | Yes | 10mA, 25mA | POR | - | - | - | ||
![]() PCA9539PW Burr Brown | In Stock | - | - | Surface Mount, MLCC | 2325 (5864 Metric) | 24-TSSOP | PCA9539 | American Technical Ceramics | 16 | Tape & Reel (TR) | Active | 300V | -55°C ~ 125°C | ATC 100C | 0.230 L x 0.250 W (5.84mm x 6.35mm) | ±5% | P90 | RF, Microwave, High Frequency, Bypass, Decoupling | 2700 pF | 2.3V ~ 5.5V | Push-Pull | - | I²C, SMBus | - | 400 kHz | Yes | 10mA, 25mA | High Q, Low Loss, Low ESL, High Voltage | - | 0.145 (3.68mm) | - |