- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Gender | Subcategory | Current Rating | Frequency | Frequency Stability | Termination Style | Output Type | Number of Circuits | Load Capacitance | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Product Type | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Output Format | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA4131NJG4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 36 V | 9 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 4 | - | 1.5mA (x4 Channels) | 10V/µs | J-FET | 50 pA | 4 MHz | - | 1.5 mV | 25 mA | - | - | - | - | - | - | ||
![]() OPA631N/3K Burr Brown | 4842 |
| - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | CTS Electronic Components | 3000 | CTS | + 85 C | Burr Brown | - 30 C | SMD/SMT | Bulk | Obsolete | Details | 6 V | - 0.5 V | 0.000459 oz | 10.5 V | 2.7 V | -40°C ~ 85°C | Reel | 520 | - | Oscillators | 2 mA | 16.3677 MHz | 2 PPM | SMD/SMT | - | 1 | 10 pF | 6mA | 100V/µs | Voltage Feedback | 11 µA | 68 MHz | VCTCXO | 2.5 mV | 90 mA | 75 MHz | Clipped Sine Wave | TCXO Oscillators | 0.8 mm | 2.5 mm | 2 mm | ||
![]() OPA2613IDR Burr Brown | 238 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 12 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 2 | - | 12mA (x2 Channels) | 70V/µs | Voltage Feedback | 6 µA | 125 MHz | - | 200 µV | 350 mA | 230 MHz | - | - | - | - | - | ||
![]() OPA2743UAG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 12 V | 3.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Rail-to-Rail | 2 | - | 1.1mA (x2 Channels) | 10V/µs | CMOS | 1 pA | 7 MHz | - | 1.5 mV | 20 mA | - | - | - | - | - | - | ||
![]() OPA2111SM Burr Brown | 583 | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 36 V | 10 V | -55°C ~ 125°C | - | Difet® | - | - | - | - | - | - | - | 2 | - | 5mA (x2 Channels) | 2V/µs | General Purpose | 2 pA | 2 MHz | - | 100 µV | 10 mA | - | - | - | - | - | - | ||
![]() OPA241UAG4 Burr Brown | 205 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 36 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | Rail-to-Rail | 1 | - | 27µA | 0.01V/µs | General Purpose | 4 nA | 35 kHz | - | 100 µV | 21 mA | - | - | - | - | - | - | ||
![]() OPA301AID Burr Brown | 1 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | 9.5mA | 80V/µs | CMOS | 0.1 pA | 150 MHz | - | 1 mV | 70 mA | - | - | - | - | - | - | ||
![]() OPA2677UG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 12 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 2 | - | 18mA (x2 Channels) | 2000V/µs | Current Feedback | 10 µA | 2 GHz | - | 800 µV | 500 mA | 250 MHz | - | - | - | - | - | ||
![]() ISO122JU Burr Brown | 478 | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 8 Leads | 8-SOIC | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 36 V | 9 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | 5mA | 2V/µs | Isolation | - | - | - | 20 mV | 15 mA | 50 kHz | - | - | - | - | - | ||
![]() OPA4347EA Burr Brown | 20 | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | Burr Brown | - | - | Bulk | Active | - | - | - | - | 5.5 V | 2.3 V | -55°C ~ 125°C | - | microPOWER™ | - | - | - | - | - | - | Rail-to-Rail | 4 | - | 20µA (x4 Channels) | 0.17V/µs | General Purpose | 0.5 pA | 350 kHz | - | 2 mV | 17 mA | - | - | - | - | - | - | ||
![]() OPA2353UA Burr Brown | 75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA343NA/250 Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4705UA Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 12 V | 4 V | -55°C ~ 125°C | - | - | - | - | - | - | - | - | Rail-to-Rail | 4 | - | 160µA (x4 Channels) | 0.6V/µs | CMOS | 1 pA | 1 MHz | - | 500 µV | 10 mA | - | - | - | - | - | - | ||
![]() OPA632U Burr Brown | 46176 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 10.5 V | 2.7 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | 1 | - | 6mA | 100V/µs | Voltage Feedback | 11 µA | 68 MHz | - | 2.5 mV | 90 mA | 75 MHz | - | - | - | - | - | ||
![]() OPA452TA Burr Brown | In Stock | - | - | Through Hole | TO-220-7 | TO-220-7 | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 80 V | 20 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | 1 | - | 5.5mA | 10V/µs | General Purpose | 7 pA | 1.8 MHz | - | 1 mV | 50 mA | - | - | - | - | - | - | ||
![]() OPA103DM Burr Brown | 2224 | - | - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 40 V | 10 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | 1mA | 1.3V/µs | General Purpose | 0.005 pA | 1 MHz | - | 100 µV | 10 mA | - | - | - | - | - | - | ||
![]() OPA336P Burr Brown | 5623 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 5.5 V | 2.3 V | - | - | MicroAmplifier™ | - | - | - | - | - | - | Rail-to-Rail | 1 | - | 20µA | 0.03V/µs | CMOS | 1 pA | 100 kHz | - | 60 µV | 5 mA | - | - | - | - | - | - | ||
![]() OPA4342EA/2K5 Burr Brown | In Stock | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | - | - | - | - | Burr Brown | - | - | Bulk | Obsolete | - | - | - | - | 5.5 V | 2.7 V | -40°C ~ 85°C | - | MicroAmplifier™ | - | - | - | - | - | - | Rail-to-Rail | 4 | - | 150µA (x4 Channels) | 1V/µs | CMOS | 0.2 pA | 1 MHz | - | 1 mV | 15 mA | - | - | - | - | - | - | ||
![]() OPA686U Burr Brown | 3000 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 13 V | 13 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | 12.4mA | 600V/µs | Voltage Feedback | 10 µA | 1.6 GHz | - | 350 µV | 80 mA | - | - | - | - | - | - | ||
![]() OPA501AM Burr Brown | 2151 |
| - | Through Hole | TO-3-8 | TO-3-8 | - | - | - | - | Burr Brown | - | - | Tube | Obsolete | - | - | - | - | 72 V | 20 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | 1 | - | 2.6mA | 1.35V/µs | Power | 15 nA | 1 MHz | - | 5 mV | 10 A | - | - | - | - | - | - |