Filters
  • Slew Rate
  • Amplifier Type
  • Series
  • Package / Case
  • Mfr
  • Package
  • Product Status
  • Mounting Type
  • Operating Temperature
  • Supplier Device Package
  • Current - Supply
  • Number of Circuits

Attribute column

Manufacturer

Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
297 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Mfr

Package

Product Status

Voltage - Supply Span (Max)

Voltage - Supply Span (Min)

Operating Temperature

Series

Output Type

Number of Circuits

Current - Supply

Slew Rate

Amplifier Type

Current - Input Bias

Gain Bandwidth Product

Voltage - Input Offset

Current - Output / Channel

-3db Bandwidth

OPA137U
OPA137U

Burr Brown

20
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

36 V

4.5 V

-40°C ~ 85°C

MicroAmplifier™

-

1

220µA

3.5V/µs

J-FET

5 pA

1 MHz

1.5 mV

60 mA

-

INA128UAE4
INA128UAE4

Burr Brown

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

36 V

4.5 V

-40°C ~ 125°C

-

-

1

700µA

4V/µs

Instrumentation

2 nA

-

25 µV

15 mA

1.3 MHz

OPA4343EA
OPA4343EA

Burr Brown

80
-

Surface Mount

16-SSOP (0.154, 3.90mm Width)

16-SSOP

Burr Brown

Bulk

Active

5.5 V

2.5 V

-40°C ~ 85°C

MicroAmplifier™

Rail-to-Rail

4

850µA (x4 Channels)

6V/µs

CMOS

0.2 pA

5.5 MHz

2 mV

50 mA

-

OPA379AIDG4
OPA379AIDG4

Burr Brown

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Tube

Obsolete

5.5 V

1.8 V

-40°C ~ 125°C

-

Rail-to-Rail

1

2.9µA

0.03V/µs

General Purpose

5 pA

90 kHz

400 µV

5 mA

-

VCA2613Y/250
VCA2613Y/250

Burr Brown

In Stock

-

-

Surface Mount

48-TQFP

48-TQFP (7x7)

Burr Brown

Bulk

Obsolete

5.25 V

4.75 V

-40°C ~ 85°C

-

Differential

2

-

300V/µs

Variable Gain

1 nA

80 MHz

-

40 mA

40 MHz

OPA743PA
OPA743PA

Burr Brown

5
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Burr Brown

Tube

Obsolete

12 V

3.5 V

-40°C ~ 85°C

-

Rail-to-Rail

1

-

10V/µs

CMOS

-

7 MHz

-

20 mA

-

3584JM
3584JM

Burr Brown

2092
  • 1:$150.594124
  • 10:$142.069928
  • 100:$134.028234
  • 500:$126.441730
  • View all price
-

Through Hole

TO-3-8

TO-3-8

Burr Brown

Tube

Obsolete

300 V

140 V

0°C ~ 70°C

-

-

1

6.5mA

150V/µs

General Purpose

20 pA

20 MHz

3 mV

15 mA

-

OPA2634U
OPA2634U

Burr Brown

27819
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Tube

Obsolete

10 V

2.7 V

-40°C ~ 85°C

SpeedPlus™

-

2

12mA (x2 Channels)

250V/µs

Voltage Feedback

25 µA

140 MHz

3 mV

73 mA

150 MHz

OPA2652U-1
OPA2652U-1

Burr Brown

1458
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

12 V

6 V

-40°C ~ 85°C

SpeedPlus™

-

2

11mA (x2 Channels)

335V/µs

Voltage Feedback

4 µA

200 MHz

1.5 mV

140 mA

700 MHz

OPA705PA
OPA705PA

Burr Brown

5
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Burr Brown

Bulk

Active

12 V

4 V

-40°C ~ 85°C

-

Rail-to-Rail

1

160µA

0.6V/µs

General Purpose

1 pA

1 MHz

500 µV

10 mA

-

OPA643N/250
OPA643N/250

Burr Brown

586
-

Surface Mount

SC-74A, SOT-753

SOT-23-5

Burr Brown

Bulk

Obsolete

11 V

9 V

-40°C ~ 85°C

-

-

1

20mA

1000V/µs

Voltage Feedback

19 µA

800 MHz

2.5 mV

60 mA

-

OPA2277UG4
OPA2277UG4

Burr Brown

In Stock

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

36 V

4 V

-40°C ~ 85°C

-

-

2

790µA (x2 Channels)

0.8V/µs

General Purpose

500 pA

1 MHz

10 µV

35 mA

-

OPA4343UA/2K5
OPA4343UA/2K5

Burr Brown

In Stock

-

-

Surface Mount

14-SOIC (0.154, 3.90mm Width)

14-SOIC

Burr Brown

Bulk

Active

5.5 V

2.5 V

-40°C ~ 85°C

MicroAmplifier™

Rail-to-Rail

4

850µA (x4 Channels)

6V/µs

CMOS

0.2 pA

5.5 MHz

2 mV

50 mA

-

OPA227U
OPA227U

Burr Brown

40

-

-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

36 V

5 V

-40°C ~ 85°C

-

-

1

3.7mA

2.3V/µs

General Purpose

2.5 nA

8 MHz

5 µV

45 mA

-

INA2126PAG4
INA2126PAG4

Burr Brown

In Stock

-

-

Through Hole

16-DIP (0.300, 7.62mm)

16-PDIP

Burr Brown

Tube

Obsolete

36 V

2.7 V

-55°C ~ 125°C (TA)

-

-

2

175µA (x2 Channels)

0.4V/µs

Instrumentation

50 nA

-

150 µV

10 mA

200 kHz

PGA203KPG4
PGA203KPG4

Burr Brown

In Stock

-

-

Through Hole

14-DIP (0.300, 7.62mm)

14-PDIP

Burr Brown

Bulk

Active

36 V

12 V

-25°C ~ 85°C

-

-

1

6.5mA

20V/µs

Instrumentation

10 pA

-

500 µV

10 mA

1 MHz

OPA234U
OPA234U

Burr Brown

1
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

36 V

2.7 V

-40°C ~ 125°C

-

-

1

275µA

0.2V/µs

General Purpose

12 nA

350 kHz

70 µV

22 mA

-

OPA2607U/2K5
OPA2607U/2K5

Burr Brown

2509
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Obsolete

5.5 V

2.2 V

-40°C ~ 125°C (TA)

-

Rail-to-Rail

2

900µA (x2 Channels)

24V/µs

CMOS

3 pA

50 MHz

120 µV

60 mA

9 MHz

OPA704UA
OPA704UA

Burr Brown

1370
-

Surface Mount

8-SOIC (0.154, 3.90mm Width)

8-SOIC

Burr Brown

Bulk

Active

12 V

4 V

-40°C ~ 85°C

-

Rail-to-Rail

1

160µA

3V/µs

General Purpose

1 pA

3 MHz

160 µV

10 mA

-

OPA234PA
OPA234PA

Burr Brown

2
-

Through Hole

8-DIP (0.300, 7.62mm)

8-PDIP

Burr Brown

Tube

Obsolete

36 V

2.7 V

-

-

-

1

-

-

General Purpose

-

-

-

22 mA

-