- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Mfr | Number of Elements | Operating Temperature (Min.) | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Qualification Status | Output Type | Power Supplies | Temperature Grade | Number of Channels | Number of Circuits | Max Supply Voltage | Operating Supply Current | Nominal Supply Current | Supply Current-Max | Current - Supply | Slew Rate | Architecture | Amplifier Type | Common Mode Rejection Ratio | Current - Input Bias | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Voltage Gain | Average Bias Current-Max (IIB) | Power Supply Rejection Ratio (PSRR) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Voltage - Input Offset | Current - Output / Channel | Max Dual Supply Voltage | Low-Bias | Micropower | -3db Bandwidth | Min Dual Supply Voltage | Bias Current-Max (IIB) @25C | Dual Supply Voltage | Neg Supply Voltage-Max (Vsup) | Nominal Gain Bandwidth Product | Input Offset Voltage-Max | Input Offset Current-Max (IIO) | Voltage Gain-Min | Common-mode Reject Ratio-Min | Voltage Gain-Nom | Non-linearity-Max | Voltage Gain-Max | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2541AM Burr Brown | 2589 |
| - | - | Through Hole | TO-3-8 | - | - | TO-3-8 | - | Burr Brown | - | - | Bulk | Active | 70 V | 20 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 40mA (x2 Channels) | 8V/µs | - | General Purpose | - | 15 pA | - | - | - | - | 1.6 MHz | - | - | - | - | - | - | - | - | 1 mV | 7 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA634U Burr Brown | 1 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Burr Brown | - | - | Tube | Obsolete | 10.5 V | 2.7 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12mA | 250V/µs | - | Voltage Feedback | - | 25 µA | - | - | - | - | 140 MHz | - | - | - | - | - | - | - | - | 3 mV | 100 mA | - | - | - | 150 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2680N Burr Brown | 695 |
| - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | Burr Brown | - | - | Tube | Obsolete | 12 V | 5 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 12.8mA (x2 Channels) | 1800V/µs | - | Voltage Feedback | - | 8 µA | - | - | - | - | 300 MHz | - | - | - | - | - | - | - | - | 1 mV | 190 mA | - | - | - | 400 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA2126PG4 Burr Brown | In Stock | - | - | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | Burr Brown | - | - | Tube | Obsolete | 36 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 175µA (x2 Channels) | 0.4V/µs | - | Instrumentation | - | 10 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 µV | 10 mA | - | - | - | 200 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2705PA Burr Brown | 4876 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | Burr Brown | - | - | Bulk | Active | 12 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | 160µA (x2 Channels) | 0.6V/µs | - | CMOS | - | 1 pA | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 500 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2703PA Burr Brown | 508 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | Burr Brown | - | - | Tube | Obsolete | 12 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | 160µA (x2 Channels) | 0.6V/µs | - | CMOS | - | 1 pA | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 160 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA344PAG4 Burr Brown | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | Burr Brown | - | - | Tube | Obsolete | 5.5 V | 2.5 V | -40°C ~ 85°C | - | MicroAmplifier™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | 150µA | 0.8V/µs | - | General Purpose | - | 0.2 pA | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 200 µV | 15 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2703UAG4 Burr Brown | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Burr Brown | - | - | Tube | Obsolete | 12 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | 160µA (x2 Channels) | 0.6V/µs | - | CMOS | - | 1 pA | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 160 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2111AM Burr Brown | 3 |
| - | - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | Burr Brown | - | - | Bulk | Active | 36 V | 10 V | -25°C ~ 85°C | - | Difet® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 5mA (x2 Channels) | 2V/µs | - | General Purpose | - | 2 pA | - | - | - | - | 2 MHz | - | - | - | - | - | - | - | - | 100 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA631U Burr Brown | 2500 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Burr Brown | - | - | Tube | Obsolete | 10.5 V | 2.7 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6mA | 100V/µs | - | Voltage Feedback | - | 11 µA | - | - | - | - | 68 MHz | - | - | - | - | - | - | - | - | 2.5 mV | 90 mA | - | - | - | 75 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA121KM Burr Brown | 1524 |
| - | - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | Burr Brown | - | - | Tube | Obsolete | 36 V | 10 V | 0°C ~ 70°C | - | Difet® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.5mA | 2V/µs | - | General Purpose | - | 1 pA | - | - | - | - | 2 MHz | - | - | - | - | - | - | - | - | 500 µV | 10 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4137P Burr Brown | 31 |
| - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | Burr Brown | - | - | Bulk | Active | 36 V | 4.5 V | -40°C ~ 85°C | - | MicroAmplifier™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 220µA | 3.5V/µs | - | J-FET | - | 5 pA | - | - | - | - | 1 MHz | - | - | - | - | - | - | - | - | 1.5 mV | 60 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA134PA Burr Brown | 6810 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA452TA-1 Burr Brown | 1370 |
| - | - | Through Hole | TO-220-7 Formed Leads | - | - | TO-220-7 | - | Burr Brown | - | - | Tube | Obsolete | 80 V | 20 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 5.5mA | 10V/µs | - | General Purpose | - | 7 pA | - | - | - | - | 1.8 MHz | - | - | - | - | - | - | - | - | 1 mV | 50 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA631U/2K5 Burr Brown | 2015 |
| - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | Burr Brown | - | - | Bulk | Obsolete | 10.5 V | 2.7 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 6mA | 100V/µs | - | Voltage Feedback | - | 11 µA | - | - | - | - | 68 MHz | - | - | - | - | - | - | - | - | 2.5 mV | 90 mA | - | - | - | 75 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2677U Burr Brown | 175 | - | Datasheet | - | - | - | YES | 8 | - | - | - | - | -40°C | - | - | - | - | - | 2010 | - | - | Active | - | 8 | - | - | - | - | DUAL | GULL WING | - | 2 | 6V | - | - | Not Qualified | - | - | INDUSTRIAL | 2 | - | - | - | - | - | - | 1800 V/μs | - | OPERATIONAL AMPLIFIER | 55 dB | - | - | - | - | 220MHz | - | -6V | 250000 kHz | - | 55μA | - | - | - | 6.5V | - | - | - | - | - | - | - | - | - | -6.5V | - | 7500μV | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() OPA2137UA Burr Brown | 1 | - | Datasheet | - | - | - | YES | 8 | - | - | - | - | -40°C | - | - | - | - | - | - | - | e0 | - | - | 8 | Tin/Lead (Sn/Pb) | - | - | RAIL | DUAL | GULL WING | - | 2 | 15V | 1.27mm | - | Not Qualified | - | +-15V | INDUSTRIAL | - | - | - | - | - | 0.75mA | - | 3.5 V/μs | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 84 dB | - | - | - | - | - | - | -15V | 1000 kHz | - | 0.0001μA | - | NO | YES | - | - | - | - | YES | YES | - | - | 0.0001μA | - | - | - | 15000μV | - | 20000 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() OPA2132UA/2K5 Burr Brown | In Stock | - | Datasheet | - | - | - | YES | 8 | - | - | - | - | -40°C | - | - | - | - | - | 2008 | - | e4 | Active | 3 (168 Hours) | 8 | NICKEL PALLADIUM GOLD | - | - | - | DUAL | GULL WING | 260 | 2 | 15V | - | NOT SPECIFIED | Not Qualified | - | - | INDUSTRIAL | 2 | - | - | - | - | - | - | 20 V/μs | - | OPERATIONAL AMPLIFIER | 94 dB | - | - | - | - | 8MHz | - | -15V | 8000 kHz | - | 0.00005μA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | RoHS Compliant | Lead Free | ||
![]() INA146UA Burr Brown | 102 | - | - | - | - | - | YES | 8 | - | - | - | - | -40°C | - | - | - | - | - | - | - | e0 | Discontinued | 3 (168 Hours) | 8 | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 260 | 1 | 15V | 1.27mm | NOT SPECIFIED | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | 0.75mA | - | 0.45 V/μs | - | INSTRUMENTATION AMPLIFIER | - | - | - | - | - | - | - | -15V | - | - | 0.05μA | - | - | - | - | - | - | - | - | - | 0.05MHz | - | - | - | - | - | 5000μV | 0.005μA | 0.1 | 64 dB | 1 | 0.01% | 100 | 1.75mm | 4.9mm | 3.9mm | - | Non-RoHS Compliant | - | ||
![]() OPA4134UA/2K5 Burr Brown | 50000 | - | Datasheet | Gold | - | D | YES | 14 | - | 129.387224mg | - | 4 | - | - | - | - | - | - | 2013 | - | e4 | Active | 3 (168 Hours) | 14 | - | 85°C | -40°C | - | - | GULL WING | 260 | 4 | - | 1.27mm | - | - | - | - | - | 1 | - | 18V | 4mA | 20mA | - | - | 20 V/μs | - | - | 86 dB | 5pA | 35mA | Dual | 2mV | 20 kHz | 8MHz | - | - | 120dB | - | 90dB | - | - | - | - | - | 18V | - | - | - | 2.5V | - | 9V | - | 8MHz | - | - | - | - | - | - | - | 1.75mm | 8.65mm | - | No | RoHS Compliant | Lead Free |