- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Brand | Manufacturer | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Output Type | Failure Rate | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Product Category | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA2350EA250 Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLC2264AIN Burr Brown | 993 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-PDIP | - | - | Burr Brown | Bulk | Active | 16 V | 4.4 V | -40°C ~ 125°C | Automotive, AEC-Q100, LinCMOS™ | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | 850µA (x4 Channels) | 0.55V/µs | General Purpose | 1 pA | 730 kHz | 300 µV | 50 mA | - | - | - | - | - | ||
![]() OPA635U Burr Brown | 13275 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | Glenair | Glenair | Burr Brown | Tube | Obsolete | 10.5 V | 2.7 V | -40°C ~ 85°C | SpeedPlus™ | - | - | - | - | - | - | - | Wire & Cable Management | - | - | 1 | 12mA | 250V/µs | Voltage Feedback | 25 µA | 140 MHz | 3 mV | 100 mA | 150 MHz | - | Conduit Fittings & Accessories | - | - | ||
![]() OPA4340UA Burr Brown | 3 | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4127JG Burr Brown | 14 |
| - | Through Hole | 24-CDIP (0.600, 15.24mm) | - | 24-CDIP | - | - | Burr Brown | Tube | Obsolete | 32 V | 28 V | -10°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 20mA | - | Logarithmic | 40 nA | - | 5 mV | 5 mA | 90 kHz | - | - | - | - | ||
![]() OPA2677T/2K5 Burr Brown | 51037 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SOIC | - | - | Burr Brown | Bulk | Active | 12 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 18mA (x2 Channels) | 2000V/µs | Current Feedback | 10 µA | 220 MHz | 800 µV | 500 mA | 250 MHz | - | - | - | - | ||
![]() OPA549T Burr Brown | 5123 | - | - | - | 2010 (5025 Metric) | 11 | 2010 | - | - | Isabellenhuette USA | Tape & Reel (TR) | Active | - | - | -65°C ~ 170°C | CMP | 0.200 L x 0.100 W (5.08mm x 2.54mm) | ±5% | 2 | ±50ppm/°C | 100 mOhms | - | 2W | - | - | - | - | - | 9 V/µs | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant, Pulse Withstanding | - | 0.022 (0.55mm) | - | ||
![]() OPA651U Burr Brown | 63 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Burr Brown | Tube | Obsolete | 11 V | 9 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | 5.1mA | 300V/µs | Voltage Feedback | 4 µA | 340 MHz | 1 mV | 110 mA | - | - | - | - | - | ||
![]() OPA2680U Burr Brown | 2500 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Burr Brown | Tube | Obsolete | 12 V | 5 V | -40°C ~ 85°C | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | 2 | 12.8mA (x2 Channels) | 1800V/µs | Voltage Feedback | 8 µA | 300 MHz | 1 mV | 190 mA | 400 MHz | - | - | - | - | ||
![]() OPA340UAG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Burr Brown | Tube | Obsolete | 5.5 V | 2.5 V | -40°C ~ 85°C | MicroAmplifier™ | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 750µA | 6V/µs | General Purpose | 0.2 pA | 5.5 MHz | 150 µV | 50 mA | - | - | - | - | - | ||
![]() OPA228P Burr Brown | 6 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Burr Brown | Bulk | Active | 36 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | 3.7mA | 11V/µs | General Purpose | 2.5 nA | 33 MHz | 5 µV | 45 mA | - | - | - | - | - | ||
![]() OPA687U Burr Brown | 1232 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Burr Brown | Tube | Obsolete | 32 V | 10 V | -40°C ~ 85°C | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | 1 | 18.5mA | 900V/µs | Voltage Feedback | 20 µA | 3.8 GHz | 100 µV | 80 mA | - | - | - | - | - | ||
![]() OPA2251PAG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Burr Brown | Bulk | Active | 36 V | 2.7 V | -40°C ~ 85°C | microPOWER™ | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | 27µA (x2 Channels) | 0.01V/µs | General Purpose | 20 nA | 35 kHz | 100 µV | 50 mA | - | - | - | - | - | ||
![]() OPA4343EA/250G4 Burr Brown | 215 |
| - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-SSOP | - | - | Burr Brown | Bulk | Obsolete | 5.5 V | 2.5 V | -40°C ~ 85°C | MicroAmplifier™ | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | 850µA (x4 Channels) | 6V/µs | CMOS | 0.2 pA | 5.5 MHz | 2 mV | 50 mA | - | - | - | - | - | ||
![]() OPA345UAG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | Burr Brown | Tube | Obsolete | 5.5 V | 2.5 V | -40°C ~ 85°C | MicroAmplifier™ | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 150µA | 2V/µs | General Purpose | 0.2 pA | 3 MHz | 200 µV | 15 mA | - | - | - | - | - | ||
![]() OPA2650P Burr Brown | 19 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Burr Brown | Tube | Obsolete | 11 V | 9 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 11mA (x2 Channels) | 240V/µs | Voltage Feedback | 5 µA | 360 MHz | 1 mV | 110 mA | - | - | - | - | - | ||
![]() OPA1013DN8 Burr Brown | 1 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Burr Brown | Bulk | Active | 36 V | 5 V | 0°C ~ 70°C | - | - | - | - | - | - | - | - | - | - | - | 2 | 350µA (x2 Channels) | 0.35V/µs | General Purpose | 7 nA | 600 kHz | 200 µV | - | - | - | - | - | - | ||
![]() OPA350UA Burr Brown | 156 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4704UA Burr Brown | 16015 |
| - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14-SOIC | - | - | Burr Brown | Bulk | Active | 12 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | 160µA (x4 Channels) | 3V/µs | CMOS | 1 pA | 3 MHz | 160 µV | 10 mA | - | - | - | - | - | ||
![]() INA141PA Burr Brown | 30300 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | Burr Brown | Tube | Obsolete | 36 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | 1 | 750µA | 4V/µs | Instrumentation | 2 nA | - | 20 µV | 15 mA | 1 MHz | - | - | - | - |