- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Base Product Number | Manufacturer | Manufacturer Part Number | Mfr | Package | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Current - Supply (Max) | Voltage - Input (Max) | Output Type | Failure Rate | Number of Circuits | Output Configuration | Cable Length | Current - Output | Control Features | Current - Supply | Voltage - Output (Min/Fixed) | Number of Regulators | Slew Rate | Amplifier Type | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | Current - Input Bias | PSRR | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Voltage - Output (Max) | Connection Type | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA104BM Burr Brown | 1682 |
| - | Through Hole | TO-99-8 Metal Can | TO-99-8 | - | - | - | - | Burr Brown | Tube | Obsolete | 40 V | 10 V | -25°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 1mA | - | - | 2.2V/µs | General Purpose | - | - | - | 0.15 pA | - | 1 MHz | 200 µV | 10 mA | - | - | - | - | - | - | ||
![]() OPA704PA Burr Brown | 353 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Burr Brown | Tube | Obsolete | 12 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | - | - | - | 160µA | - | - | 3V/µs | General Purpose | - | - | - | 1 pA | - | 3 MHz | 160 µV | 10 mA | - | - | - | - | - | - | ||
![]() OPA4234UA Burr Brown | 42 | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Burr Brown | Bulk | Active | 36 V | 2.7 V | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 275µA (x4 Channels) | - | - | 0.2V/µs | General Purpose | - | - | - | 12 nA | - | 350 kHz | 70 µV | 22 mA | - | - | - | - | - | - | ||
![]() OPA2677T Burr Brown | 80 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | - | - | - | Burr Brown | Tube | Obsolete | 12 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 18mA (x2 Channels) | - | - | 2000V/µs | Current Feedback | - | - | - | 10 µA | - | 2 GHz | 800 µV | 500 mA | 250 MHz | - | - | - | - | - | ||
![]() OPA643UB Burr Brown | 51 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | Tube | Obsolete | 11 V | 9 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 20mA | - | - | 1000V/µs | Voltage Feedback | - | - | - | 19 µA | - | 800 MHz | 500 µV | 65 mA | - | - | - | - | - | - | ||
![]() OPA4743UAG4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Burr Brown | Tube | Obsolete | 12 V | 3.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | - | - | - | - | 1.1mA (x4 Channels) | - | - | 10V/µs | CMOS | - | - | - | 1 pA | - | 7 MHz | 1.5 mV | 20 mA | - | - | - | - | - | - | ||
![]() INA131AP-1 Burr Brown | 3328 | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | - | - | Burr Brown | Tube | Obsolete | 36 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 2.2mA | - | - | 0.7V/µs | Instrumentation | - | - | - | 500 pA | - | - | 25 µV | 20 mA | 70 kHz | - | - | - | - | - | ||
![]() OPA544T Burr Brown | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA27GU Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA338UA Burr Brown | 7663 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | Bulk | Active | 5.5 V | 2.7 V | -40°C ~ 85°C | MicroAmplifier™ | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | - | - | - | 525µA | - | - | 4.6V/µs | General Purpose | - | - | - | 0.2 pA | - | 12.5 MHz | 500 µV | 9 mA | - | - | - | - | - | - | ||
![]() INA121PA Burr Brown | 8000 | - | - | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | - | S-1132 | - | - | ABLIC Inc. | Tape & Reel (TR) | Not For New Designs | - | - | -40°C ~ 85°C (TA) | S-1132 | - | - | - | - | - | - | - | - | 40 µA | 6.5V | Fixed | - | - | Positive | - | 300mA | Enable | - | 2.6V | 1 | - | - | Over Current | 1 µA | 0.21V @ 100mA | - | 70dB (1kHz) | - | - | - | - | - | - | - | - | - | ||
![]() OPA4130UAE4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | - | - | - | Burr Brown | Tube | Active | 36 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | 530µA (x4 Channels) | - | - | 2V/µs | J-FET | - | - | - | 5 pA | - | 1 MHz | 200 µV | 18 mA | - | - | - | - | - | - | ||
![]() OPA2337PA Burr Brown | 1 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | ABB | ACH580-BCR-414A-4+E213+J429+K452+L501 | Burr Brown | Bulk | Active | 5.5 V | 2.7 V | -40°C ~ 85°C | MicroAmplifier™ | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 2 | - | - | - | - | 525µA (x2 Channels) | - | - | 1.2V/µs | CMOS | - | - | - | 0.2 pA | - | 3 MHz | 500 µV | 9 mA | - | - | - | - | - | - | ||
![]() OPA376AIDG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | Tube | Obsolete | 5.5 V | 2.2 V | -40°C ~ 125°C | e-trim™ | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | - | - | - | - | 760µA | - | - | 2V/µs | General Purpose | - | - | - | 0.2 pA | - | 5.5 MHz | 5 µV | 50 mA | - | - | - | - | - | - | ||
![]() OPA2277UA Burr Brown | 3 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Brass | - | Thomas & Betts | EXN/075-M25/TC | Burr Brown | Bulk | Active | 36 V | 4 V | -40°C ~ 85°C | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | 2 | - | - | - | - | 790µA (x2 Channels) | - | - | 0.8V/µs | General Purpose | - | - | - | 4 nA | - | 1 MHz | 20 µV | 35 mA | - | - | Male/Female | - | - | - | ||
![]() OPA2132UG4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Reliance North America | Tape & Box (TB) | Active | 36 V | 5 V | -40°C ~ 85°C (TA) | * | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 4mA (x2 Channels) | - | - | 20V/µs | J-FET | - | - | - | 5 pA | - | 8 MHz | 250 µV | 40 mA | - | - | - | - | - | - | ||
![]() INA129A Burr Brown | In Stock | - | - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | - | TE Connectivity Passive Product | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | -55°C ~ 155°C | RLW73 | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | 2 | ±600ppm/°C | 18 mOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | 0.028 (0.70mm) | - | ||
![]() OPA2227PAG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | - | - | Murrelektronik | 7000-40261-0140280 | Burr Brown | Tube | Obsolete | 36 V | 5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 3.7mA (x2 Channels) | - | - | 2.3V/µs | General Purpose | - | - | - | 2.5 nA | - | 8 MHz | 10 µV | 45 mA | - | - | - | - | - | - | ||
![]() OPA2634U/2K5 Burr Brown | 4025 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | Burr Brown | Bulk | Active | 10 V | 2.7 V | -40°C ~ 85°C | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 12mA (x2 Channels) | - | - | 250V/µs | Voltage Feedback | - | - | - | 25 µA | - | 140 MHz | 3 mV | 73 mA | - | - | - | - | - | - | ||
![]() OPA2336P Burr Brown | 87 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | 1.5 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |