- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Surface Mount Land Size | Base Product Number | Contact Finish Mating | Contact Materials | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | Package | Primary Material | Product Status | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Fastening Type | Orientation | Shielding | Shell Finish | Shell Size - Insert | Contact Finish | Output Type | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Number of Circuits | Polarization | Impedance | Lead Style | Ripple Current @ High Frequency | Manufacturer Size Code | Cable Termination | Current - Supply | Usage | Slew Rate | Amplifier Type | Pitch - Connector | Current - Input Bias | Gain Bandwidth Product | Pitch - Cable | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Features | Height Seated (Max) | Length | Thickness (Max) | Contact Finish Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA4650P Burr Brown | 170 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | -- | - | - | - | Burr Brown | Tube | - | Obsolete | 11 V | 9 V | - | -40°C ~ 85°C | - | 109 | - | - | Active | -- | - | - | - | DIP to Cable | - | - | 22 | - | Multiple, Ribbon | - | 2 | - | - | - | - | Unshielded | - | - | Gold | - | - | - | - | 4 | - | - | - | - | - | Solder | 23mA | -- | 240V/µs | Voltage Feedback | 0.079 (2.00mm) | 5 µA | 360 MHz | 0.039 (1.00mm) | 1 mV | 75 mA | - | -- | - | 2.00 (609.60mm) | - | 10.0µin (0.25µm) | - | ||
![]() OPA2227P Burr Brown | 20 | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | - | QCCP501Q | - | - | - | - | - | - | Johanson Technology Inc. | Tape & Reel (TR) | - | Active | - | - | 500V | -55°C ~ 150°C | - | C | 0.062 L x 0.032 W (1.57mm x 0.81mm) | ±1% | - | - | - | - | C0G, NP0 | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | 75 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | 0.035 (0.89mm) | - | - | ||
![]() OPA606LM Burr Brown | 1 |
| - | Through Hole | TO-99-8 Metal Can | - | - | TO-99-8 | - | - | - | - | - | - | - | - | Reliance North America | Tape & Box (TB) | - | Active | 36 V | 10 V | - | 0°C ~ 70°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 6.2mA | - | 35V/µs | General Purpose | - | 5 pA | 13 MHz | - | 100 µV | 10 mA | - | - | - | - | - | - | - | ||
![]() OPA347PAG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Burr Brown | Bulk | - | Active | 5.5 V | 2.3 V | - | -55°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | 20µA | - | 0.17V/µs | General Purpose | - | 0.5 pA | 350 kHz | - | 2 mV | 17 mA | - | - | - | - | - | - | - | ||
![]() OPA124P Burr Brown | 2224 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Burr Brown | Tube | - | Obsolete | 36 V | 10 V | - | -25°C ~ 85°C | - | Difet® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.5mA | - | 1.6V/µs | General Purpose | - | 1 pA | 1.5 MHz | - | 200 µV | 10 mA | - | - | - | - | - | - | - | ||
![]() OPA4277UAE4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | - | - | - | - | Burr Brown | Bulk | - | Active | 36 V | 4 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | 0.8V/µs | General Purpose | - | 4 nA | 1 MHz | - | 20 µV | 35 mA | - | - | - | - | - | - | - | ||
![]() OPA124U/2K5 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | Burr Brown | Bulk | - | Active | 36 V | 10 V | - | -25°C ~ 85°C | - | Difet® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2.5mA | - | 1.6V/µs | General Purpose | - | 1 pA | 1.5 MHz | - | 200 µV | 10 mA | - | - | - | - | - | - | - | ||
![]() OPA277PG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Burr Brown | Tube | - | Obsolete | 36 V | 4 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 790µA | - | 0.8V/µs | General Purpose | - | 500 pA | 1 MHz | - | 10 µV | 35 mA | - | - | - | - | - | - | - | ||
![]() OPA4345UA Burr Brown | 38 |
| - | Through Hole | Axial | - | - | 14-SOIC | - | - | - | - | -- | -- | - | - | Burr Brown | Bulk | - | Active | 5.5 V | 2.5 V | 35V | -55°C ~ 125°C | Bulk | Military, MIL-PRF-39003/3, CSR23 | 0.289 Dia x 0.686 L (7.34mm x 17.42mm) | ±10% | Active | -- | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | 39µF | - | - | - | - | - | - | Rail-to-Rail | -- | C (0.01%) | -- | 4 | - | - | - | - | C | - | 150µA (x4 Channels) | - | 2V/µs | CMOS | - | 0.2 pA | 3 MHz | - | 200 µV | 15 mA | - | Military | -- | - | - | - | - | ||
![]() OPA634N/250 Burr Brown | 7705 |
| - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | 10.5 V | 2.7 V | - | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 12mA | - | 250V/µs | Voltage Feedback | - | 25 µA | 140 MHz | - | 3 mV | 100 mA | 150 MHz | - | - | - | - | - | - | ||
![]() OPA2704PA Burr Brown | 40 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Burr Brown | Tube | - | Obsolete | 12 V | 4 V | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 2 | - | - | - | - | - | - | 160µA (x2 Channels) | - | 3V/µs | CMOS | - | 1 pA | 3 MHz | - | 160 µV | 10 mA | - | - | - | - | - | - | - | ||
![]() INA157U/2K5 Burr Brown | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2277PA Burr Brown | 9999 | - | - | Through Hole | Radial, Can | - | - | - | -- | - | - | - | -- | 20000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 16V | -55°C ~ 105°C | Bulk | B41890 | 0.630 Dia (16.00mm) | ±20% | Active | -- | - | - | - | - | - | - | - | - | - | General Purpose | - | - | 3300µF | - | - | - | - | - | - | - | 30 mOhm @ 10kHz | - | 0.295 (7.50mm) | - | Polar | 25 mOhms | - | 3.16A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.319 (33.50mm) | - | - | - | -- | ||
![]() INA105KUE4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA234P Burr Brown | 2529 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG4XUV250DCU | Burr Brown | Tube | - | Obsolete | 36 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 22 mA | - | - | - | - | - | - | - | ||
![]() OPA137P Burr Brown | 4 |
| - | Panel Mount, Through Hole | 8-DIP (0.300, 7.62mm) | Flange | Aluminum | 8-PDIP | - | - | Gold | Copper Alloy | - | - | - | - | Glenair | Retail Package | Metal | Active | 36 V | 4.5 V | - | -65°C ~ 175°C | - | 806 | - | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Black | - | - | - | - | Threaded | B | - | Black Zinc Nickel | 20-44 | - | - | - | - | - | 1 | - | - | - | - | - | - | 220µA | - | 3.5V/µs | General Purpose | - | 5 pA | 1 MHz | - | 1.5 mV | 60 mA | - | - | - | - | - | - | - | ||
![]() OPA2650U Burr Brown | 2598 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | - | Burr Brown | Tube | - | Obsolete | 11 V | 9 V | - | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | - | 2 | - | ±100ppm/°C | - | - | 5.11 Ohms | - | Metal Film | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | M (1%) | - | 2 | - | - | - | - | - | - | 11mA (x2 Channels) | - | 240V/µs | Voltage Feedback | - | 5 µA | 360 MHz | - | 1 mV | 110 mA | - | Military, Moisture Resistant, Weldable | -- | - | - | - | - | ||
![]() INA2133UAE4 Burr Brown | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | - | 14-SOIC | - | - | - | - | - | - | - | - | Burr Brown | Tube | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Differential | - | - | - | - | Line Receivers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA241PAG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | - | Burr Brown | Bulk | - | Active | 36 V | 2.7 V | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | - | 1 | - | - | - | - | - | - | 27µA | - | 0.01V/µs | General Purpose | - | 4 nA | 35 kHz | - | 100 µV | 21 mA | - | - | - | - | - | - | - | ||
![]() INA114AU Burr Brown | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |