- Slew Rate
- Amplifier Type
- Series
- Package / Case
- Mfr
- Package
- Product Status
- Mounting Type
- Operating Temperature
- Supplier Device Package
- Current - Supply
- Number of Circuits
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Primary Material | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Applications | Power (Watts) | Fastening Type | Subcategory | Orientation | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Output Type | Failure Rate | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Product Type | Voltage - Input Offset | Current - Output / Channel | -3db Bandwidth | Output Format | Features | Product Category | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA241PAG4 Burr Brown | In Stock | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | - | - | - | Burr Brown | - | Bulk | - | - | Active | - | - | - | 36 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 1 | 27µA | 0.01V/µs | General Purpose | 4 nA | 35 kHz | - | 100 µV | 21 mA | - | - | - | - | - | - | - | - | ||
![]() INA105KUE4 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA234P Burr Brown | 2529 |
| - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG4XUV250DCU | - | Burr Brown | - | Tube | - | - | Obsolete | - | - | - | 36 V | 2.7 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | General Purpose | - | - | - | - | 22 mA | - | - | - | - | - | - | - | - | ||
![]() OPA137P Burr Brown | 4 |
| - | Panel Mount, Through Hole | 8-DIP (0.300, 7.62mm) | Flange | Aluminum | 8-PDIP | - | Gold | Copper Alloy | - | - | - | - | Glenair | - | Retail Package | - | Metal | Active | - | - | - | 36 V | 4.5 V | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | Black | - | - | Threaded | - | B | - | - | Black Zinc Nickel | 20-44 | - | - | - | 1 | 220µA | 3.5V/µs | General Purpose | 5 pA | 1 MHz | - | 1.5 mV | 60 mA | - | - | - | - | - | - | - | - | ||
![]() OPA2650U Burr Brown | 2598 |
| - | Surface Mount | Axial | - | - | Axial | - | - | - | - | - | - | - | Burr Brown | - | Tube | - | - | Obsolete | - | - | - | 11 V | 9 V | -65°C ~ 150°C | Tape & Reel (TR) | Military, MIL-PRF-39017/01, RLR07 | 0.090 Dia x 0.250 L (2.29mm x 6.35mm) | ±1% | Active | 2 | - | ±100ppm/°C | - | - | 5.11 Ohms | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | M (1%) | 2 | 11mA (x2 Channels) | 240V/µs | Voltage Feedback | 5 µA | 360 MHz | - | 1 mV | 110 mA | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | - | ||
![]() INA2128PA Burr Brown | 1564 |
| - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | - | - | - | - | - | - | - | Burr Brown | - | Bulk | - | - | Active | - | - | - | 36 V | 4.5 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 1.4mA (x2 Channels) | 4V/µs | Instrumentation | 2 nA | 200 kHz | - | 25 µV | 15 mA | 1.3 MHz | - | - | - | - | - | - | - | ||
![]() INA106KP.. Burr Brown | 131 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA2128U(A) Burr Brown | 100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA37GU Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4340UA/2K5G4 Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2337EA/250 Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA227PA Burr Brown | 17 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2137PG4 Burr Brown | In Stock | - | - | Through Hole | 5 mm x 3.2 mm | - | - | 8-PDIP | CTS Electronic Components | - | - | 1000 | CTS | - | + 70 C | Burr Brown | - 20 C | Tube | - | - | Obsolete | Details | 3.465 V | 3.135 V | 36 V | 4.5 V | -40°C ~ 85°C | Reel | 654 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Oscillators | - | 155.52 MHz | 30 PPM | - | - | SMD/SMT | - | - | 2 | 220µA | 3.5V/µs | J-FET | 5 pA | 1 MHz | Standard Oscillators | 1.5 mV | 60 mA | - | LVDS | - | Standard Clock Oscillators | 1.2 mm | - | 5 mm | 3.2 mm | ||
![]() OPA632U/2K5 Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | Burr Brown | - | Bulk | - | - | Obsolete | - | - | - | 10.5 V | 2.7 V | -40°C ~ 85°C | - | SpeedPlus™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 6mA | 100V/µs | Voltage Feedback | 11 µA | 68 MHz | - | 2.5 mV | 90 mA | 75 MHz | - | - | - | - | - | - | - | ||
![]() OPA2130UA Burr Brown | 53 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() INA126UA/2K5 Burr Brown | 4 | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | Sunbank / Souriau | - | - | - | Sunbank | - | - | Burr Brown | - | Bulk | MS3181-22RAL | - | Obsolete | - | - | - | 36 V | 2.7 V | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | 1 | 175µA | 0.4V/µs | Instrumentation | 10 nA | - | Circular MIL Spec Tools, Hardware & Accessories | 150 µV | 10 mA | 200 kHz | - | - | Circular MIL Spec Tools, Hardware & Accessories | - | - | - | - | ||
![]() OPA604AP Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA2336UA Burr Brown | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA4342PA Burr Brown | 43423 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | - | - | 14-PDIP | - | - | - | - | - | - | - | Burr Brown | - | Tube | - | - | Obsolete | - | - | - | 5.5 V | 2.7 V | -40°C ~ 85°C | - | MicroAmplifier™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | 4 | 150µA (x4 Channels) | 1V/µs | CMOS | 0.2 pA | 1 MHz | - | 1 mV | 15 mA | - | - | - | - | - | - | - | - | ||
![]() OPA2631U Burr Brown | 824 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | - | - | Active | - | - | - | 10.5 V | 2.7 V | -40°C ~ 85°C | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 6mA (x2 Channels) | 100V/µs | Voltage Feedback | 11 µA | 68 MHz | - | 2.5 mV | 90 mA | 75 MHz | - | - | - | - | - | - | - |