- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Temperature Grade
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Material | Number of Terminals | Additional functions | Bandwidth (3dB)-Nom | Common-mode Reject Ratio-Nom | Fastening | Ihs Manufacturer | Mfr | Neg Supply Voltage Limit-Max | Noal voltage | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Color | Applications | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Depth | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Features | Common Mode Voltage-Max | Isolation Voltage-Min | Diameter |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() INA105AM-BB Burr Brown | 188 |
| - | Through Hole | TO-99-8 Metal Can | - | TO-99-8 | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Differential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISO122JUE4 Burr Brown | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 8 Leads | - | 8-SOIC | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Isolation | - | - | Data Acquisition | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA644P Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 55 dB | - | BURR-BROWN CORP | - | -7 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 2500 V/us | 5 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-PDIP-T8 | Not Qualified | INDUSTRIAL | 26 mA | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | -5 V | 500000 | 40 µA | NO | YES | 7 V | - | - | 40 µA | - | - | 6000 µV | YES | - | - | 35 dB | - | - | - | - | - | ||
![]() OPA177FZ Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 140 dB | - | BURR-BROWN CORP | - | -22 V | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.3 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-CDIP-T8 | Not Qualified | INDUSTRIAL | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 600 | 0.004 µA | YES | YES | 22 V | - | - | 0.002 µA | - | - | 40 µV | - | - | 5000 | 130 dB | 0.1 V/us | - | - | - | - | ||
![]() OPA4131P Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | 80 dB | - | BURR-BROWN CORP | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | - | - | - | RECTANGULAR | IN-LINE | Obsolete | - | - | 10 V/us | 15 V | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | 4 | - | - | unknown | R-PDIP-T14 | Not Qualified | INDUSTRIAL | 7 mA | - | OPERATIONAL AMPLIFIER | -15 V | 4000 | 0.00005 µA | - | - | - | - | - | - | - | - | 5000 µV | - | - | 31622.8 | 70 dB | - | - | - | - | - | ||
![]() ISO165P Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 24 | - | 0.06 MHz | - | - | BURR-BROWN CORP | - | -18 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-24 | DIP16/24,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | - | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-PDIP-T24 | Not Qualified | INDUSTRIAL | - | - | ISOLATION AMPLIFIER | -15 V | - | - | - | - | 18 V | - | - | - | - | - | - | - | - | - | - | - | - | 1500 V | 1500 V | - | ||
![]() OPA356AM Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 100 dB | - | BURR-BROWN CORP | - | -22 V | - | 70 °C | - | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 14 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | BOTTOM | WIRE | 1 | - | - | unknown | O-MBCY-W8 | Not Qualified | COMMERCIAL | 10 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 6000 | 0.005 µA | NO | YES | 22 V | YES | - | 0.00005 µA | - | - | 2300 µV | - | - | 40000 | - | 10 V/us | - | - | - | - | ||
![]() OPA102AM Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 105 dB | - | BURR-BROWN CORP | - | -20 V | - | 85 °C | -25 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 14 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | BOTTOM | WIRE | 1 | - | - | unknown | O-MBCY-W8 | Not Qualified | OTHER | 16 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 40000 | 0.000015 µA | YES | YES (AVCL>=3) | 20 V | YES | - | 0.000015 µA | - | - | 500 µV | - | - | 50000 | - | 10 V/us | - | - | - | - | ||
![]() INA101VM/883B Burr-Brown Corp | In Stock | - | Datasheet | - | - | - | - | - | 10 | - | - | - | - | BURR-BROWN CORP | - | - | - | 125 °C | -55 °C | - | METAL | - | , CAN10,.23 | CAN10,.23 | ROUND | CYLINDRICAL | Obsolete | - | No | - | 15 V | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.33.00.01 | BOTTOM | WIRE | 1 | - | - | unknown | O-MBCY-W10 | Not Qualified | MILITARY | 17 mA | - | INSTRUMENTATION AMPLIFIER | -15 V | - | - | - | - | - | - | - | - | - | 38535Q/M;38534H;883B | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA605HG Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 14 | - | - | 90 dB | - | BURR-BROWN CORP | - | -20 V | - | 70 °C | - | - | CERAMIC, METAL-SEALED COFIRED | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 300 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-CDIP-T14 | Not Qualified | COMMERCIAL | 18 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 200000 | 0.000035 µA | NO | NO | 20 V | YES | - | 0.000035 µA | - | - | 1000 µV | - | - | 10000 | - | 80 V/us | - | - | - | - | ||
![]() OPA156AM Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 100 dB | - | BURR-BROWN CORP | - | -22 V | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 14 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | BOTTOM | WIRE | 1 | - | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 6000 | 0.025 μA | NO | YES | 22 V | YES | - | 0.00005 μA | - | - | 2500 μV | - | - | 25000 | - | 10 V/us | - | - | - | - | ||
![]() OPA640H Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 85 dB | - | BURR-BROWN CORP | - | - | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 350 V/us | 5 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-CDIP-T8 | Not Qualified | INDUSTRIAL | 24 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -5 V | 1300000 | 75 µA | NO | YES | 7 V | NO | NO | 25 µA | NO | - | 5000 µV | YES | NO | - | - | - | - | - | - | - | ||
![]() 3554SM Burr-Brown Corp | 270 | - | Datasheet | - | - | NO | - | insulator - PVC; contact - nickel-plated brass | 8 | side contact hole Ø4 mm | - | 78 dB | wires - screw mounting | BURR-BROWN CORP | - | -18 V | 30 (AC/DC) Vmin | 125 °C | -55 °C | - | METAL | - | , CAN8/9,.5FL | CAN8/9,.5FL | ROUND | FLANGE MOUNT | Obsolete | - | No | 1200 V/us | 15 V | - | e0 | - | single-pole plug (socket) Ø4 mm, black | TIN LEAD | red isolator | - | - | BOTTOM | PIN/PEG | 1 | - | 54 mm | unknown | O-MBFM-P8 | Not Qualified | MILITARY | 45 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 225000 | - | NO | NO | 18 V | YES | - | 0.00005 μA | - | - | 1000 μV | - | YES | 32000 | 44 dB | 1000 V/us | additional contact - side hole Ø4 mm | - | - | Ø11 mm | ||
![]() OPA27EZ Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 126 dB | - | BURR-BROWN CORP | - | -22 V | - | 85 °C | -25 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 1.9 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-CDIP-T8 | Not Qualified | OTHER | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 8000 | 0.06 µA | YES | YES | 22 V | - | - | 0.04 µA | - | - | 50 µV | - | - | 794328.2 | 110 dB | 1.7 V/us | - | - | - | - | ||
![]() OPA177EZ Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 140 dB | - | BURR-BROWN CORP | - | -22 V | - | 85 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | - | No | 0.3 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | - | unknown | R-CDIP-T8 | Not Qualified | INDUSTRIAL | 2.5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 600 | 0.004 µA | YES | YES | 22 V | - | - | 0.0015 µA | - | - | 20 µV | - | - | 5000 | 130 dB | 0.1 V/us | - | - | - | - | ||
![]() OPA600CM Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 16 | - | - | 80 dB | - | BURR-BROWN CORP | - | -17 V | - | 85 °C | -25 °C | - | METAL | DIP | - | DIP16,.6 | RECTANGULAR | IN-LINE | Obsolete | - | No | 440 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | PIN/PEG | 1 | 2.54 mm | - | unknown | R-MDIP-P16 | Not Qualified | OTHER | 38 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 125000 | - | NO | NO | 17 V | YES | - | 0.0001 μA | - | - | 4000 μV | - | YES | 20000 | 60 dB | 400 V/us | - | - | - | - | ||
![]() OPA452T Burr-Brown Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPA686N Burr-Brown Corp | In Stock | - | Datasheet | - | - | YES | - | - | 5 | - | - | 75 dB | - | BURR-BROWN CORP | - | -6.5 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TSOP | SOT-23, 5 PIN | TSOP5/6,.11,37 | RECTANGULAR | SMALL OUTLINE | Transferred | - | No | 310 V/us | 5 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | DUAL | GULL WING | 1 | 0.95 mm | - | unknown | R-PDSO-G5 | Not Qualified | INDUSTRIAL | 13.8 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -5 V | 1000000 | 20 μA | NO | YES (AVCL>=10) | 6.5 V | - | - | 0.017 μA | YES | - | 1500 μV | YES | - | 3160 | - | 310 V/us | - | - | - | - | ||
![]() OPA37BJ Burr-Brown Corp | In Stock | - | Datasheet | - | - | NO | - | - | 8 | - | - | 122 dB | - | BURR-BROWN CORP | - | -22 V | - | 125 °C | -55 °C | - | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | - | No | 11.9 V/us | 15 V | - | e0 | - | - | TIN LEAD | - | - | - | BOTTOM | WIRE | 1 | - | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | -15 V | 63000 | 0.095 μA | YES | YES (AVCL>=5) | 22 V | - | - | 0.055 μA | - | - | 200 μV | - | - | 501187.2 | 100 dB | 11 V/us | - | - | - | - | ||
![]() OPA622AU Burr-Brown Corp | In Stock | - | Datasheet | - | - | YES | - | - | 14 | - | - | 78 dB | - | BURR-BROWN CORP | - | -6 V | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, SOP14,.25 | SOP14,.25 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 1600 V/us | 5 V | - | e0 | - | - | TIN LEAD | - | - | - | DUAL | GULL WING | 1 | 1.27 mm | - | unknown | R-PDSO-G14 | Not Qualified | INDUSTRIAL | 5.6 mA | CURRENT-FEEDBACK | OPERATIONAL AMPLIFIER | -5 V | - | 4 µA | NO | NO | 6 V | - | - | - | - | - | 7000 µV | YES | - | - | - | - | - | - | - | - |