- Ihs Manufacturer
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Part Life Cycle Code
- Qualification Status
- Reach Compliance Code
- Temperature Grade
- Terminal Form
- Terminal Position
Attribute column
Manufacturer
Burr Brown Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth (3dB)-Nom | Common-mode Reject Ratio-Nom | Ihs Manufacturer | Neg Supply Voltage Limit-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Packing Method | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Architecture | Amplifier Type | Seated Height-Max | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Low-Offset | Frequency Compensation | Supply Voltage Limit-Max | Low-Bias | Micropower | Bias Current-Max (IIB) @25C | Programmable Power | Screening Level | Input Offset Voltage-Max | Wideband | Power | Voltage Gain-Min | Common-mode Reject Ratio-Min | Slew Rate-Min | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPA101AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 105 dB | BURR-BROWN CORP | -20 V | 85 °C | -25 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | 6.5 V/us | 15 V | e0 | - | TIN LEAD | - | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | OTHER | 16 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 10000 | 0.000015 µA | YES | YES | 20 V | YES | - | 0.000015 µA | - | - | 500 µV | - | - | 50000 | - | 5 V/us | - | - | ||
![]() OPA27BJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 122 dB | BURR-BROWN CORP | -22 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | 1.9 V/us | 15 V | e0 | - | TIN LEAD | - | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.095 µA | YES | YES | 22 V | - | - | 0.055 µA | - | - | 200 µV | - | - | 501187.2 | 100 dB | 1.7 V/us | - | - | ||
![]() OPA128SM/883B Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | BURR-BROWN CORP | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 4 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | YES | - | 1.5e-7 µA | - | 38535Q/M;38534H;883B | 1500 µV | - | - | 32000 | - | 1 V/us | - | - | ||
![]() OPA633AH Burr-Brown Corp | In Stock | - | Datasheet | NO | 12 | 275 MHz | - | BURR-BROWN CORP | - | 85 °C | -25 °C | METAL | QIP | - | QUAD12,.4SQ | SQUARE | IN-LINE | Obsolete | No | 2500 V/us | 12 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | QUAD | THROUGH-HOLE | 1 | 2.54 mm | unknown | S-MQIP-T12 | Not Qualified | OTHER | 30 mA | - | BUFFER | - | -12 V | - | - | - | - | - | - | - | 35 µA | - | - | 25000 µV | - | - | - | - | 1000 V/us | - | - | ||
![]() OPA620SG/883B Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 75 dB | BURR-BROWN CORP | -7 V | 125 °C | -55 °C | CERAMIC, METAL-SEALED COFIRED | DIP | DIP, DIP8,.3 | DIP8,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 250 V/us | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | - | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-CDIP-T8 | Not Qualified | MILITARY | 25 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | 5.84 mm | -5 V | 200000 | - | NO | YES | 7 V | NO | NO | 30 µA | NO | MIL-STD-883 Class B | 1000 µV | YES | NO | 160 | - | 175 V/us | 9.905 mm | 7.62 mm | ||
![]() OPA128JL Burr-Brown Corp | In Stock | - | Datasheet | YES | 20 | - | - | BURR-BROWN CORP | - | 70 °C | - | CERAMIC | QCCN | QCCN, LCC20,.35SQ | LCC20,.35SQ | SQUARE | CHIP CARRIER | Obsolete | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | QUAD | NO LEAD | 1 | 1.27 mm | unknown | S-XQCC-N20 | Not Qualified | COMMERCIAL | 3.6 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 1000 | - | NO | YES | 18 V | YES | - | 3e-7 µA | - | - | 2200 µV | - | - | 32000 | - | 0.5 V/us | - | - | ||
![]() OPA2107AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 94 dB | BURR-BROWN CORP | -18 V | 85 °C | -25 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | 18 V/us | 15 V | e0 | - | TIN LEAD | - | - | BOTTOM | WIRE | 2 | - | unknown | O-MBCY-W8 | Not Qualified | OTHER | 5 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 4500 | 0.0015 µA | NO | YES | 18 V | YES | - | 0.00001 µA | - | - | 2000 µV | - | - | 12500 | 80 dB | 13 V/us | - | - | ||
![]() OPA27CJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 120 dB | BURR-BROWN CORP | -22 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | 1.9 V/us | 15 V | e0 | - | TIN LEAD | - | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 5.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.15 µA | YES | YES | 22 V | - | - | 0.08 µA | - | - | 300 µV | - | - | 316227.8 | 94 dB | 1.7 V/us | - | - | ||
![]() OPA4131U Burr-Brown Corp | In Stock | - | Datasheet | YES | 16 | - | 80 dB | BURR-BROWN CORP | - | 85 °C | -40 °C | PLASTIC/EPOXY | - | , | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | 10 V/us | 15 V | - | - | - | - | - | DUAL | GULL WING | 4 | - | unknown | R-PDSO-G16 | Not Qualified | INDUSTRIAL | 7 mA | - | OPERATIONAL AMPLIFIER | - | -15 V | 4000 | 0.00005 µA | - | - | - | - | - | - | - | - | 5000 µV | - | - | 31622.8 | 70 dB | - | - | - | ||
![]() OPA606SM Burr-Brown Corp | In Stock | - | Datasheet | - | 8 | - | - | BURR-BROWN CORP | - | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | - | 15 V | e0 | EAR99 | Tin/Lead (Sn/Pb) | 8542.33.00.01 | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 19 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | - | - | NO | YES | 18 V | YES | - | 0.00002 µA | - | - | 3000 µV | - | - | 32000 | - | 22 V/us | - | - | ||
![]() OPA605AM Burr-Brown Corp | In Stock | - | Datasheet | NO | 14 | - | 90 dB | BURR-BROWN CORP | -20 V | 85 °C | -25 °C | METAL | DIP | - | DIP14,.3 | RECTANGULAR | IN-LINE | Obsolete | No | 300 V/us | 15 V | e0 | - | TIN LEAD | - | - | DUAL | PIN/PEG | 1 | 2.54 mm | unknown | R-MDIP-P14 | Not Qualified | OTHER | 18 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 200000 | 0.000035 µA | NO | NO | 20 V | YES | - | 0.000035 µA | - | - | 1000 µV | - | - | 10000 | - | 80 V/us | - | - | ||
![]() OPA349PA Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 72 dB | BURR-BROWN CORP | - | 70 °C | - | PLASTIC/EPOXY | DIP | PLASTIC, DIP-8 | DIP8,.3 | RECTANGULAR | IN-LINE | Transferred | No | 0.02 V/us | 5 V | e0 | - | Tin/Lead (Sn/Pb) | - | RAIL | DUAL | THROUGH-HOLE | 1 | 2.54 mm | unknown | R-PDIP-T8 | Not Qualified | COMMERCIAL | 0.002 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | - | 70 | 0.00001 µA | NO | YES | 5.5 V | YES | YES | 0.00001 µA | NO | - | 10000 µV | NO | NO | 5000 | - | - | - | - | ||
![]() OPA27AJ Burr-Brown Corp | In Stock | - | Datasheet | NO | 8 | - | 124 dB | BURR-BROWN CORP | -22 V | 125 °C | -55 °C | METAL | - | , CAN8,.2 | CAN8,.2 | ROUND | CYLINDRICAL | Obsolete | No | 1.9 V/us | 15 V | e0 | - | TIN LEAD | - | - | BOTTOM | WIRE | 1 | - | unknown | O-MBCY-W8 | Not Qualified | MILITARY | 4.7 mA | VOLTAGE-FEEDBACK | OPERATIONAL AMPLIFIER | - | -15 V | 8000 | 0.06 µA | YES | YES | 22 V | - | - | 0.04 µA | - | - | 60 µV | - | - | 630957.3 | 108 dB | 1.7 V/us | - | - |