- Frequency-Max
- Linearity
- Mfr
- Mounting Type
- Package
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Type
- Base Product Number
- Full Scale
Attribute column
Manufacturer
Burr Brown PMIC - V/F and F/V Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Base Product Number | Downforce | Frequency-Max | Material properties | Max. length | Mfr | Package | Product Status | Spanner size | Operating Temperature | Series | Size / Dimension | Type | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Linearity | Full Scale | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VFC32KP Burr Brown | 2503 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VFC32SMQ Burr Brown | In Stock | - | - | Through Hole | TO-100-10 Metal Can | TO-100-10 | - | - | - | - | 500 kHz | - | - | Burr Brown | Bulk | Active | - | - | - | - | Volt to Frequency and Frequency to Volt | - | - | - | - | - | - | ±0.05% | - | - | - | ||
![]() VFC320CP Burr Brown | 15580 | - | - | Surface Mount | 4-SMD, No Lead | 14-PDIP | - | - | VFC320 | - | 1 MHz | - | - | Suntsu Electronics, Inc. | Bulk | Active | - | -40°C ~ 85°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | MHz Crystal | 38.4 MHz | ±20ppm | 100 Ohms | 12pF | Fundamental | ±10ppm | ±0.1% | ±20ppm/°C | 0.018 (0.45mm) | - | ||
![]() VFC320BP Burr Brown | 3 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | Special steel | 89g | VFC320 | Allen | 1 MHz | chrome plated | 100mm | Burr Brown | Bulk | Active | 7mm | - | - | - | Volt to Frequency and Frequency to Volt | - | - | - | - | - | - | ±0.1% | ±20ppm/°C | - | 100mm |