- Mfr
- Package
- Product Status
- Series
- Clock Sync
- Control Features
- Duty Cycle (Max)
- Frequency - Switching
- Function
- Mounting Type
- Number of Outputs
- Operating Temperature
Attribute column
Manufacturer
Burr Brown PMIC - Voltage Regulators - DC DC Switching Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Function | Number of Outputs | Output Type | Output Configuration | Voltage - Supply (Vcc/Vdd) | Control Features | Topology | Frequency - Switching | Synchronous Rectifier | Duty Cycle (Max) | Serial Interfaces | Clock Sync | Output Phases |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCC38C41DR Burr Brown | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | Burr Brown | Bulk | Active | 0°C ~ 70°C (TJ) | - | Step-Up, Step-Up/Step-Down | 1 | Transistor Driver | Positive | 6.6V ~ 18V | Frequency Control | Boost, Flyback, Forward Converter | Up to 1MHz | No | 48% | - | No | 1 | ||
![]() UCC3895Q Burr Brown | In Stock | - | - | Surface Mount | 20-LCC (J-Lead) | 20-PLCC (9x9) | UCC3895 | Burr Brown | Tube | Obsolete | 0°C ~ 70°C (TA) | - | - | 1 | PWM | Positive | 10V ~ 16.5V | Frequency Control, Soft Start, Sync | Phase-Shifted Full-Bridge | 1MHz | - | 100% | - | Yes | 1 | ||
![]() DCP020509U Burr Brown | In Stock | - | - | - | - | - | - | Burr Brown | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |