- Channel Type
- Common Mode Transient Immunity (Min)
- Data Rate
- Inputs - Side 1/Side 2
- Isolated Power
- Mfr
- Mounting Type
- Number of Channels
- Operating Temperature
- Package
- Package / Case
- Product Status
Attribute column
Manufacturer
Burr Brown Digital Isolators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Mfr | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Color | Fastening Type | Current Rating (Amps) | Technology | Voltage - Supply | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Voltage - Isolation | Number of Channels | Shell Size, MIL | Data Rate | Rise / Fall Time (Typ) | Channel Type | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Inputs - Side 1/Side 2 | Isolated Power | Pulse Width Distortion (Max) | Features | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ISO150AU Burr Brown | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISO150AUG4 Burr Brown | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 8 Leads | - | - | 8-SOIC | - | - | Burr Brown | Tube | - | Obsolete | - | -40°C ~ 85°C | - | - | - | General Purpose | - | - | - | - | Capacitive Coupling | 3V ~ 5.5V | - | - | - | - | - | 1500Vrms | 2 | - | 80MBd | 9ns, 9ns | Bidirectional | 40ns, 40ns | 1.6kV/µs (Typ) | 2/2 | No | 6ns | - | - | ||
![]() ISO508P-U Burr Brown | 13 |
| - | Free Hanging (In-Line) | 24-SOIC (0.295, 7.50mm Width) | - | Aluminum Alloy | 24-SOP | MS3106F36 | Silver | ITT Cannon, LLC | Bulk | Metal | Active | 500VAC, 700VDC | -55°C ~ 125°C | Military, MIL-DTL-5015, MS | Solder Cup | Plug, Female Sockets | - | 4 | Olive Drab | Threaded | 245A | - | 4.5V ~ 5.5V | N (Normal) | - | Environment Resistant | Olive Drab Cadmium | 36-5 | 1500Vrms | 8 | - | - | - | - | - | - | 8/0 | - | - | Cable Clamp, Coupling Nut | - |