- Number of Outputs
- Applications
- Current - Output (Max)
- Efficiency
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Package / Case
- Product Status
- Series
Attribute column
Manufacturer
Burr Brown DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Adjustment range undelayed short-circuit release | Base Product Number | Contact Finish Mating | Degree of protection (IP) | Device construction | Mfr | Minimum Isolation Voltage | Mounting | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Overload release current setting | Package | Primary Material | Product Status | Rated permanent current Iu | RoHS | Standard Number | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Voltage-Output 1 | With integrated under voltage release | Operating Temperature | Series | Size / Dimension | Termination | Connector Type | Type | Number of Positions | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Shell Size, MIL | Lead Style | Control Features | Voltage - Output 2 | Family | Voltage - Output 3 | Voltage - Output 4 | Transformer Type | Features | Turns Ratio | Product Length | Contact Finish Thickness - Mating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCP010515BP Burr Brown | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCP021212P Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCR022405P Burr Brown | 7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PT78NR112S Burr Brown | In Stock | - | - | Surface Mount | 3-SMD Module | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -12V | - | -40°C ~ 85°C | PT78NR100 | 0.94 L x 0.90 W x 0.34 H (23.9mm x 22.9mm x 8.6mm) | - | - | Non-Isolated PoL Module | - | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 75% | - | 18V | - | 7V | 400mA | - | - | - | - | - | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCR010505U Burr Brown | 849 | - | - | Panel Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | Flange | - | Aluminum | 12-SOP | - | FRCIR | Silver | - | - | ITT Cannon, LLC | - | - | - | - | - | Bulk | Metal | Active | - | - | - | - | - | 500VAC, 700VDC | 5V | - | -40°C ~ 125°C | CIR | 0.70 L x 0.41 W x 0.10 H (17.9mm x 10.3mm x 2.5mm) | Crimp | Receptacle, Male Pins | Isolated Module | 19 | Black | ITE (Commercial) | 1 W | Bayonet Lock | 13A | N (Normal) | - | - | - | Epoxyurhetanic Varnish | 22-14 | 1 | - | - | 1 kV | 5.5V | - | 4.5V | 200mA | - | - | - | Enable, Active High | - | - | - | - | - | Flame Retardant | - | - | - | ||
![]() DCP010515BPU Burr Brown | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCV010515P-U Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCV010512P-U Burr Brown | In Stock | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | DCV010512 | - | - | - | Burr Brown | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | 12V | - | -40°C ~ 85°C | DCV01 (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 1 | - | 85% | 1.5 kV | 5.5V | - | 4.5V | 83mA | - | - | - | Enable, Active High | - | - | - | - | - | OTP, SCP | - | - | - | ||
![]() 722G Burr Brown | 2536 |
| - | Through Hole | 20-CDIP (0.900, 22.86mm) | - | - | - | 20-CDIP | - | - | - | - | - | Burr Brown | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | - | - | -25°C ~ 80°C | 722 | 1.10 L x 1.10 W x 0.30 H (27.9mm x 27.9mm x 7.6mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 2 | - | - | 3.5 kV | 16V | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCP010505BP-U Burr Brown | 360 | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | Burr Brown | 1500 Vrms | Surface Mount | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 5V | - | -40 to 85 °C | DCP01B (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 1 | - | 80% | 1 kV | 5.5V | - | 4.5V | 200mA | - | - | Gull wing | Enable, Active High | - | TG110 | - | - | Isolation Transformer | OTP, SCP | 1:1 | 14.73 mm | - | ||
![]() DCP010507DBP-UE4 Burr Brown | In Stock | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 6.5V | - | -40°C ~ 100°C | DCP01B (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 2 | - | 81% | 1 kV | 5.5V | - | 4.5V | 77mA, 77mA | - | - | - | Enable, Active High | -6.5V | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCV010505DP Burr Brown | 80 |
| - | Through Hole | 14-DIP (0.300, 7.62mm), 7 Leads | - | - | - | 7-PDIP | - | DCV010505 | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 5V | - | -40°C ~ 85°C | DCV01 (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.5 kV | 5.5V | - | 4.5V | 100mA, 100mA | - | - | - | Enable, Active High | -5V | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCV010515P Burr Brown | 40 |
| - | Through Hole | 14-DIP (0.300, 7.62mm), 7 Leads | - | - | - | 7-PDIP | - | DCV010515 | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 15V | - | -40°C ~ 85°C | DCV01 (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.5 kV | 5.5V | - | 4.5V | 67mA | - | - | - | Enable, Active High | - | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCV010515DP Burr Brown | 180 |
| - | Through Hole | 14-DIP Module (0.300, 7.62mm), 7 Leads | - | - | - | 7-PDIP | - | DCV010515 | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 15V | - | -40°C ~ 85°C | - | 0.76 L x 0.26 W x 0.21 H (19.2mm x 6.6mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.5 kV | 5.5V | - | 4.5V | 33mA, 33mA | - | - | - | - | -15V | - | - | - | - | - | - | - | - | ||
![]() DCP020515DP Burr Brown | 41 | - | - | - | - | - | 14 | - | - | 2 - 18 | - | - | IP20 | Built-in device fixed built-in technique | - | - | - | 0 | 0 | 400 - 1000 | - | - | - | 1000 | - | - | Rocker lever | Screw connection | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 kHz | - | - | 2 | - | - | - | - | 15 V | - | - | 66 mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCP021515U Burr Brown | In Stock | - | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width), 12 Leads | - | - | - | 12-SOP | - | - | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 15V | - | -40°C ~ 85°C | DCP02 (2W) | 0.71 L x 0.30 W x 0.10 H (18.1mm x 7.6mm x 2.7mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 2 W | - | - | - | - | - | - | - | - | 1 | - | 88% | 1 kV | 16.5V | - | 13.5V | 133mA | - | - | - | - | - | - | - | - | - | OTP | - | - | - | ||
![]() DCV012415DP Burr Brown | In Stock | - | - | Through Hole | 14-DIP Module (0.300, 7.62mm), 7 Leads | - | - | - | 7-PDIP | - | DCV012415 | - | - | - | Burr Brown | - | - | - | - | - | Bulk | - | Active | - | Compliant | - | - | - | - | 15V | - | -40°C ~ 85°C | DCV01 (1W) | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 2 | - | 76% | 1.5 kV | 26.4V | - | 21.6V | 33mA, 33mA | - | - | - | Enable, Active High | -15V | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCP010512BP-U Burr Brown | 3 | - | - | Surface Mount | 14-SMD Module, 7 Leads | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 12V | - | -40°C ~ 100°C | * | 0.78 L x 0.33 W x 0.21 H (19.7mm x 8.3mm x 5.3mm) | - | - | Isolated Module | - | - | ITE (Commercial) | 1 W | - | - | - | - | - | - | - | - | 1 | - | 85% | 1 kV | 5.5V | - | 4.5V | 83mA | - | - | - | Enable, Active High | - | - | - | - | - | OTP, SCP | - | - | - | ||
![]() DCP010505DBP-U Burr Brown | 12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DCP020503U Burr Brown | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |