- Resistance
- Power Rating
- Tolerance
- Temperature Coefficient
- Height
- Series
- Packaging
- Features
- Length
- Termination
- RoHS
- Width
Attribute column
Manufacturer
Caddock Electronics Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Voltage Rated | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Working Voltage | Size Code | Rated Temperature | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD2015FC-0.010-1% Caddock Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | 1% | e2 | yes | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 10mOhm | Tin/Silver (Sn/Ag) | 150°C | -55°C | - | PRECISION | 1W | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 5038 | 1W | 2015 | - | - | - | 70°C | 1.69mm | 5.08mm | 1.6mm | Non-RoHS Compliant | ||
![]() MP725-.15-1% Caddock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | 200 V | Bulk | - | 1 % | - | - | - | SMD/SMT | - | 80 ppm/°C | 150 mΩ | - | 150 °C | 25 °C | - | - | 25 W | - | - | - | - | - | - | - | - | - | - | - | - | 8.26 mm | 8.13 mm | 2.79 mm | - | ||
![]() MP820 Caddock | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | Caddock Electronics Inc | MP820 | - | - | - | - | 175 °C | -55 °C | , | RECTANGULAR PACKAGE | Active | - | 5.71 | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | NON INDUCTIVE | - | TUBE | - | - | FIXED RESISTOR | compliant | - | 20 W | - | - | 300 V | - | 25 °C | - | - | - | - | ||
![]() MP725-0.33-1% Caddock Electronics, Inc. | In Stock | - | - | DPAK | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | 1% | e3 | yes | 2 | SMD/SMT | EAR99 | 200 ppm/°C | 330mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | 25°C | Thick Film | - | 25W | TR | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | 3332 | - | 8.26mm | 8.13mm | 2.79mm | Non-RoHS Compliant | ||
![]() SR20-0.05-1% Caddock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | Power resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP915-25-1% Caddock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | 25 Ω | - | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SR20-0.01-1% Caddock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | Power resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP9100-0.05-1% Caddock | In Stock | - | - | TO-247 | - | - | - | - | - | - | - | +175°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | MP9100 | ±1% | - | - | - | - | - | 0 → +200ppm/°C | 50mΩ | - | - | - | - | - | 100W | - | Power Film | - | - | - | - | - | - | 10.16mm | - | - | - | - | - | - | - | ||
![]() SR10-1.0-1% Caddock | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 1 % | - | - | - | - | - | -50 ppm/°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CC2015FC-0.030-5% Caddock Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | 5% | e1 | yes | 2 | SMD/SMT | EAR99 | 0300 ppm/°C | 30mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | PRECISION | - | TR, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 5038 | 1W | 2015 | - | - | - | 70°C | 690μm | 5.08mm | 3.81mm | Non-RoHS Compliant | ||
![]() MP725-47.0-1% Caddock Electronics, Inc. | In Stock | - | - | TO-263-3 | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | 25W | - | - | 200V | - | Tape & Reel (TR) | - | 1% | e3 | yes | 2 | SMD/SMT | EAR99 | 80 ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | 25°C | Thick Film | - | 25W | TR | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 3.048mm | 8.255mm | 2.79mm | RoHS Compliant | ||
![]() MP725-0.025-5% Caddock Electronics, Inc. | In Stock | - | - | DPAK | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | - | 5% | e3 | yes | 2 | SMD/SMT | EAR99 | 300 ppm/°C | 25mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | 25°C | Thick Film | - | 25W | TR | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | 3332 | - | 8.26mm | 8.13mm | 2.79mm | Non-RoHS Compliant | ||
![]() MG660-10.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | Bulk | - | - | - | - | - | - | - | 80 ppm/°C | 10MOhm | - | 105°C | -15°C | Thick Film | - | 600mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | Non-RoHS Compliant | ||
![]() MP725-10-1% Caddock Electronics, Inc. | In Stock | - | Datasheet | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | - | 1% | - | - | - | SMD/SMT | - | 80 ppm/°C | 10Ohm | - | 150°C | 25°C | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | 8.26mm | 8.13mm | 2.79mm | RoHS Compliant | ||
![]() CC2520FC-0.25-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | 6450 | - | 2520 | - | - | - | - | 810μm | 6.35mm | 5.08mm | Non-RoHS Compliant | ||
![]() CC2520FC-2.00-1% Caddock Electronics, Inc. | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1% | e1 | yes | 2 | SMD/SMT | EAR99 | 80 ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | PRECISION | - | TR, 7 Inch | - | Rectangular | FIXED RESISTOR | - | 6450 | 1.5W | 2520 | - | - | - | 70°C | 810μm | 6.35mm | 5.08mm | Non-RoHS Compliant | ||
![]() CC2520FC-1.5-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MP725-47-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |