- Temperature Coefficient
- Tolerance
- Additional Feature
- Construction
- JESD-609 Code
- Pbfree Code
- Resistor Type
- Terminal Finish
- Terminal Shape
- Number of Elements
- Number of Functions
- ECCN Code
Attribute column
Manufacturer
Caddock Electronics Resistor Networks, Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | Power Rating | Packing Method | Number of Functions | Depth | Construction | Resistor Type | Lead Length | Working Voltage | Rated Temperature | Number of Resistors | Circuit Type | Power Per Element | Element Power Dissipation | Resistor-Ratio-Drift | Network Type | First Element Resistance | Resistor Matching Ratio | Second/Last Element Resistance | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MDCHVD5-A20M Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() USVD2-A10M-010-02 Caddock Electronics Inc. | 23 | - | - | 11 Weeks | Through Hole | Through Hole | 4-SIP Variation | - | WIRE | - | 4 | - | 1 | -40°C~85°C | Bulk | 2004 | USVD | 1.500Lx0.155W 38.10mmx3.94mm | ±0.1% | e3 | yes | Active | Not Applicable | 4 | - | EAR99 | ±10ppm/°C | 10kOhm 9.99MOhm | Matte Tin (Sn) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 2 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 2 | Voltage Divider | 100mW | - | ±2ppm/°C | Isolated | 9990000Ohm | ±0.01% | 10000Ohm | 13.208mm | 0.520 13.21mm | - | - | - | ROHS3 Compliant | ||
![]() HVD5-A20M-050-05 Caddock Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 15-SIP, 6 Leads | - | WIRE | - | 6 | - | 2 | -40°C~85°C | Bulk | 2004 | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | SIP | - | ±30ppm/°C | 20kOhm 19.98MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | - | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | - | ±0.05% | - | 15.494mm | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() HVD5-B20M-050-05 Caddock Electronics Inc. | 24 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | 15-SIP, 6 Leads | - | WIRE | - | 6 | - | 2 | -40°C~85°C | Bulk | 2004 | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | SIP | EAR99 | ±30ppm/°C | 20MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | - | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | - | ±0.05% | - | 15.494mm | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() 1776-C6815 Caddock Electronics Inc. | 55486 |
| - | 11 Weeks | Through Hole | Through Hole | 10-SIP, 6 Leads | - | FLAT | - | 6 | - | 5 | -40°C~85°C | Bulk | 2010 | 1776 | 1.000Lx0.110W 25.40mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | SIP | EAR99 | ±30ppm/°C | 1kOhm 9kOhm 90kOhm 900kOhm 9MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1200V | - | 5 | Decade Resistor | 62.5mW | - | ±5ppm/°C | - | - | ±0.05% | - | 13.97mm | 0.550 13.97mm | - | - | - | ROHS3 Compliant | ||
![]() 1776-C681 Caddock Electronics Inc. | 55486 |
| - | 11 Weeks | Through Hole | Through Hole | 10-SIP, 6 Leads | - | FLAT | - | 6 | - | 5 | -40°C~85°C | Bulk | 2010 | 1776 | 1.000Lx0.110W 25.40mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | SIP | EAR99 | ±30ppm/°C | 1kOhm 9kOhm 90kOhm 900kOhm 9MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1200V | - | 5 | Decade Resistor | 62.5mW | - | ±10ppm/°C | - | - | ±0.05% | - | 13.97mm | 0.550 13.97mm | - | - | - | ROHS3 Compliant | ||
![]() USVD2-B10M-010-02 Caddock Electronics Inc. | 24 |
| - | 11 Weeks | Through Hole | Through Hole | 4-SIP Variation | - | WIRE | - | 4 | - | 1 | -40°C~85°C | Bulk | 2004 | USVD | 1.500Lx0.155W 38.10mmx3.94mm | ±0.1% | e3 | yes | Active | Not Applicable | 4 | - | EAR99 | ±10ppm/°C | 100kOhm 9.9MOhm | Matte Tin (Sn) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 2 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | - | - | 2 | Voltage Divider | 100mW | - | ±2ppm/°C | Isolated | 9900000Ohm | ±0.01% | 100000Ohm | 13.208mm | 0.520 13.21mm | - | - | - | ROHS3 Compliant | ||
![]() HVD5-B10M-050-05 Caddock Electronics Inc. | 2000 |
| - | 11 Weeks | Through Hole | Through Hole | 15-SIP, 6 Leads | - | WIRE | - | 6 | - | 2 | -40°C~85°C | Bulk | 2004 | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | - | EAR99 | ±30ppm/°C | 100kOhm 9.9MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1500V | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | 9900000Ohm | ±0.05% | 100000Ohm | 15.494mm | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() HVD5-A10M-050-05 Caddock Electronics Inc. | 41 |
| - | 11 Weeks | Through Hole | Through Hole | 15-SIP, 6 Leads | - | WIRE | - | 6 | - | 2 | -40°C~85°C | Bulk | 2004 | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | - | EAR99 | ±30ppm/°C | 10kOhm 9.99MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1500V | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | 9990000Ohm | ±0.05% | 10000Ohm | 15.494mm | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() 1776-C68 Caddock Electronics Inc. | 55486 |
| - | 11 Weeks | Through Hole | Through Hole | 10-SIP, 6 Leads | - | FLAT | - | 6 | - | 5 | -40°C~85°C | Bulk | 2010 | 1776 | 1.000Lx0.110W 25.40mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | SIP | EAR99 | ±30ppm/°C | 1kOhm 9kOhm 90kOhm 900kOhm 9MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1200V | - | 5 | Decade Resistor | 62.5mW | - | ±10ppm/°C | - | - | - | - | 13.97mm | 0.550 13.97mm | - | - | - | ROHS3 Compliant | ||
![]() CC2520FC-10.0-1% Caddock Electronics, Inc. | 3052067 |
| - | - | - | - | 2520 | YES | ONE SURFACE | SURFACE MOUNT | - | Ceramic, Silver, Tin | - | - | - | - | - | - | 1% | e1 | yes | - | - | 2 | Solder | - | 80 ppm/°C | 10Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 150°C | -55°C | - | PRECISION | 1.5W | TR, 7 Inch | - | 5.08mm | Rectangular | FIXED RESISTOR | - | - | 70°C | - | - | - | - | - | - | - | - | - | 1.04mm | - | 6.35mm | 1.6mm | 1.04mm | RoHS Compliant | ||
![]() 1776-C4815 Caddock Electronics Inc. | 23 |
| - | 11 Weeks | Through Hole | Through Hole | 12-SIP, 7 Leads | - | FLAT | - | 7 | - | 5 | -40°C~85°C | Bulk | 2010 | 1776 | 1.200Lx0.110W 30.48mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 7 | - | EAR99 | ±30ppm/°C | 1kOhm 10kOhm 101kOhm 1MOhm 10MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1200V | - | 5 | Decade Resistor | 62.5mW | - | ±5ppm/°C | SPECIAL | 10000000Ohm | ±0.05% | 1000.1Ohm | 13.97mm | 0.550 13.97mm | - | - | - | ROHS3 Compliant | ||
![]() 1776-C48 Caddock Electronics Inc. | 55486 |
| - | 11 Weeks | Through Hole | Through Hole | 12-SIP, 7 Leads | - | FLAT | - | 7 | - | 5 | -40°C~85°C | Bulk | 2010 | 1776 | 1.200Lx0.110W 30.48mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 7 | - | EAR99 | ±30ppm/°C | 1kOhm 10kOhm 101kOhm 1MOhm 10MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 1200V | - | 5 | Decade Resistor | 62.5mW | - | ±10ppm/°C | SPECIAL | 10000000Ohm | - | 1000.1Ohm | 13.97mm | 0.550 13.97mm | - | - | - | ROHS3 Compliant | ||
![]() HVD5-A50M-050-05 Caddock Electronics Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | 15-SIP, 6 Leads | NO | WIRE | - | 6 | - | 2 | -40°C~85°C | - | - | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | - | EAR99 | ±30ppm/°C | 50kOhm 49.95MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 5000V | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | 49950000Ohm | ±0.05% | 50000Ohm | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() T912-B10K-100-10 Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | SIP | - | FLAT | - | 4 | - | 1 | - | Bulk | - | - | - | 0.1% | e2 | yes | - | - | 4 | - | EAR99 | 10 ppm/°C | - | Tin/Silver (Sn/Ag) | - | - | - | PRECISION, RATED AC VOLTAGE: 30V | - | - | 2 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 30V | - | 2 | Isolated | 100mW | 0.1W | - | - | 10000Ohm | - | 90000Ohm | 12.7mm | - | 12.7mm | 2.413mm | - | Non-RoHS Compliant | ||
![]() HVD5-B50M-050-05 Caddock Electronics Inc. | In Stock | - | - | 10 Weeks | - | Through Hole | 15-SIP, 6 Leads | NO | WIRE | - | 6 | - | 2 | -40°C~85°C | - | - | HVD | 1.500Lx0.110W 38.10mmx2.79mm | ±0.1% | e2 | yes | Active | Not Applicable | 6 | - | EAR99 | ±30ppm/°C | 500kOhm 49.5MOhm | Tin/Silver (Sn/Ag) | - | - | Voltage Divider (TCR Matched) | ULTRA PRECISION | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | 3.81mm | 5000V | - | 2 | Voltage Divider | 31mW | - | ±5ppm/°C | - | 49500000Ohm | ±0.05% | 500000Ohm | - | 0.610 15.50mm | - | - | - | ROHS3 Compliant | ||
![]() 1776-1 Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | WIRE | - | 5 | - | 4 | - | - | - | - | - | 0.25% | e3 | yes | - | - | 5 | - | EAR99 | 10 ppm/°C | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 70°C | 0°C | - | PRECISION, RATED AC VOLTAGE: 1200V | - | - | 1 | - | Rectangular | ARRAY/NETWORK RESISTOR | - | 1200V | - | 4 | Decade Resistor | 62.5mW | - | - | DIVIDER | 9000000Ohm | - | 10000Ohm | 19.558mm | - | 43.18mm | 2.286mm | - | RoHS Compliant |