- Construction
- ECCN Code
- Ihs Manufacturer
- JESD-609 Code
- Lead Length
- Mounting Feature
- Number of Terminals
- Operating Temperature-Max
- Package Length
- Package Style
- Part Life Cycle Code
- Rated Power Dissipation (P)
Attribute column
Manufacturer
Caddock Electronics Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Rohs Code | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Additional Feature | HTS Code | Packing Method | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP825-0.10-1010% Caddock Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP820-15.0-5% Caddock Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | 175 °C | -55 °C | TO-220 | - | 14.73 mm | 10.16 mm | RECTANGULAR PACKAGE | Radial | 4.45 mm | Active | - | 5% | e3 | - | EAR99 | -20,50 ppm/°C | 15 Ω | Matte Tin (Sn) | FREE AIR POWER : 2.25W | - | TUBE | Rectangular | FIXED RESISTOR | compliant | 20 W | 13.72 mm | 300 V | 5.08 mm | 0.81 mm | 25 °C | ||
![]() MP850-25.0-5% Caddock Electronics Inc | In Stock | - | Datasheet | NO | FLAT | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | 150 °C | -55 °C | - | - | 16.26 mm | 10.41 mm | - | Radial | 3.18 mm | Active | Yes | 5% | e3 | Yes | EAR99 | -20,50 ppm/°C | 25 Ω | MATTE TIN OVER NICKEL | FREE AIR POWER : 2.25W | 8533.29.00.00 | TUBE | Rectangular | FIXED RESISTOR | compliant | 50 W | 12.7 mm | 300 V | 5.08 mm | - | 25 °C | ||
![]() MS221-383K-1% Caddock Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | 275 °C | - | AXIAL LEADED | 4.19 mm | - | 14.61 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | 1% | e4 | Yes | EAR99 | 50 ppm/°C | 383000 Ω | GOLD OVER NICKEL | NON-INDUCTIVE | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | 3 W | 38.1 mm | 1000 V | - | 0.81 mm | 25 °C | ||
![]() MS244-500K-1% Caddock Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | 275 °C | - | AXIAL LEADED | 5.84 mm | - | 24.13 mm | TUBULAR PACKAGE | Axial | - | Active | - | 1% | e4 | - | EAR99 | 50 ppm/°C | 500000 Ω | Gold (Au) - with Nickel (Ni) barrier | - | - | - | Tubular | FIXED RESISTOR | compliant | 4 W | 38.1 mm | 2000 V | - | 1.02 mm | 25 °C | ||
![]() MS223-499K-1% Caddock Electronics Inc | In Stock | - | Datasheet | NO | WIRE | THROUGH HOLE MOUNT | 2 | CADDOCK ELECTRONICS INC | 275 °C | - | AXIAL LEADED | 5.84 mm | - | 12.19 mm | TUBULAR PACKAGE | Axial | - | Active | Yes | 1% | e4 | Yes | EAR99 | 50 ppm/°C | 499000 Ω | GOLD OVER NICKEL | NON-INDUCTIVE | 8533.21.00.90 | - | Tubular | FIXED RESISTOR | compliant | 3 W | 38.1 mm | 800 V | - | 1.02 mm | 25 °C | ||
![]() MP821-2.26-1% Caddock Electronics Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |