- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USF340-200K-0.01%-5PPM Caddock Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Radial | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 0.750Lx0.075W 19.05mmx1.91mm | ±0.01% | - | - | Active | Not Applicable | 2 | - | - | ±5ppm/°C | 200kOhms | - | - | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.395 10.04mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP2060-20.0-1% Caddock Electronics Inc. | 30 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 20Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 60W | 250V | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MP930-0.10-1% Caddock Electronics Inc. | 13482 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | 100mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | 16.3mm | 0.650 16.52mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP825-75.0-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | - | TO-126-2 | - | - | - | TO-126 | - | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | -20/ +50ppm/°C | 75Ohms | - | - | - | Thick Film | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP925-33.0K-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | 500V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 33kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 25W | - | 25W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP915-1.00-1% Caddock Electronics Inc. | 2 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | - | 200V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | 200V | 15W | 2.79mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 11.4mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP9100-0.33-1% Caddock Electronics Inc. | 29 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | - | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | - | 0/ +200ppm/°C | 330mOhm | MATTE TIN OVER NICKEL | - | - | Thick Film | - | - | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | - | 10.16mm | 14.48mm | - | - | 1.52 mm | - | - | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SR10-0.10-1% Caddock Electronics Inc. | 56 | - | Datasheet | 11 Weeks | - | SR10 | NO | FLAT | THROUGH HOLE MOUNT | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.365Lx0.090W 9.27mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | -50/ +100ppm/°C | 100mOhm | - | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | 1W | - | 1W | 2.29mm | Rectangular | FIXED RESISTOR | 1W | 2.54mm | 3.17mm | - | - | - | 3709 | - | Current Sense, Moisture Resistant, Non-Inductive | 9.779mm | 0.385 9.78mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SR20-0.050-1% Caddock Electronics Inc. | 639 |
| - | 11 Weeks | Through Hole | SR20 | - | FLAT | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.565Lx0.090W 14.35mmx2.29mm | ±1% | e3 | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +150ppm/°C | 50mOhm | Matte Tin (Sn) | - | - | Metal Element | - | - | 2W | - | 2W | 2.29mm | Rectangular | FIXED RESISTOR | 2W | 2.54mm | 3.17mm | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 10.541mm | 0.415 10.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() USF371-20.0M-0.1%-5PPM Caddock Electronics Inc. | 22 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | Radial | - | ±5ppm/°C | 20MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | 750mW | - | 750mW | 1.91mm | - | - | - | 34.29mm | - | - | - | 810 μm | - | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP930-0.050-1% Caddock Electronics Inc. | 10000 | - | - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP9100-1.00-1% Caddock Electronics Inc. | 1000 |
| Datasheet | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | 4.95mm | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | - | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP9100-8.00-1% Caddock Electronics Inc. | 92 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | 4.95mm | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | 812.8 μm | Moisture Resistant, Non-Inductive | 24.51mm | 0.825 20.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() USF371-25.0M-0.1%-5PPM Caddock Electronics Inc. | 77 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | Solder | - | ±5ppm/°C | 25MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | 750mW | - | 750mW | 1.91mm | - | - | - | 34.29mm | - | - | - | 810 μm | - | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP930-0.025-5% Caddock Electronics Inc. | 5 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +300ppm/°C | 25mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | - | 30W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP825-0.20-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | - | TO-126-2 | NO | FLAT | THROUGH HOLE MOUNT | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | 0/ +200ppm/°C | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 25W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | 11.43mm | 300V | 5.08mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP930-250-1% Caddock Electronics Inc. | 102 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | -55°C~150°C | Tube | 2004 | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 250Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 30W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | - | - | - | Moisture Resistant, Non-Inductive | - | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SR20-0.020-1% Caddock Electronics Inc. | 334 |
| Datasheet | 11 Weeks | Through Hole | SR20 | - | FLAT | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.565Lx0.090W 14.35mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +200ppm/°C | 20mOhm | - | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | 2W | - | 2W | 2.29mm | Rectangular | FIXED RESISTOR | 2W | 2.54mm | 3.17mm | - | - | - | 5609 | - | Current Sense, Moisture Resistant, Non-Inductive | 10.541mm | 0.415 10.54mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP2060-0.50-1% Caddock Electronics Inc. | 30 |
| Datasheet | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 60W | 250V | 60W | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 890 μm | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 16.51mm | 0.650 16.52mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP850-75.0-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +50ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | 50W | 300V | 50W | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | 16.26mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | - |