- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP820-25.0-1% Caddock Electronics Inc. | 31 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | 300V | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +50ppm/°C | 25Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | 300V | 20W | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 13.7mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MP930-75.0-1% Caddock Electronics Inc. | 835 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.3mm | 0.650 16.52mm | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP930-0.030-5% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | - | yes | Active | Not Applicable | 2 | Radial | - | 0/ +300ppm/°C | 30mOhm | - | Thick Film | - | - | 30W | - | 30W | - | - | - | - | 5.08mm | - | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP820-50.0-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 300V | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +50ppm/°C | 50Ohm | Matte Tin (Sn) | Thick Film | - | - | 20W | 300V | 20W | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 13.7mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MP915-30.0-1% Caddock Electronics Inc. | 628 | - | - | 9 Weeks | - | TO-126-2 | NO | FLAT | THROUGH HOLE MOUNT | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 30Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 15W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | 11.43mm | - | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.450 11.44mm | - | - | ROHS3 Compliant | - | ||
![]() MP9100-75.0-1% Caddock Electronics Inc. | 203 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 75Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | 4.95mm | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 20.7mm | 0.825 20.96mm | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP915-8.00-1% Caddock Electronics Inc. | 112 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | 200V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | - | 15W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | ROHS3 Compliant | - | ||
![]() MP925-40.0K-1% Caddock Electronics Inc. | 87 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | 500V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 40kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 25W | - | 25W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP925-7.50K-1% Caddock Electronics Inc. | 5 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | -20/ +80ppm/°C | 7.5kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 25W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP9100-56.0-1% Caddock Electronics Inc. | 1197 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 56Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.48mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 20.7mm | 0.825 20.96mm | - | - | ROHS3 Compliant | - | ||
![]() USF340-20.0M-0.1%-5PPM Caddock Electronics Inc. | 22 |
| Datasheet | 11 Weeks | - | Radial | - | - | - | - | -40°C~85°C | Bulk | - | USF | 0.750Lx0.075W 19.05mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±5ppm/°C | 20MOhms | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.395 10.04mm | - | - | ROHS3 Compliant | - | ||
![]() MP915-0.30-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | 200V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | - | 15W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | ROHS3 Compliant | - | ||
![]() SR20-0.20-1% Caddock Electronics Inc. | 586 |
| - | 11 Weeks | Through Hole | SR20 | - | FLAT | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.565Lx0.090W 14.35mmx2.29mm | ±1% | e3 | yes | Active | Not Applicable | 4 | Radial | EAR99 | -50/ +100ppm/°C | 200mOhm | Matte Tin (Sn) | Metal Element | - | NON-INDUCTIVE, PRECISION | 2W | - | 2W | 2.29mm | Rectangular | FIXED RESISTOR | 2W | 2.54mm | 3.17mm | - | - | - | 5609 | Current Sense, Moisture Resistant, Non-Inductive | 10.541mm | 0.415 10.54mm | - | - | ROHS3 Compliant | - | ||
![]() MP930-300-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | -55°C~150°C | Tube | 2004 | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 300Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 30W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP925-47.0K-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | 500V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 47kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 25W | - | 25W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP930-47.0-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 47Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | ROHS3 Compliant | - | ||
![]() MP930-500-1% Caddock Electronics Inc. | 18 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | -55°C~150°C | Tube | 2004 | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | -20/ +80ppm/°C | 500Ohm | MATTE TIN OVER NICKEL | Thick Film | - | NON-INDUCTIVE, POWER DISSIPATED USING HEAT SINK: 30W | 30W | 250V | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.650 16.52mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MP9100-0.50-1% Caddock Electronics Inc. | 87 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | - | -20/ +80ppm/°C | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | 4.95mm | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP821-0.10-1% Caddock Electronics Inc. | 1860 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | WIRE | - | 300V | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial, Solder | EAR99 | 0/ +200ppm/°C | 100mOhm | Matte Tin (Sn) | Thick Film | - | - | 20W | 300V | 20W | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 13.7mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MP9100-0.20-1% Caddock Electronics Inc. | 30 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | 4.95mm | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | 254μm | - | ROHS3 Compliant | Lead Free |