- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP9100-15.0-1% Caddock Electronics Inc. | 379 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.48mm | - | - | 810 μm | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP825-25.0-1% Caddock Electronics Inc. | 20 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | - | - | - | TO-126 | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | - | - | Active | Not Applicable | 2 | Radial | - | -20/ +50ppm/°C | 25Ohm | - | 150°C | -55°C | Thick Film | 25W | - | 25W | - | - | - | - | - | - | 5.08mm | - | - | - | 580 μm | Moisture Resistant, Non-Inductive | 11.18mm | 0.550 13.97mm | 8.12mm | 2.79mm | - | - | ROHS3 Compliant | - | ||
![]() MP925-68.0K-1% Caddock Electronics Inc. | 63 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | 500V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | - | yes | Active | Not Applicable | 2 | Radial | - | -20/ +80ppm/°C | 68kOhm | - | - | - | Thick Film | - | - | 25W | - | 25W | - | - | - | - | 5.08mm | - | - | - | 760 μm | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP915-4.00-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | - | TO-126-2 | - | - | - | - | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | - | yes | Active | Not Applicable | 2 | - | - | -20/ +80ppm/°C | 4Ohm | - | - | - | Thick Film | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP820-100-1% Caddock Electronics Inc. | 10 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tube | 2004 | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | -20/ +50ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 300V | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 5.08mm | 0.81 mm | Moisture Resistant, Non-Inductive | - | 0.590 14.99mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MP930-8.00-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | - | yes | Active | Not Applicable | 2 | Radial | - | -20/ +80ppm/°C | 8Ohm | - | - | - | Thick Film | - | - | 30W | - | 30W | - | - | - | - | 5.08mm | - | - | - | 760 μm | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP821-0.020-1% Caddock Electronics Inc. | 207 |
| - | 9 Weeks | - | TO-220-2 Full Pack | - | - | - | 2 | TO-220 | 300V | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | - | - | Active | Not Applicable | 2 | Radial | - | 0/ +300ppm/°C | 20mOhms | - | 175°C | -55°C | Thick Film | 20W | - | 20W | 300V | 20W | 4.45mm | - | - | - | 5.08mm | 13.7mm | - | - | 810 μm | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | 10.16mm | 4.45mm | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MP820-10.0K-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +50ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 300V | 5.08mm | 0.81 mm | Moisture Resistant, Non-Inductive | - | 0.590 14.99mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MP9100-12.0-1% Caddock Electronics Inc. | 5 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | 100W | - | Rectangular | FIXED RESISTOR | 3.5W | 10.16mm | 14.48mm | - | - | 810 μm | Moisture Resistant, Non-Inductive | 20.955mm | 0.825 20.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() USF340-20.0M-0.01%-5PPM Caddock Electronics Inc. | 14 |
| - | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 0.750Lx0.075W 19.05mmx1.91mm | ±0.01% | - | - | Active | Not Applicable | 2 | Solder | - | ±5ppm/°C | 20MOhms | - | 85°C | -40°C | Thick Film | 0.333W 1/3W | - | 330mW | - | 333mW | 1.91mm | - | - | - | 15.24mm | - | - | - | 810 μm | - | 10.033mm | 0.395 10.04mm | 19.05mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP825-0.50-1% Caddock Electronics Inc. | 72 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | - | - | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 500mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 25W | - | - | - | Rectangular | FIXED RESISTOR | - | 5.08mm | 11.43mm | - | - | 580 μm | Moisture Resistant, Non-Inductive | 11.18mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP915-25.0-1% Caddock Electronics Inc. | 167 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | - | - | 200V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 25Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | 200V | 15W | 2.79mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 11.4mm | - | - | 640 μm | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() USF370-9.90M-0.01%-5PPM Caddock Electronics Inc. | 29 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 1.4kV | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.01% | - | - | Active | Not Applicable | 2 | Radial | - | ±5ppm/°C | 9.9MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | 750mW | - | 750mW | 1.91mm | - | - | - | 34.29mm | - | - | - | 810 μm | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP915-0.75-1% Caddock Electronics Inc. | 13 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | - | - | 200V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 750mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | - | 15W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | - | - | 640 μm | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP9100-50.0-1% Caddock Electronics Inc. | 10 |
| - | 9 Weeks | - | TO-247-2 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 50Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | 100W | - | - | - | Rectangular | FIXED RESISTOR | 3.5W | - | 14.48mm | - | 10.16mm | - | Moisture Resistant, Non-Inductive | - | 0.825 20.96mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() USF340-5.00M-0.01%-5PPM Caddock Electronics Inc. | 127 |
| - | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 0.750Lx0.075W 19.05mmx1.91mm | ±0.01% | - | - | Active | Not Applicable | 2 | Radial | - | ±5ppm/°C | 5MOhms | - | 85°C | -40°C | Thick Film | 0.333W 1/3W | - | 330mW | - | 333mW | 1.91mm | - | - | - | 15.24mm | - | - | - | 810 μm | - | 10.033mm | 0.395 10.04mm | 19.05mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP825-0.020-5% Caddock Electronics Inc. | 29 |
| - | 9 Weeks | Through Hole | TO-126-2 | - | FLAT | - | - | - | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±5% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +300ppm/°C | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 25W | - | - | - | Rectangular | FIXED RESISTOR | - | 5.08mm | 11.43mm | - | - | 580 μm | Moisture Resistant, Non-Inductive | 11.18mm | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP825-5.00K-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | - | TO-126-2 | - | - | - | - | TO-126 | - | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | -20/ +50ppm/°C | 5kOhms | - | - | - | Thick Film | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP825-2.00K-1% Caddock Electronics Inc. | 22 |
| - | 9 Weeks | - | TO-126-2 | - | - | - | - | TO-126 | - | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | -20/ +50ppm/°C | 2kOhms | - | - | - | Thick Film | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.550 13.97mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP925-82.0K-1% Caddock Electronics Inc. | 34 |
| - | - | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Discontinued | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 82kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 25W | - | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 500V | 5.08mm | - | Moisture Resistant, Non-Inductive | - | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - |