- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Isolated | Maximum Operating Temperature | Maximum Temperature | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | RoHS | Standards Met | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Capacitance | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Termination Style | Number of Outputs | Lead Pitch | Efficiency | Output Voltage | Lead Length | Lead Spacing | Lead Diameter | Output Current | Isolation Voltage | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP2060-0.020-1% Caddock Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | TO-220-2 Full Pack | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~150°C | Tube | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | - | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 4.2mF | 60W | 75V | 60W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | - | 5.08mm | - | - | 12.7mm | - | 890 μm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | Lead Free | ||
![]() MP2060-0.050-1% Caddock Electronics Inc. | In Stock | - | - | 9 Weeks | Through Hole | - | TO-220-2 Full Pack | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~150°C | Tube | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +100ppm/°C | - | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 60W | 250V | 60W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | - | 5.08mm | - | - | 12.7mm | - | 890 μm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 16.51mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | Lead Free | ||
![]() MP820-2.00K-1% Caddock Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | - | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~175°C | Tube | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +50ppm/°C | - | 2kOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | 20W | 300V | 20W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | - | 5.08mm | - | - | 13.7mm | - | 810 μm | - | - | - | Moisture Resistant, Non-Inductive | - | 14.73mm | 0.590 14.99mm | - | - | 4.44mm | - | ROHS3 Compliant | Contains Lead | ||
![]() USF370-2.00M-0.1%-5PPM Caddock Electronics Inc. | In Stock | - | Datasheet | 11 Weeks | Through Hole | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | Solder | - | ±5ppm/°C | - | 2MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | - | 750mW | - | 750mW | - | 1.91mm | - | - | - | - | 34.29mm | - | - | - | - | 810 μm | - | - | - | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() MP915-0.033-5% Caddock Electronics Inc. | In Stock | - | - | 9 Weeks | Through Hole | - | TO-126-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~150°C | Tube | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±5% | e3 | yes | Active | Not Applicable | 2 | Radial | - | 0/ +300ppm/°C | - | 33mOhm | MATTE TIN OVER NICKEL | - | - | Thick Film | - | NON-INDUCTIVE, POWER DISSIPATED USING HEAT SINK: 15W | - | 15W | - | 15W | - | - | Rectangular | FIXED RESISTOR | - | - | 5.08mm | - | - | - | - | 760 μm | - | - | - | Moisture Resistant, Non-Inductive | - | 11.43mm | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP821-2.00-1% Caddock Electronics Inc. | In Stock | - | Datasheet | 9 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~175°C | Tube | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | - | 2Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | 20W | 300V | 20W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | - | 5.08mm | - | - | 13.7mm | - | 810 μm | - | - | - | Moisture Resistant, Non-Inductive | - | 14.99mm | 0.590 14.99mm | - | - | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MP925-50.0K-1% Caddock Electronics Inc. | In Stock | - | - | 9 Weeks | - | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tube | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | - | 50kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | - | 25W | 500V | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | 5.08mm | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MDC370-5MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC370-2MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC340-5MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC340-500KPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC370-9.9MBA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC370-9.99MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC340-500KBA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG815-1.50M-0.1 Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK132V82K Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC371-20MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC340-10KPA Caddock Electronics | In Stock | - | - | - | - | PCB Mount | - | - | - | - | - | 9 → 36 V dc | Yes | - | +77°C | - | -40°C | - | - | 60601-1 Approval, ANSI/AAMI ES60601-1, CE Mark, Class A and FCC part 18, Easier System Approval, EN55011, EN55022, EN60601-1, EN61000-4-2, EN61000-4-3, EN61000-4-4, EN61000-4-5, EN61000-4-6, IEC60601-1, MIL-STD-810F | - | - | - | - | PXC-M10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W | - | - | - | 10.2mm | - | - | - | 2 | - | 89% | ±12V dc | - | - | - | ±416mA | 5kV ac | - | - | - | - | - | 31.8mm | 20.3mm | - | - | - | - | ||
![]() MP850-2R--1% Caddock Electronics | In Stock | - | - | - | - | - | TO-220 | - | - | - | - | - | - | +150°C | - | -55°C | - | - | - | - | - | - | - | - | MP850 | - | ±1% | - | - | - | - | - | - | - | -20 → +80ppm/°C | - | 2Ω | - | - | - | - | - | - | - | 50W | - | - | Power Film | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK132-250-0.1%, Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | 1 | - | - | + 175 C | - | - 55 C | - | PCB Mount | Details | - | - | 400 V | - | Bulk | MK100 | - | 0.1 % | - | - | - | - | - | - | - | 50 PPM / C | Precision Resistor | 250 Ohms | - | - | - | - | - | - | - | 750 mW (3/4 W) | - | - | - | - | - | - | Radial | - | - | - | - | - | 2 mm | 0.64 mm | - | - | Power Resistors | - | - | 2.41 mm | - | 7.37 mm | 7.37 mm | - | - | - | - |