- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Features | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MS313-30.0M-5% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | 6kV | - | Bulk | - | - | - | 5% | - | - | - | - | - | Axial | - | 50 ppm/°C | 30MOhm | - | - | - | - | - | - | 12.5W | - | - | - | - | - | - | - | 1.02mm | - | - | - | - | - | - | - | 50.8mm | - | - | RoHS Compliant | ||
![]() MP820-220-5% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220 | - | 300V | - | Bulk | - | - | - | 5% | - | - | Active | - | - | Radial | - | 50 ppm/°C | 220Ohm | - | 175°C | -55°C | - | - | - | 20W | - | - | - | - | - | - | - | 5.08mm | - | 810 μm | - | - | - | 14.73mm | - | 10.16mm | 4.45mm | - | Non-RoHS Compliant | ||
![]() MK132V-500-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 50 ppm/°C | 500Ohm | - | 175°C | - | - | - | - | 750mW | 400V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK132V-100K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | Ceramic | - | - | - | Bulk | - | - | - | 1% | - | - | - | - | - | Radial | - | 50 ppm/°C | 100kOhm | - | 175°C | -55°C | Thick Film | - | - | 750mW | 400V | - | - | 2.41mm | - | - | - | 5.08mm | 38.1mm | 640 μm | - | 50.8 μm | - | 7.37mm | - | 7.37mm | 2.41mm | No SVHC | RoHS Compliant | ||
![]() MK132V-1.00M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | Ceramic | - | 400V | - | Bulk | - | - | - | 1% | - | - | - | - | - | Radial | - | 50 ppm/°C | 1MOhm | - | 175°C | -55°C | Thick Film | - | - | 750mW | 400V | - | - | 2.41mm | - | - | - | 5.08mm | 38.1mm | 640 μm | - | 50.8 μm | - | 7.37mm | - | 7.37mm | 2.41mm | No SVHC | Non-RoHS Compliant | ||
![]() MS151-3.16K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | WIRE | 300V | - | Bulk | - | - | - | 1% | e4 | yes | - | - | 2 | Axial | EAR99 | 50 ppm/°C | 3.16kOhm | Gold (Au) - with Nickel (Ni) barrier | 275°C | -15°C | - | - | - | 500mW | - | - | - | - | Tubular | FIXED RESISTOR | 0.5W | - | - | 640 μm | 125°C | - | - | - | - | 6.35mm | - | - | RoHS Compliant | ||
![]() MK632V-50.0M-1% Caddock Electronics, Inc. | In Stock | - | Datasheet | - | Through Hole | Ceramic | - | 400V | - | Bulk | - | - | - | 1% | - | - | - | - | - | Radial | - | 50 ppm/°C | 50MOhm | - | 175°C | -55°C | - | - | - | 750mW | 400V | - | - | 2.41mm | - | - | - | 5.08mm | 38.1mm | 640 μm | - | 50.8 μm | - | 7.37mm | - | 7.37mm | 2.41mm | - | Non-RoHS Compliant | ||
![]() MP915-120-1% Caddock Electronics Inc. | 14 |
| - | 9 Weeks | Through Hole | TO-126-2 | FLAT | 200V | -55°C~150°C | Tube | 2004 | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 120Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | - | - | 15W | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | 640 μm | - | - | Moisture Resistant, Non-Inductive | 11.43mm | 0.450 11.44mm | - | - | - | ROHS3 Compliant | ||
![]() MK732-50.0M-1% Caddock Electronics Inc. | 22 | - | - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±80ppm/°C | 50MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() MK232-2.00K-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 2kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() SR20-0.075-1% Caddock Electronics, Inc. | In Stock | - | Datasheet | - | Through Hole | Radial | FLAT | - | - | Bulk | - | - | - | 1% | - | yes | - | - | 4 | - | EAR99 | 100 ppm/°C | 75mOhm | - | 105°C | -15°C | - | - | - | 2W | - | - | - | 2.29mm | Rectangular | FIXED RESISTOR | 2W | 5.08mm | 3.17mm | - | 70°C | - | - | 10.16mm | - | 14.35mm | - | - | RoHS Compliant | ||
![]() MK232-1.00M-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 1MOhm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() MK232-10.0-1% Caddock Electronics Inc. | 13 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 10Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() TK233-2.00K-0.1%-10PPM Caddock Electronics Inc. | 20 |
| - | 15 Weeks | - | Radial | - | - | -40°C~150°C | - | - | TK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 2kOhm | - | - | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() TK233-1.00M-0.1%-10PPM Caddock Electronics Inc. | 20 |
| - | 15 Weeks | - | Radial | - | - | -40°C~150°C | - | - | TK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 1MOhm | - | - | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() MK232-200-1% Caddock Electronics Inc. | 13 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 200Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() TK733-2.00M-0.1%-10PPM Caddock Electronics Inc. | 22 |
| - | 15 Weeks | - | Radial | - | - | -40°C~150°C | - | - | TK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 2MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() MP825-12.0-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-126 | FLAT | 300V | - | Bulk | - | - | - | 1% | e3 | yes | - | - | 2 | Radial | EAR99 | 50 ppm/°C | 12Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | POWER DISSIPATED USING HEAT SINK: 25W | 25W | - | TUBE | - | - | Rectangular | FIXED RESISTOR | - | 5.08mm | - | 580 μm | 25°C | - | - | 11.18mm | - | 8.12mm | 2.79mm | - | RoHS Compliant | ||
![]() MK232-10.0K-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 10kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant | ||
![]() MK232-50.0K-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 50kOhm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 0.300 7.63mm | - | - | - | ROHS3 Compliant |