- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TK733-5.00M-0.1%-10PPM Caddock Electronics Inc. | 22 |
| - | 15 Weeks | - | Radial | - | - | - | - | - | - | -40°C~150°C | - | - | TK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 5MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() SR10-0.50-1% Caddock Electronics Inc. | 74 |
| - | - | Through Hole | SR10 | - | FLAT | - | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.365Lx0.090W 9.27mmx2.29mm | ±1% | - | yes | Discontinued | Not Applicable | 4 | Radial | EAR99 | -50/ +100ppm/°C | 500mOhm | - | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | - | 1W | - | - | 1W | 2.29mm | Rectangular | FIXED RESISTOR | - | 1W | 2.54mm | 3.17mm | - | - | 3709 | - | Current Sense, Moisture Resistant, Non-Inductive | - | 9.779mm | 0.385 9.78mm | - | - | ROHS3 Compliant | ||
![]() MK732-100M-1% Caddock Electronics Inc. | 14 |
| - | 11 Weeks | - | Radial | - | - | - | - | - | - | -40°C~150°C | - | - | MK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±80ppm/°C | 100MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() MK732-20.0M-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | - | - | - | - | -40°C~150°C | - | - | MK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±80ppm/°C | 20MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() MK232-5.00-1% Caddock Electronics Inc. | 22 |
| - | 11 Weeks | - | Radial | - | - | - | - | - | - | -40°C~150°C | - | - | MK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±50ppm/°C | 5Ohm | - | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() TK733-10.0M-0.1%-10PPM Caddock Electronics Inc. | 29 |
| - | 15 Weeks | - | Radial | - | - | - | - | - | - | -40°C~150°C | - | - | TK700 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 10MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() USF370-9.90M-0.1%-5PPM Caddock Electronics Inc. | 16 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | Solder | - | ±5ppm/°C | 9.9MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | - | 750mW | - | - | 750mW | 1.91mm | - | - | - | - | 34.29mm | - | - | 810 μm | - | - | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | ROHS3 Compliant | ||
![]() MS220-100K-1% Caddock Electronics, Inc. | 85 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 275°C | - | - | - | Bulk | 2004 | - | - | 1% | e4 | yes | - | - | 2 | - | EAR99 | 50 ppm/°C | 100000Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | 2W | - | 38.1mm | 1000V | 0.64 mm | - | 25°C | - | - | - | - | - | - | RoHS Compliant | ||
![]() MP9100-0.30-1% Caddock Electronics Inc. | 218 |
| - | 9 Weeks | Through Hole | TO-247-2 | - | FLAT | - | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | 300mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | - | 100W | - | - | 100W | - | Rectangular | FIXED RESISTOR | - | 3.5W | 10.16mm | 14.48mm | - | 810 μm | - | - | Moisture Resistant, Non-Inductive | - | 20.955mm | 0.825 20.96mm | - | - | ROHS3 Compliant | ||
![]() MS281-404K-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | Axial | - | - | - | - | 8W | - | - | Bulk | - | - | - | 1% | - | - | - | - | 2 | - | - | 50 ppm/°C | 404kOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.114mm | - | RoHS Compliant | ||
![]() SR20-0.30-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | FLAT | - | - | - | - | - | Bulk | - | - | - | 1% | - | yes | - | - | 4 | Radial | EAR99 | 100 ppm/°C | 300mOhm | - | 105°C | -15°C | - | - | - | - | 2W | - | - | - | - | Rectangular | FIXED RESISTOR | - | 2W | - | 3.18mm | - | - | - | 70°C | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MS260-680K-5% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() MPM20-2.00-1% Caddock Electronics Inc. | In Stock | - | - | 11 Weeks | - | TO-220-2 | - | - | - | - | - | - | - | - | - | - | 0.40Lx0.18W x 0.51 H 10.2mmx4.5mmx13.0mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | -20/ +80ppm/°C | 2Ohm | - | - | - | Thick Film | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | - | 0.590 14.99mm | - | - | Non-RoHS Compliant | ||
![]() MK132V-2.00M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | Radial | - | - | - | - | - | - | - | Bulk | - | - | - | 1% | - | - | - | - | - | - | - | 50 ppm/°C | 2MOhm | - | 175°C | -55°C | - | - | - | - | 750mW | 400V | - | - | - | - | - | - | - | 5.08mm | 38.1mm | - | 640 μm | - | - | - | - | 7.37mm | - | 7.37mm | 2.41mm | Non-RoHS Compliant | ||
![]() MG730-10.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | WIRE | - | - | - | 6kV | - | Bulk | - | - | - | 1% | e4 | yes | - | - | 2 | Axial | EAR99 | 80 ppm/°C | 10MOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -15°C | - | - | NON INDUCTIVE, PRECISION | 8533.21.00.90 | 3W | - | - | - | - | Tubular | FIXED RESISTOR | - | 3W | - | - | 6000V | 1.02 mm | - | - | - | - | - | - | 38.1mm | - | Non-RoHS Compliant | ||
![]() MP850-3.30-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220 | - | FLAT | - | - | - | 300V | - | Bulk | - | - | - | 1% | e3 | yes | - | - | 2 | Radial | EAR99 | 50 ppm/°C | 3.3Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | TUBE | - | 3.18mm | Rectangular | FIXED RESISTOR | - | 2.25W | 5.08mm | - | - | 640 μm | - | 25°C | - | - | 16.26mm | - | 10.41mm | 3.18mm | RoHS Compliant | ||
![]() MS210-45.0-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | WIRE | - | 275°C | - | - | - | Bulk | - | - | - | 1% | e4 | yes | - | - | 2 | Axial | EAR99 | 50 ppm/°C | 45Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | NON-INDUCTIVE, PRECISION | - | 1W | - | - | - | - | - | FIXED RESISTOR | - | 1W | 640μm | - | - | - | - | 25°C | - | - | - | - | 7.95mm | - | Non-RoHS Compliant | ||
![]() MS310-20.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 4.5kV | - | - | - | - | - | 1% | - | - | - | - | - | Axial | - | 50 ppm/°C | 20MOhm | - | - | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | 1.02mm | - | - | - | - | - | - | 8.89mm | - | - | 31.75mm | - | Non-RoHS Compliant | ||
![]() MG730-25.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | 6kV | - | Bulk | - | - | - | 1% | - | - | - | - | - | Axial | - | 80 ppm/°C | 25MOhm | - | 125°C | -15°C | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | - | - | - | - | - | 38.1mm | - | Non-RoHS Compliant | ||
![]() MS315-100-1% Caddock Electronics, Inc. | 12 |
| - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 275°C | - | - | - | - | - | - | - | 1% | e4 | yes | - | - | 2 | - | EAR99 | 50 ppm/°C | 100Ohm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | Tubular | FIXED RESISTOR | - | 15W | - | 38.1mm | - | 1.02 mm | - | 25°C | - | - | - | - | - | - | Non-RoHS Compliant |