- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Operating Temperature (Max.) | Power Dissipation (Max) | Voltage Rated | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Features | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP850-150-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220 | FLAT | - | - | - | 300V | - | Bulk | - | - | 1% | e3 | yes | - | - | 2 | Radial | EAR99 | 50 ppm/°C | 15Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | POWER DISSIPATED USING HEAT SINK: 50W | 50W | - | TUBE | 3.18mm | Rectangular | FIXED RESISTOR | 2.25W | 5.08mm | - | - | 640 μm | 25°C | - | - | 16.26mm | - | 10.41mm | 3.18mm | RoHS Compliant | ||
![]() SR10-0.030-1% Caddock Electronics, Inc. | In Stock | - | Datasheet | - | Through Hole | - | FLAT | - | - | - | - | - | Bulk | - | - | 1% | - | yes | - | - | 4 | Radial | EAR99 | 150 ppm/°C | 30mOhm | - | 105°C | -15°C | - | - | - | 1W | - | - | - | Rectangular | FIXED RESISTOR | 1W | 2.54mm | 3.17mm | - | - | 70°C | - | - | 2.29mm | - | 9.4mm | 9.27mm | RoHS Compliant | ||
![]() TK233-50.0K-0.1%-10PPM Caddock Electronics Inc. | 22 |
| - | 15 Weeks | - | Radial | - | - | - | - | - | -40°C~150°C | - | TK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 50kOhm | - | - | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() TK233-10.0K-0.1%-10PPM Caddock Electronics Inc. | 13 |
| - | 15 Weeks | - | Radial | - | - | - | - | - | -40°C~150°C | - | TK200 | 0.290Lx0.095W 7.37mmx2.41mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | - | ±10ppm/°C | 10kOhm | - | - | - | Thick Film | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 0.300 7.63mm | - | - | ROHS3 Compliant | ||
![]() MDC340-1MPA Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MDC370-1MPA Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MP825-0.05-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | TO-126 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MG721-100M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | WIRE | - | - | - | 4kV | - | Bulk | - | - | 1% | e4 | yes | - | - | 2 | Axial | - | 80 ppm/°C | 100MOhm | Gold (Au) - with Nickel (Ni) barrier | 125°C | -15°C | - | - | NON INDUCTIVE, PRECISION | 2W | - | - | - | Tubular | FIXED RESISTOR | 2W | - | - | 4000V | 1.02 mm | - | - | - | - | - | 25.4mm | - | Non-RoHS Compliant | ||
![]() MS220-499K-1% Caddock Electronics, Inc. | In Stock | - | - | 19 Weeks | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG78520.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | Axial | - | - | - | 8W | - | - | - | - | - | 1% | - | - | - | - | 2 | - | - | 80 ppm/°C | 20MOhm | - | - | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 101.6mm | - | RoHS Compliant | ||
![]() MK632-99M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | Radial | - | - | - | 750mW | - | - | Bulk | - | - | 1% | - | - | - | - | 2 | - | - | 80 ppm/°C | 99MOhm | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.62mm | - | 7.366mm | 2.413mm | RoHS Compliant | ||
![]() MP850-100-5% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-220 | - | 2 | - | - | - | - | - | - | - | 1% | e3 | yes | - | - | 2 | Radial | EAR99 | 50 ppm/°C | 100Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 150°C | -55°C | - | - | - | 50W | 300V | - | - | - | FIXED RESISTOR | - | 5.08mm | - | - | 640 μm | - | - | - | 16.26mm | - | 10.41mm | 3.18mm | RoHS Compliant | ||
![]() MP825-7.50K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | TO-126 | - | - | - | - | 300V | - | - | - | - | 1% | - | - | - | - | - | Radial | - | 50 ppm/°C | 7.5kOhm | - | 150°C | -55°C | - | - | - | 25W | - | - | - | - | - | - | 5.08mm | - | - | - | - | - | - | 11.18mm | - | 8.12mm | 2.79mm | Non-RoHS Compliant | ||
![]() MG750-680K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | 10kV | - | Bulk | - | - | 1% | - | - | - | - | - | Axial | - | 80 ppm/°C | 680kOhm | - | 105°C | -15°C | - | - | - | 5W | - | - | - | - | - | - | 1.02mm | - | - | - | - | - | - | - | - | 53.98mm | - | Non-RoHS Compliant | ||
![]() MDC340-1MBA Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MS313-200K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | WIRE | - | 275°C | - | 6kV | - | - | - | - | 1% | e4 | yes | - | - | 2 | Axial | EAR99 | 50 ppm/°C | 200kOhm | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 12.5W | - | - | - | Tubular | FIXED RESISTOR | - | 1.02mm | - | 6000V | - | 25°C | - | - | - | - | 50.8mm | - | Non-RoHS Compliant | ||
![]() MS220-6.8K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | 1kV | - | - | - | - | 1% | - | - | - | - | - | Axial | - | 50 ppm/°C | 6.8kOhm | - | - | - | - | - | - | 2W | - | - | - | - | - | - | 640μm | - | - | - | - | - | 3.56mm | - | - | 10.16mm | - | RoHS Compliant | ||
![]() MG750-10.0M-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | 10kV | - | Bulk | - | - | 1% | - | - | - | - | - | Axial | - | 80 ppm/°C | 10MOhm | - | 125°C | -15°C | - | - | - | 5W | - | - | - | - | - | - | - | - | - | 1.02 mm | - | - | - | - | - | 53.98mm | - | Non-RoHS Compliant | ||
![]() MS310-10K-1% Caddock Electronics, Inc. | In Stock | - | - | - | Through Hole | - | WIRE | - | - | - | 4.5kV | - | Bulk | - | - | 1% | e4 | yes | - | - | 2 | Axial | EAR99 | 50 ppm/°C | 10kOhm | Gold (Au) - with Nickel (Ni) barrier | 275°C | -15°C | - | - | NON-INDUCTIVE, PRECISION | 10W | - | - | - | - | FIXED RESISTOR | - | - | - | 4500V | 1.02 mm | 25°C | - | - | - | - | 31.75mm | - | RoHS Compliant | ||
![]() MS221-1.00M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |