- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Applications | Subcategory | Power Rating | Technology | Termination Style | Lead Pitch | Lead Spacing | Lead Diameter | Product Type | Product | Features | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP850-0.2R--1% Caddock Electronics | In Stock | - | - | - | TO-220 | - | - | - | +150°C | -55°C | - | - | - | - | - | MP850 | ±1% | - | 0 → +200ppm/°C | - | 200mΩ | - | - | 50W | Power Film | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MP821-0.1R 1% Caddock Electronics | In Stock | - | - | - | TO-220 | - | - | - | +175°C | -55°C | - | - | - | - | - | MP821 | ±1% | - | 0 → +200ppm/°C | - | 100mΩ | - | - | 20W | Power Film | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MV217-1.00-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | 1 | - | + 275 C | - 15 C | PCB Mount | Details | - | 800 V | - | MV | 1 % | - | 100 PPM / C | Low Resistance Power Film Resistors | 1 Ohms | - | - | 1.5 W | - | Axial | - | - | 0.64 mm | - | Thick Film Resistors Leaded | - | - | 3.56 mm | - | 10.16 mm | - | ||
![]() MPM20-3.00-1% Caddock Electronics, Inc. | In Stock | - | - | Through Hole | - | - | 25 | - | - | - | PCB Mount | Details | - | - | Tube | MPM20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP820-1R-1% Caddock Electronics | In Stock | - | - | - | TO-220 | - | - | - | +175°C | -55°C | - | - | - | - | - | MP820 | ±1% | - | -20 → +80ppm/°C | - | 1Ω | - | - | 20W | Power Film | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | ||
![]() MG715-2.40M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | + 225 C | - 55 C | PCB Mount | Details | - | 2 kV | - | - | 1 % | - | 80 PPM / C | Precision High Voltage Resistor | 2.4 MOhms | - | - | 1 W | - | Axial | - | - | 0.64 mm | - | Precision High Voltage Resistor | Non-Inductive Resistors | - | 3.56 mm | - | 19.05 mm | - | ||
![]() MG780-100M-0.1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | 1 | - | + 225 C | - 55 C | PCB Mount | Details | - | 15 kV | - | MG | 0.1 % | - | 80 PPM / C | Precision High Voltage Resistor | 100 MOhms | - | - | 7.5 W | - | Axial | - | - | 1.02 mm | - | Precision High Voltage Resistors | - | - | 8 mm | - | 79.38 mm | - | ||
![]() MV261-10.0-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | 1 | - | + 275 C | - 15 C | PCB Mount | Details | 0.228678 oz | 1 kV | Bulk | MV | 1 % | - | 100 PPM / C | Low Resistance Power Film Resistors | 10 Ohms | - | - | 6 W | - | Axial | - | - | 1.02 mm | - | Thick Film Resistors Leaded | - | - | 8.89 mm | - | 23.11 mm | - | ||
![]() TG950-2.00M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | + 225 C | - | PCB Mount | Details | 0.312420 oz | 10 kV | - | - | 1 % | - | 25 PPM / C | High Voltage | 2 MOhms | - | - | 2 W | - | Axial | - | - | 1.02 mm | - | Precision Resistors | - | - | 8 mm | - | 53.98 mm | - | ||
![]() MG725-12.5K-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | + 225 C | - 55 C | PCB Mount | Details | - | 10 kV | - | MG725 | 1 % | - | 80 PPM / C | Precision High Voltage Resistor | 12.5 kOhms | - | - | 2.5 W | - | Axial | - | - | 0.64 mm | - | Precision High Voltage Resistors | - | - | 3.56 mm | - | 50.8 mm | - | ||
![]() SR10-0.30-1% Caddock Electronics, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | PCB Mount | Details | - | - | Bulk | SR | - | Radial | - | Precision Current Sensing Resistor | 300 mOhms | Current Sense | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS220-16.5K-0.1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | 1 | - | + 275 C | - | PCB Mount | Details | 0.132912 oz | 1 kV | - | MS | 0.1 % | - | 50 PPM / C | High Temperature | 16.5 kOhms | - | - | 2 W | - | Axial | - | - | 0.64 mm | - | Thick Film Resistors Leaded | - | - | 3.56 mm | - | 10.16 mm | - | ||
![]() MG650-1.27M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | - | - | + 105 C | - 15 C | PCB Mount | Details | - | 600 V | Bulk | MG | 1 % | - | 80 PPM / C | - | 1.27 MOhms | - | - | 500 mW (1/2 W) | - | Axial | - | - | 0.64 mm | - | Precision High Voltage Resistors | - | - | 2.39 mm | - | 7.95 mm | - | ||
![]() MS220-8.20M-1% Caddock Electronics, Inc. | In Stock | - | - | - | - | - | 1 | - | + 275 C | - | PCB Mount | Details | - | 1 kV | Bulk | MS | 1 % | - | 50 PPM / C | High Temperature | 8.2 MOhms | - | - | 2 W | - | Axial | - | - | 0.64 mm | - | Thick Film Resistors Leaded | - | - | 3.56 mm | - | 10.16 mm | - | ||
![]() MM177-2.00M-1% Caddock Electronics | In Stock | - | - | - | - | Caddock | - | Caddock | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - Through Hole | - | - | - | - | ||
![]() MS244-200K-1% Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC370-5MBA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC340-2MPA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MS313-100K-1% Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDC370-10MBA Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |