- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Power Rating
- Maximum Operating Temperature
- Features
- Lead Diameter
- Mounting Styles
- Minimum Operating Temperature
- Package / Case
- Termination Style
Attribute column
Manufacturer
Caddock Electronics Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Maximum Operating Temperature | Minimum Operating Temperature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Size Code | Features | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MP821 2R 1% Caddock Electronics | 128 |
| - | - | - | TO-220 | - | - | - | +175°C | -55°C | - | - | - | - | MP821 | - | ±1% | - | - | - | - | - | - | - | -20 → +80ppm/°C | 2Ω | - | - | - | - | - | - | 20W | - | - | Power Film | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP820 25R 1% Caddock Electronics | 384 |
| - | - | - | TO-220 | - | - | - | +175°C | -55°C | - | - | - | - | MP820 | - | ±1% | - | - | - | - | - | - | - | -20 → +50ppm/°C | 25Ω | - | - | - | - | - | - | 20W | - | - | Power Film | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP820 50R 1% Caddock Electronics | 392 |
| - | - | - | TO-220 | - | - | - | +175°C | -55°C | - | - | - | - | MP820 | - | ±1% | - | - | - | - | - | - | - | -20 → +50ppm/°C | 50Ω | - | - | - | - | - | - | 20W | - | - | Power Film | - | - | - | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MG780-10M Caddock Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MP820-200-1% Caddock Electronics Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | 300V | -55°C~175°C | Tube | 2004 | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | - | -20/ +50ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 300V | 20W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 13.7mm | - | 810 μm | - | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | - | - | 4.44mm | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() SR10-0.050-1% Caddock Electronics Inc. | 753 |
| - | 11 Weeks | Through Hole | SR10 | - | FLAT | - | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.365Lx0.090W 9.27mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +150ppm/°C | 50mOhm | - | - | - | Metal Element | - | - | 1W | - | 1W | - | 12.58mm | Rectangular | FIXED RESISTOR | 1W | 2.54mm | 3.17mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | 2.29mm | 0.385 9.78mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MP915-33.0-1% Caddock Electronics Inc. | 500 |
| - | 9 Weeks | - | TO-126-2 | - | - | - | - | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | - | -20/ +80ppm/°C | 33Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 15W | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | 15W | - | 11.43mm | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP915-5.00-1% Caddock Electronics Inc. | 51 |
| Datasheet | 9 Weeks | - | TO-126-2 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.320Lx0.110W 8.12mmx2.79mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 15W | 15W | 200V | - | - | - | Rectangular | FIXED RESISTOR | - | - | 11.43mm | 5.08mm | - | - | Moisture Resistant, Non-Inductive | - | 0.450 11.44mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SR10-0.008-1% Caddock Electronics Inc. | 704 |
| - | 11 Weeks | Through Hole | SR10 | - | FLAT | - | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.365Lx0.090W 9.27mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +200ppm/°C | 8mOhm | - | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | 1W | - | 1W | - | 2.29mm | Rectangular | FIXED RESISTOR | 1W | 2.54mm | 3.17mm | - | - | 3709 | Current Sense, Moisture Resistant, Non-Inductive | 9.779mm | 0.385 9.78mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MP850-50.0-1% Caddock Electronics Inc. | 5000 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | - | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +50ppm/°C | 50Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | 50W | 300V | 50W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.26mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | - | ||
![]() MP821-1.00-1% Caddock Electronics Inc. | 22 |
| Datasheet | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | 300V | -55°C~175°C | Tube | - | Kool-Pak®MP800 | 0.400Lx0.175W 10.16mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | 20W | 300V | 20W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 13.7mm | - | 810 μm | - | Moisture Resistant, Non-Inductive | 14.73mm | 0.590 14.99mm | - | - | 4.44mm | - | ROHS3 Compliant | Contains Lead | ||
![]() MP850-2.00-1% Caddock Electronics Inc. | 287 |
| Datasheet | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | - | 300V | -55°C~150°C | Tube | - | Kool-Pak®MP800 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | -20/ +80ppm/°C | 2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | 50W | 300V | 50W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.26mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | - | ||
![]() MP930-1.00K-1% Caddock Electronics Inc. | 1000 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | - | -20/ +80ppm/°C | 1kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.26mm | 0.650 16.52mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SR20-0.010-1% Caddock Electronics Inc. | 305 |
| - | 56 Weeks | - | SR20 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.565Lx0.090W 14.35mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +200ppm/°C | 10mOhm | - | - | - | Metal Element | - | NON-INDUCTIVE, PRECISION | 2W | - | 2W | - | 2.29mm | Rectangular | FIXED RESISTOR | 2W | 2.54mm | 3.17mm | - | - | 5609 | Current Sense, Moisture Resistant, Non-Inductive | 10.541mm | 0.415 10.54mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MP2060-500-1% Caddock Electronics Inc. | 30 |
| Datasheet | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | -55°C~150°C | Tube | 2004 | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | -20/ +80ppm/°C | 500Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 60W | 250V | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 5.08mm | - | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | - | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MP930-0.020-5% Caddock Electronics Inc. | 390 |
| - | 9 Weeks | - | TO-220-2 Full Pack | NO | FLAT | THROUGH HOLE MOUNT | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +300ppm/°C | 20mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | 30W | 250V | 30W | - | 3.18mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | 640 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | 254μm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MP2060-0.20-1% Caddock Electronics Inc. | 29 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP2060 | 0.410Lx0.175W 10.41mmx4.45mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +100ppm/°C | 200mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | - | 60W | 250V | 60W | - | 4.45mm | Rectangular | FIXED RESISTOR | - | 5.08mm | 12.7mm | - | 890 μm | - | Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding | 16.51mm | 0.650 16.52mm | - | - | 254μm | - | ROHS3 Compliant | Lead Free | ||
![]() MP930-4.00K-1% Caddock Electronics Inc. | 29 |
| - | 9 Weeks | Through Hole | TO-220-2 Full Pack | - | - | - | - | - | 250V | -55°C~150°C | Tube | - | Kool-Pak®MP900 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | - | yes | Active | Not Applicable | 2 | Radial | - | -20/ +80ppm/°C | 4kOhm | - | - | - | Thick Film | - | - | 30W | - | 30W | - | - | - | - | - | 5.08mm | - | - | 760 μm | - | Moisture Resistant, Non-Inductive | 16.51mm | 0.650 16.52mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() USF370-2.00M-0.01%-5PPM Caddock Electronics Inc. | 22 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | 1.4kV | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.01% | - | - | Active | Not Applicable | 2 | Radial | - | ±5ppm/°C | 2MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | 750mW | - | 750mW | - | 1.91mm | - | - | - | 34.29mm | - | - | 810 μm | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - | ||
![]() USF370-5.00M-0.1%-5PPM Caddock Electronics Inc. | 14 |
| Datasheet | 11 Weeks | Through Hole | Radial | - | - | - | - | - | - | -40°C~85°C | Bulk | - | USF | 1.500Lx0.075W 38.10mmx1.91mm | ±0.1% | - | - | Active | Not Applicable | 2 | Solder | - | ±5ppm/°C | 5MOhms | - | 85°C | -40°C | Thick Film | 0.75W 3/4W | - | 750mW | - | 750mW | - | 1.91mm | - | - | - | 34.29mm | - | - | 810 μm | - | - | 13.208mm | 0.520 13.21mm | 38.1mm | 1.905mm | - | - | ROHS3 Compliant | - |