- Configuration
- FET Technology
- Operating Mode
- Polarity/Channel Type
- Surface Mount
- DS Breakdown Voltage-Min
- Drain Current-Max (ID)
- Drain-source On Resistance-Max
- Feedback Cap-Max (Crss)
- JESD-30 Code
- JESD-609 Code
- Number of Elements
Attribute column
Manufacturer
Calogic Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Housing Material | Number of Terminals | Transistor Element Material | Approvals | Channel Mode | Continuous Drain Current | Drain Current-Max (ID) | Drain-Source On-Volt | Gate-Source Voltage (Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Mounting | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Rad Hardened | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Contact Type | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Polarity | Configuration | Operating Mode | Power Dissipation | Transistor Application | Polarity/Channel Type | Drain Current-Max (Abs) (ID) | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Electrical Connection |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD5001N Calogic | In Stock | - | - | NO | - | 16 | SILICON | - | - | - | 0.05 | - | - | - | - | - | 1 | - | 4 | - | - | 150 | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | - | - | - | - | - | Non-Compliant | - | e3 | - | - | Matte Tin (Sn) | - | - | - | DUAL | THROUGH-HOLE | 260 | - | 40 | - | R-PDIP-T16 | Not Qualified | - | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 70 | 10 | METAL-OXIDE SEMICONDUCTOR | 0.5 | 0.5 | - | ||
![]() SST211-LF Calogic | In Stock | - | - | YES | - | 4 | SILICON | - | Enhancement | 0.05(A) | .05 | 30(V) | 25(V) | - | - | - | - | Surface Mount | 1 | -55C to 125C | Military | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | SOT-143 | - | No | - | - | - | - | - | - | Small Signal | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | 4 | R-PDSO-G4 | - | N | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | 0.36(W) | SWITCHING | N-CHANNEL | - | 70 | 30 | METAL-OXIDE SEMICONDUCTOR | - | .5 | - | ||
![]() 3N163 Calogic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3N164 Calogic | In Stock | - | - | - | Stainless Steel | - | - | CE, cULus | - | - | - | - | - | - | Dwyer Instruments | DPA-43-153-64E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPDT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Terminals | ||
![]() SD5000N Calogic | In Stock | - | - | NO | - | 16 | SILICON | - | - | - | 0.05 | - | - | - | - | - | - | - | 4 | - | - | 150 | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | DUAL | THROUGH-HOLE | NOT SPECIFIED | - | NOT SPECIFIED | - | R-PDIP-T16 | Not Qualified | - | SEPARATE, 4 ELEMENTS WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 70 | 20 | METAL-OXIDE SEMICONDUCTOR | 0.5 | 0.5 | - | ||
![]() VP0610L Calogic | In Stock | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 | - | - | - | - | - | - | - | - | - | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | - | - | Single | ENHANCEMENT MODE | - | - | P-CHANNEL | .18 | - | - | METAL-OXIDE SEMICONDUCTOR | .8 | - | - | ||
![]() VN0605T Calogic | In Stock | - | - | YES | - | 3 | SILICON | - | - | - | 0.18 A | - | - | CALOGIC LLC | Calogic Inc | VN0605T | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | NOT SPECIFIED | 8.06 | - | No | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 8541.21.00.95 | FET General Purpose Power | - | DUAL | GULL WING | NOT SPECIFIED | compliant | - | 3 | R-PDSO-G3 | Not Qualified | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | 0.18 A | 5 Ω | 60 V | METAL-OXIDE SEMICONDUCTOR | 0.36 W | 5 pF | - |