- ECCN Code
- FET Technology
- Ihs Manufacturer
- Part Life Cycle Code
- Polarity/Channel Type
- Reach Compliance Code
- Surface Mount
- Operating Temperature-Max
- Power Dissipation-Max (Abs)
- HTS Code
- Configuration
- JESD-30 Code
Attribute column
Manufacturer
Calogic Transistors - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Drain Current-Max (ID) | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Qualification Status | Configuration | Operating Mode | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Power Dissipation-Max (Abs) | Feedback Cap-Max (Crss) | Highest Frequency Band | Power Gain-Min (Gp) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X2N5465 Calogic Inc | In Stock | - | Datasheet | YES | 2 | SILICON | - | CALOGIC LLC | 1 | 135 °C | UNSPECIFIED | UNCASED CHIP, R-XUUC-N2 | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | EAR99 | - | LOW NOISE | 8542.90.00.00 | UPPER | NO LEAD | - | unknown | - | - | R-XUUC-N2 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | P-CHANNEL | - | - | - | JUNCTION | 0.31 W | 2 pF | - | - | ||
![]() X3N191 Calogic Inc | In Stock | - | Datasheet | YES | 7 | SILICON | 0.05 A | CALOGIC LLC | 2 | 150 °C | UNSPECIFIED | UNCASED CHIP, R-XUUC-N7 | RECTANGULAR | UNCASED CHIP | Obsolete | DIE | No | - | - | EAR99 | - | - | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 7 | R-XUUC-N7 | Not Qualified | SEPARATE, 2 ELEMENTS | ENHANCEMENT MODE | - | AMPLIFIER | P-CHANNEL | - | 300 Ω | 40 V | METAL-OXIDE SEMICONDUCTOR | 0.3 W | 1 pF | - | - | ||
![]() X2N5519 Calogic Inc | In Stock | - | Datasheet | YES | - | - | - | CALOGIC LLC | - | 150 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | JUNCTION | 0.25 W | - | - | - | ||
![]() X2N5458 Calogic Inc | In Stock | - | Datasheet | YES | - | SILICON | - | CALOGIC LLC | 1 | 135 °C | UNSPECIFIED | UNCASED CHIP, X-XUUC-N | UNSPECIFIED | UNCASED CHIP | Active | - | No | - | No | EAR99 | - | - | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | X-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | SWITCHING | N-CHANNEL | - | - | 25 V | JUNCTION | 0.31 W | 3 pF | - | - | ||
![]() SD2100 Calogic Inc | In Stock | - | Datasheet | NO | 4 | SILICON | 0.05 A | CALOGIC LLC | 1 | 150 °C | METAL | TO-72, 4 PIN | ROUND | CYLINDRICAL | Active | TO-72 | Yes | - | Yes | EAR99 | - | - | 8541.21.00.95 | BOTTOM | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | O-MBCY-W4 | Not Qualified | SINGLE | DEPLETION MODE | SUBSTRATE | SWITCHING | N-CHANNEL | TO-72 | 200 Ω | 15 V | METAL-OXIDE SEMICONDUCTOR | - | 2 pF | - | - | ||
![]() X2N4351 Calogic Inc | In Stock | - | Datasheet | YES | 3 | SILICON | 0.1 A | CALOGIC LLC | 1 | 150 °C | UNSPECIFIED | DIE | UNSPECIFIED | UNCASED CHIP | Active | DIE | No | - | No | EAR99 | - | - | 8542.90.00.00 | UNSPECIFIED | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | X-XXUC-N | Not Qualified | SINGLE | ENHANCEMENT MODE | SUBSTRATE | SWITCHING | N-CHANNEL | - | 300 Ω | 25 V | METAL-OXIDE SEMICONDUCTOR | 0.3 W | 1.3 pF | - | - | ||
![]() X2N5114 Calogic Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | CALOGIC LLC | 1 | 200 °C | UNSPECIFIED | - | UNSPECIFIED | UNCASED CHIP | Active | - | No | - | No | EAR99 | - | LOGIC LEVEL COMPATIBLE | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | X-XUUC-N3 | Not Qualified | SINGLE | DEPLETION MODE | GATE | SWITCHING | P-CHANNEL | - | 75 Ω | - | JUNCTION | 0.5 W | 7 pF | - | - | ||
![]() SSTSD201 Calogic Inc | In Stock | - | Datasheet | YES | 4 | SILICON | 0.05 A | CALOGIC LLC | 1 | 125 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | SOT-143 | No | - | No | EAR99 | - | LOW NOISE | 8542.90.00.00 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | R-PDSO-G4 | Not Qualified | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | - | AMPLIFIER | N-CHANNEL | - | - | 25 V | METAL-OXIDE SEMICONDUCTOR | 0.3 W | 0.3 pF | ULTRA HIGH FREQUENCY BAND | 8 dB | ||
![]() 2N4117 Calogic Inc | In Stock | - | Datasheet | NO | 4 | SILICON | - | CALOGIC LLC | 1 | 175 °C | METAL | HERMETIC SEALED PACKAGE-4 | ROUND | CYLINDRICAL | Active | TO-72 | Yes | - | Yes | EAR99 | - | - | 8541.21.00.95 | BOTTOM | WIRE | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | O-MBCY-W4 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | TO-72 | - | - | JUNCTION | - | 1.5 pF | - | - | ||
![]() X2N5462 Calogic Inc | In Stock | - | Datasheet | YES | 2 | SILICON | - | CALOGIC LLC | 1 | 135 °C | UNSPECIFIED | UNCASED CHIP, R-XUUC-N2 | RECTANGULAR | UNCASED CHIP | Obsolete | - | - | - | - | EAR99 | - | LOW NOISE | 8542.90.00.00 | UPPER | NO LEAD | - | unknown | - | - | R-XUUC-N2 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | P-CHANNEL | - | - | - | JUNCTION | 0.31 W | 2 pF | - | - | ||
![]() X2N3822 Calogic Inc | In Stock | - | Datasheet | YES | - | - | - | CALOGIC LLC | - | 200 °C | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | JUNCTION | 0.3 W | - | - | - | ||
![]() 2N3954 Calogic Inc | In Stock | - | Datasheet | NO | - | - | - | CALOGIC LLC | - | 200 °C | - | - | - | - | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.90.00.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | JUNCTION | 0.5 W | - | - | - | ||
![]() SST4416 Calogic Inc | In Stock | - | Datasheet | YES | 3 | SILICON | - | CALOGIC LLC | 1 | 130 °C | PLASTIC/EPOXY | PLASTIC, CJ1, 3 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | No | - | No | EAR99 | - | LOW NOISE | 8542.90.00.00 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | 3 | R-PDSO-G3 | Not Qualified | SINGLE | DEPLETION MODE | - | AMPLIFIER | N-CHANNEL | - | - | - | JUNCTION | 0.36 W | 0.8 pF | ULTRA HIGH FREQUENCY BAND | 10 dB | ||
![]() X2N3970 Calogic Inc | In Stock | - | Datasheet | YES | - | - | - | CALOGIC LLC | - | 200 °C | - | - | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | JUNCTION | 1.8 W | - | - | - | ||
![]() X2N4392 Calogic Inc | In Stock | - | Datasheet | YES | - | SILICON | - | CALOGIC LLC | 1 | 200 °C | UNSPECIFIED | - | UNSPECIFIED | UNCASED CHIP | Active | - | No | - | No | EAR99 | - | - | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | X-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | SWITCHING | N-CHANNEL | - | 60 Ω | - | JUNCTION | 1.8 W | 3.5 pF | - | - | ||
![]() X3N164 Calogic Inc | In Stock | - | Datasheet | YES | 4 | SILICON | 0.05 A | CALOGIC LLC | 1 | 150 °C | UNSPECIFIED | HERMETIC SEALED PACKAGE-4 | UNSPECIFIED | UNCASED CHIP | Obsolete | TO-72 | No | - | - | EAR99 | - | VERY HIGH INPUT IMPEDANCE | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | 4 | X-XUUC-N4 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | SWITCHING | P-CHANNEL | TO-72 | 300 Ω | 30 V | METAL-OXIDE SEMICONDUCTOR | 0.375 W | 0.7 pF | - | - | ||
![]() X2N5433 Calogic Inc | In Stock | - | Datasheet | YES | - | SILICON | 0.4 A | CALOGIC LLC | 1 | 150 °C | UNSPECIFIED | SORTED, DIE | UNSPECIFIED | UNCASED CHIP | Obsolete | DIE | - | - | - | EAR99 | - | - | 8542.90.00.00 | UPPER | NO LEAD | - | unknown | - | - | X-XUUC-N | Not Qualified | SINGLE | DEPLETION MODE | - | SWITCHING | N-CHANNEL | - | 7 Ω | - | JUNCTION | 0.3 W | 15 pF | - | - | ||
![]() X3N170 Calogic Inc | In Stock | - | Datasheet | YES | 3 | SILICON | 0.03 A | CALOGIC LLC | 1 | 150 °C | UNSPECIFIED | - | UNSPECIFIED | UNCASED CHIP | Obsolete | - | No | - | - | EAR99 | - | - | 8542.90.00.00 | UPPER | NO LEAD | NOT SPECIFIED | compliant | NOT SPECIFIED | - | X-XUUC-N3 | Not Qualified | SINGLE | ENHANCEMENT MODE | - | SWITCHING | N-CHANNEL | - | 200 Ω | 25 V | METAL-OXIDE SEMICONDUCTOR | 0.8 W | 1.3 pF | - | - | ||
![]() 2N5906 Calogic Inc | In Stock | - | Datasheet | NO | - | - | - | CALOGIC LLC | - | 150 °C | - | , | - | - | Obsolete | - | No | e0 | - | EAR99 | Tin/Lead (Sn/Pb) | - | 8542.90.00.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | N-CHANNEL | - | - | - | JUNCTION | 0.5 W | - | - | - | ||
![]() X2N2609 Calogic Inc | In Stock | - | Datasheet | YES | - | - | - | CALOGIC LLC | - | 200 °C | - | , | - | - | Obsolete | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | P-CHANNEL | - | - | - | JUNCTION | 0.3 W | - | - | - |