- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Shape
- Package Style
- Peak Reflow Temperature (Cel)
- Surface Mount
- Terminal Form
- Terminal Position
- Time@Peak Reflow Temperature-Max (s)
- Additional Feature
- Amplifier Type
Attribute column
Manufacturer
Calogic Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Transistor Element Material | Common-mode Reject Ratio-Nom | Drain Current-Max (ID) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Neg Supply Voltage Limit-Max | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Slew Rate-Nom | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Failure Rate | Temperature Grade | Configuration | Operating Mode | Case Connection | Amplifier Type | Transistor Application | Polarity/Channel Type | Neg Supply Voltage-Nom (Vsup) | Unity Gain BW-Nom | Average Bias Current-Max (IIB) | Supply Voltage Limit-Max | JEDEC-95 Code | Drain-source On Resistance-Max | DS Breakdown Voltage-Min | FET Technology | Input Offset Voltage-Max | Feedback Cap-Max (Crss) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD213DE-LF Calogic | In Stock | - | - | - | NO | - | 4 | SILICON | - | .05 | - | - | - | - | 1 | - | - | METAL | - | ROUND | CYLINDRICAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LOGIC LEVEL COMPATIBLE | - | - | BOTTOM | WIRE | NOT SPECIFIED | - | - | NOT SPECIFIED | O-MBCY-W4 | - | - | SINGLE WITH BUILT-IN DIODE | ENHANCEMENT MODE | SUBSTRATE | - | SWITCHING | N-CHANNEL | - | - | - | - | TO-72 | 70 | 10 | METAL-OXIDE SEMICONDUCTOR | - | .5 | - | - | ||
![]() LH0032G-LF Calogic | In Stock | - | - | - | NO | - | 12 | - | 60 dB | - | CALOGIC LLC | Calogic Inc | LH0032G-LF | -18 V | - | 125 | -55 | UNSPECIFIED | , | ROUND | CYLINDRICAL | Active | NOT SPECIFIED | 5.69 | Yes | 500 V/us | 15 | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | 8542.33.00.01 | Operational Amplifier | BOTTOM | WIRE | NOT SPECIFIED | 1 | compliant | NOT SPECIFIED | O-XBCY-W12 | - | MILITARY | - | - | - | OPERATIONAL AMPLIFIER | - | - | -15 | 70000 kHz | 0.05 µA | 18 V | - | - | - | - | 10000 µV | - | - | - | ||
![]() J201-LF Calogic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SST213-LF Calogic | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | 1.17 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | -- |