- Current - Steady State Max
- Diameter
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- R @ 25°C
- R @ Current
- RoHS Status
- Series
- Tolerance
- Factory Lead Time
Attribute column
Manufacturer
Cantherm Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Resistor Type | Reach Compliance Code | Approval Agency | Lead Pitch | Lead Spacing | Terminal Placement | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF72-120D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | - | 120Ohm | - | unknown | UL | 7.493mm | 0.295 7.50mm | - | - | 120 Ω | 800mA | 3.015 Ω | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-400D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | 2 | 400Ohm | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 400 Ω | 200mA | 30.3 Ω | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-033D11 Cantherm | In Stock | - | Datasheet | 8 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 33Ohm | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 33 Ω | 1.5A | 734 m Ω | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-016D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | yes | Active | Not Applicable | - | 16Ohm | - | unknown | UL | 7.493mm | 0.295 7.50mm | - | - | 16 Ω | 2A | 470 m Ω | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D25 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 8Ohm | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 8 Ohms | 7A | 114 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-006D11 Cantherm | In Stock | - | Datasheet | 8 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 6Ohm | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 6 Ω | 3A | 240 m Ω | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-010D5 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | - | UL | 5.0038mm | 0.098 2.50mm | - | - | 10 Ohms | 700mA | 771 mOhms | 0.276 7.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-020D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 20Ohm | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | 20 Ohms | 1A | 864 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-001.5D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 1.5Ohm | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 1.5 Ohms | 8A | 52 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-060D5 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 60Ohm | - | - | UL | 5.0038mm | 0.098 2.50mm | - | - | 60 Ohms | 300mA | 1.878 Ohms | 0.276 7.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-004D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | Active | Not Applicable | - | 4Ohm | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | 4 Ohms | 5A | 120 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-030D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | - | MF72 | ±20% | yes | Active | Not Applicable | 2 | 30Ohm | NTC THERMISTOR | - | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 30 Ω | 2.5A | 517 m Ω | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-120D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2010 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 120Ohm | NTC THERMISTOR | - | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 120 Ω | 1.8A | 1.652 Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 283mOhm | - | - | UL | 5.0038mm | 0.197 5.00mm | - | - | 5 Ohms | 2A | 283 mOhms | 0.354 9.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 8Ohm | - | - | UL | 7.493mm | 0.295 7.50mm | - | - | 8 Ohms | 3A | 255 mOhms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-001.3D20 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 1.3Ohm | - | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 1.3 Ohms | 9A | 37 mOhms | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-047D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | - | MF72 | ±20% | yes | Active | Not Applicable | 2 | 47Ohm | NTC THERMISTOR | - | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 47 Ω | 3A | 680 m Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 12Ohm | - | - | UL | 5.0038mm | 0.197 5.00mm | - | - | 12 Ohms | 1A | 816 mOhms | 0.354 9.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2010 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 8Ohm | NTC THERMISTOR | - | - | - | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 8 Ω | 4A | 194 m Ω | 0.610 15.50mm | - | ROHS3 Compliant | - | ||
![]() MF72-022D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | yes | Active | Not Applicable | - | 22Ohm | - | unknown | UL | 7.493mm | 0.295 7.50mm | - | - | 22 Ω | 1A | 950 m Ω | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free |