- Current - Steady State Max
- Diameter
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- R @ 25°C
- R @ Current
- RoHS Status
- Series
- Tolerance
- Factory Lead Time
Attribute column
Manufacturer
Cantherm Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Resistor Type | Approval Agency | Lead Pitch | Lead Spacing | Terminal Placement | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF72-010D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 10 Ohms | 2A | 458 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D25 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | Active | Not Applicable | - | 5Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 5 Ohms | 8A | 70 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-015D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 15Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 15 Ohms | 3A | 335 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-020D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 20Ohm | NTC THERMISTOR | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 20 Ω | 4A | 288 m Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-006D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 6Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 6 Ohms | 5A | 155 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 5Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 5 Ohms | 3A | 210 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-000.7D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | - | MF72 | ±20% | yes | Active | Not Applicable | 2 | 700mOhm | NTC THERMISTOR | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 700 m Ω | 11A | 18 m Ω | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-030D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 30Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 30 Ohms | 3.5A | 438 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-030D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 30Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 30 Ohms | 1.5A | 667 mOhms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 3Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 3 Ohms | 4A | 120 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-006D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2010 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 6Ohm | NTC THERMISTOR | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 6 Ω | 2A | 315 m Ω | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-020D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 20Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 20 Ohms | 3A | 372 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 12Ohm | - | UL | 7.493mm | 0.197 5.00mm | - | - | 12 Ohms | 1A | 652 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-015D15 Cantherm | In Stock | - | Datasheet | 11 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 15Ohm | NTC THERMISTOR | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 15 Ω | 4A | 268 m Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 5Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 5 Ohms | 6A | 112 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-060D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 60Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 60 Ohms | 1.5A | 1.215 Ohms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-008D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 8Ohm | NTC THERMISTOR | UL | 5.0038mm | 0.197 5.00mm | RADIAL | OVERLOAD PROTECTION | 8 Ω | 1A | 539 m Ω | 0.354 9.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-006D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 6Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 6 Ohms | 4A | 170 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-033D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 33Ohm | - | UL | 5.0038mm | 0.197 5.00mm | - | - | 33 Ohms | 500mA | 1.485 Ohms | 0.354 9.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-033D9 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | Active | Not Applicable | - | 33Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 33 Ohms | 1A | 1.124 Ohms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free |