- Current - Steady State Max
- Diameter
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Packaging
- Part Status
- R @ 25°C
- R @ Current
- RoHS Status
- Series
- Tolerance
- Factory Lead Time
Attribute column
Manufacturer
Cantherm Inrush Current Limiters (ICL)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Resistance | Resistor Type | Approval Agency | Lead Pitch | Lead Spacing | Terminal Placement | Thermistor Application | R @ 25°C | Current - Steady State Max | R @ Current | Diameter | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF72-016D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 16Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 16 Ohms | 3A | 338 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D25 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 3Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 3 Ohms | 9A | 44 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-010D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 10 Ohms | 3A | 275 mOhms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-010D15 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 10 Ohms | 5A | 180 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-002.5D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 2.5Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 2.5 Ohms | 6A | 88 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 12Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 12 Ohms | 3A | 316 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-047D13 Cantherm | In Stock | - | Datasheet | 8 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 47Ohm | NTC THERMISTOR | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 47 Ω | 2A | 810 m Ω | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-022D7 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 22Ohm | - | UL | 5.0038mm | 0.197 5.00mm | - | - | 22 Ohms | 600mA | 1.108 Ohms | 0.354 9.00mm | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D11 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 3Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 3 Ohms | 5A | 100 mOhms | 0.512 13.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 12Ohm | - | UL | 10.0076mm | 0.295 7.50mm | - | - | 12 Ohms | 4A | 250 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-050D9 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2010 | MF72 | ±20% | - | Active | Not Applicable | - | 50Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 50 Ohms | 1A | 1.252 Ohms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-001.3D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 1.3Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 1.3 Ohms | 7A | 62 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 3Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 3 Ohms | 7A | 75 mOhms | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-012D25 Cantherm | In Stock | - | Datasheet | 9 Weeks | - | - | - | - | - | Bulk | - | MF72 | ±20% | - | Active | Not Applicable | - | 12Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 12 Ohms | 6A | 156 mOhms | 1.083 27.50mm | 8mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-016D15 Cantherm | In Stock | - | Datasheet | 10 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 16Ohm | NTC THERMISTOR | UL | 10.0076mm | 0.394 10.00mm | RADIAL | OVERLOAD PROTECTION | 16 Ω | 4A | 276 m Ω | 0.689 17.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-010D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 10Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 10 Ohms | 6A | 162 mOhms | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-005D13 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 5Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 5 Ohms | 5A | 125 mOhms | 0.610 15.50mm | 6mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-003D20 Cantherm | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 3Ohm | - | UL | 10.0076mm | 0.394 10.00mm | - | - | 3 Ohms | 8A | 55 mOhms | 0.886 22.50mm | 7mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-030D9 Cantherm | In Stock | - | Datasheet | 7 Weeks | NO | WIRE | THROUGH HOLE MOUNT | 200°C | -55°C | Bulk | 2006 | MF72 | ±20% | yes | Active | Not Applicable | 2 | 30Ohm | NTC THERMISTOR | UL | 7.493mm | 0.295 7.50mm | RADIAL | OVERLOAD PROTECTION | 30 Ω | 1A | 1.022 Ω | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() MF72-016D9 Cantherm | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | Bulk | 2006 | MF72 | ±20% | - | Active | Not Applicable | - | 16Ohm | - | UL | 7.493mm | 0.295 7.50mm | - | - | 16 Ohms | 1A | 802 mOhms | 0.433 11.00mm | 5.5mm | ROHS3 Compliant | Lead Free |