- Mounting Type
- Operating Temperature
- Package / Case
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Series
- Mount
- Resistance Tolerance
- Resistance in Ω @ 25°C
- Factory Lead Time
- Tolerance
Attribute column
Manufacturer
Cantherm Temperature Sensors - NTC Thermistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Case Code (Metric) | Case Code (Imperial) | Lead Length | Power - Max | Resistance Tolerance | Resistance in Ω @ 25°C | B Value Tolerance | B25/50 | Diameter | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CMFA3950473FNT Cantherm | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | 2009 | CMF | 1% | Active | 1 (Unlimited) | - | 125°C | -40°C | 100mW | - | - | - | 100mW | ±1% | 47k | ±1% | 3950K | - | ROHS3 Compliant | - | ||
![]() MF11-0100005 Cantherm | In Stock | - | Datasheet | 9 Weeks | PCB, Through Hole | Through Hole | Disc, 6.5mm Dia x 5.0mm W | -55°C~125°C | Bulk | - | MF11 | 5% | Active | Not Applicable | 1kOhm | 125°C | -55°C | 500mW | - | - | - | 500mW | ±5% | 1k | ±5% | 3600K | - | ROHS3 Compliant | Lead Free | ||
![]() CWF4B472F3470 Cantherm | In Stock | - | Datasheet | 9 Weeks | Free Hanging | Free Hanging | Bead with Terminal | -55°C~125°C | - | 2010 | CWF4 | 1% | Active | 1 (Unlimited) | - | - | - | - | - | - | 7.87 200.00mm | - | ±1% | 4.7k | ±2% | 3380K | - | ROHS3 Compliant | - | ||
![]() MF52A1104G4150 Cantherm | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | - | MF52 | 2% | Active | Not Applicable | - | 125°C | -55°C | 50mW | - | - | - | 50mW | ±2% | 100k | ±1% | 4150K | - | ROHS3 Compliant | - | ||
![]() MF52A683J3950 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | - | MF52 | 5% | Active | Not Applicable | 68kOhm | 125°C | -55°C | 50mW | - | - | - | 50mW | ±5% | 68k | - | 3950K | - | ROHS3 Compliant | Lead Free | ||
![]() CMFB3970104HNT Cantherm | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | -40°C~125°C | Tape & Reel (TR) | - | CMF | 5% | Active | 1 (Unlimited) | - | 125°C | -40°C | 200mW | - | - | - | 200mW | ±5% | 100k | ±3% | 3970K | - | ROHS3 Compliant | - | ||
![]() CWF3AA474F4300 Cantherm | In Stock | - | Datasheet | 9 Weeks | Free Hanging | Free Hanging | Cylindrical Probe, Plastic | -55°C~125°C | - | 2010 | CWF3 | 1% | Active | Not Applicable | - | - | - | - | - | - | 7.87 200.00mm | - | ±1% | 470k | ±2% | 4300K | - | ROHS3 Compliant | - | ||
![]() MF52C1473F3950 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2010 | MF52 | 1% | Active | Not Applicable | - | - | - | 50mW | - | - | 7.87 200.00mm | - | ±1% | 47k | - | 3950K | - | ROHS3 Compliant | - | ||
![]() MF52C683F3950-G410 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | - | MF52 | 1% | Active | Not Applicable | - | - | - | 50mW | - | - | 7.87 200.00mm | - | ±1% | 68k | - | 3950K | - | ROHS3 Compliant | - | ||
![]() MF52F333F3470 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2010 | MF52 | 1% | Active | Not Applicable | - | - | - | 50mW | - | - | - | - | ±1% | 33k | - | 3470K | - | ROHS3 Compliant | - | ||
![]() CMFX3950473JNT Cantherm | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | -40°C~125°C | Tape & Reel (TR) | - | CMF | 5% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1005 | 0402 | - | - | ±5% | 47k | - | 3950K | - | ROHS3 Compliant | - | ||
![]() MF52F103F3380 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | - | MF52 | 1% | Active | Not Applicable | - | 125°C | -55°C | 50mW | - | - | - | 50mW | ±1% | 10k | ±1% | 3380K | - | ROHS3 Compliant | - | ||
![]() MF52C104F4150-G410 Cantherm | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2010 | MF52 | 1% | Active | Not Applicable | - | 125°C | -55°C | 50mW | - | - | 7.87 200.00mm | 50mW | ±1% | 100k | ±1% | 4150K | - | ROHS3 Compliant | - | ||
![]() CWF4B103G3380 Cantherm | In Stock | - | Datasheet | 10 Weeks | Free Hanging | Free Hanging | Bead with Terminal | -55°C~125°C | - | 2010 | CWF4 | 2% | Active | 1 (Unlimited) | - | - | - | - | - | - | 7.87 200.00mm | - | ±2% | 10k | - | 3380K | - | ROHS3 Compliant | - | ||
![]() MF52A1103G3380 Cantherm | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2010 | MF52 | 2% | Active | Not Applicable | - | 125°C | -55°C | 50mW | - | - | - | 50mW | ±2% | 10k | ±1% | 3380K | - | ROHS3 Compliant | - | ||
![]() CMFA3900223JNT Cantherm | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | -40°C~125°C | Tape & Reel (TR) | - | CMF | 5% | Active | 1 (Unlimited) | - | 125°C | -40°C | 100mW | 1608 | 0603 | - | 100mW | ±5% | 22k | - | 3900K | - | ROHS3 Compliant | - | ||
![]() MF52F104F4150 Cantherm | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2010 | MF52 | 1% | Active | Not Applicable | - | - | - | 50mW | - | - | - | - | ±1% | 100k | - | 4150K | - | ROHS3 Compliant | - | ||
![]() MF52A153J3470 Cantherm | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Bead | -55°C~125°C | Bulk | 2006 | MF52 | 5% | Active | Not Applicable | 15kOhm | 125°C | -55°C | 50mW | - | - | - | 50mW | ±5% | 15k | - | 3470K | - | ROHS3 Compliant | Lead Free | ||
![]() CWF1B103J3380 Cantherm | In Stock | - | Datasheet | 8 Weeks | Free Hanging | Free Hanging | Bead | -55°C~125°C | Bulk | 2006 | CWF1 | 5% | Active | 1 (Unlimited) | 10kOhm | - | - | - | - | - | 3.28' 1.00m | - | ±5% | 10k | ±2% | 3380K | 5mm | ROHS3 Compliant | Lead Free | ||
![]() MF51B224F4150 Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | Bead, Glass | -20°C~250°C | Bulk | - | MF51B | 1% | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | ±1% | 220k | - | - | - | RoHS Compliant | - |