- Circuit
- Current Rating - AC
- Mounting Type
- Package / Case
- Switching Cycles
- Switching Temperature
- Termination Style
- Tolerance
- Series
- Reset Temperature
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Cantherm Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination Style | Circuit | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS706525Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 149°F 65°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS704025Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 105°F 40°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS704525Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 113°F 45°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS704015Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NO | 100K | 10A 250V 15A 125V | 105°F 40°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS712525Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 257°F 125°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS701515Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NO | 100K | 10A 250V 15A 125V | 59°F 15°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20A085053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 4 (101.6mm) | SPST-NC | 7K | 1.6A 250V | 185°F 85°C | - | 131°F 55°C | ROHS3 Compliant | ||
![]() CS715025Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 302°F 150°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20B09005ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 6 (152.4mm) | SPST-NO | 7K | 1.6A 250V | 194°F 90°C | - | 140°F 60°C | ROHS3 Compliant | ||
![]() CS709015Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NO | 100K | 10A 250V 15A 125V | 194°F 90°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20B095053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 4 (101.6mm) | SPST-NO | 7K | 1.6A 250V | 203°F 95°C | - | 149°F 65°C | ROHS3 Compliant | ||
![]() MQT8K020XB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | Wire Leads - 5.91 (150mm) | SPST-NC | 100K | 0.9A 250V 1.5A 125V | 68°F 20°C | 0.3A 48V 1.5A 12V | 50.9°F 15.5°C | ROHS3 Compliant | ||
![]() CS706025Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 140°F 60°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS703515Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NO | 100K | 10A 250V 15A 125V | 95°F 35°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20A08005ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 6 (152.4mm) | SPST-NC | 7K | 1.6A 250V | 176°F 80°C | - | 122°F 50°C | ROHS3 Compliant | ||
![]() CS704015Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NO | 100K | 10A 250V 15A 125V | 105°F 40°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20A095053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 4 (101.6mm) | SPST-NC | 7K | 1.6A 250V | 203°F 95°C | - | 149°F 65°C | ROHS3 Compliant | ||
![]() CS705025Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | Quick Connect | SPST-NC | 100K | 10A 250V 15A 125V | 122°F 50°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20A070051ZA0060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 4 (101.6mm) | SPST-NC | 7K | 1.6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() F20B100053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads - 4 (101.6mm) | SPST-NO | 7K | 1.6A 250V | 212°F 100°C | - | 158°F 70°C | ROHS3 Compliant |