- Circuit
- Current Rating - AC
- Mounting Type
- Package / Case
- Switching Cycles
- Switching Temperature
- Termination Style
- Tolerance
- Series
- Reset Temperature
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Cantherm Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Manufacturer Package Identifier | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Ambient Temperature Range High | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B12B09505AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | - | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 203°F 95°C | - | 149°F 65°C | ROHS3 Compliant | ||
![]() B12B06005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 140°F 60°C | - | 86°F 30°C | ROHS3 Compliant | ||
![]() B12B08505AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 185°F 85°C | - | 131°F 55°C | ROHS3 Compliant | ||
![]() B12A11005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | - | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | SPST | 1K | 6A 250V | - | 230°F 110°C | - | 176°F 80°C | ROHS3 Compliant | ||
![]() B12B15005DEDB0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Housed Sensor | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | Mechanical | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 302°F 150°C | - | 248°F 120°C | ROHS3 Compliant | ||
![]() B12B13505AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | - | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 275°F 135°C | - | 221°F 105°C | ROHS3 Compliant | ||
![]() B12B11005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 230°F 110°C | - | 176°F 80°C | ROHS3 Compliant | ||
![]() B12A12005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | SPST | 1K | 6A 250V | - | 248°F 120°C | - | 194°F 90°C | ROHS3 Compliant | ||
![]() B12A08005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | SPST | 1K | 6A 250V | - | 176°F 80°C | - | 122°F 50°C | ROHS3 Compliant | ||
![]() B12B11505AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | 2009 | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 240°F 115°C | - | 185°F 85°C | ROHS3 Compliant | ||
![]() F20A07005ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | F20A07005ACFA06E | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | 150°C | Wire Leads - 6 (152.4mm) | SPST-NC | - | 7K | 1.6A 250V | 190°C | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() CS711525Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | - | 240°F 115°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() B12B08005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | - | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | SPST | 5K | 1.6A 250V | - | 176°F 80°C | - | 122°F 50°C | ROHS3 Compliant | ||
![]() F20A07505ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 6 (152.4mm) | SPST-NC | - | 7K | 1.6A 250V | - | 167°F 75°C | - | 113°F 45°C | ROHS3 Compliant | ||
![]() F20B085053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NO | - | 7K | 1.6A 250V | - | 185°F 85°C | - | 131°F 55°C | ROHS3 Compliant | ||
![]() F20B09505ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | - | 203°F 95°C | - | 149°F 65°C | ROHS3 Compliant | ||
![]() F20B10505ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | - | 221°F 105°C | - | 167°F 75°C | ROHS3 Compliant | ||
![]() F20A110051ZA0060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | - | 230°F 110°C | - | 176°F 80°C | ROHS3 Compliant | ||
![]() F20A155053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | - | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | - | 311°F 155°C | - | 257°F 125°C | ROHS3 Compliant | ||
![]() T22A15005DFFBG0E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Shrink Cap, Potted - Wire Leads | - | 2009 | T22 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 10K | 3A 250V | - | 302°F 150°C | - | 248°F 120°C | ROHS3 Compliant |