- Circuit
- Current Rating - AC
- Mounting Type
- Package / Case
- Switching Cycles
- Switching Temperature
- Termination Style
- Tolerance
- Series
- Reset Temperature
- Moisture Sensitivity Level (MSL)
- Part Status
Attribute column
Manufacturer
Cantherm Temperature Sensors - Thermostats - Mechanical
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Termination Style | Circuit | Throw Configuration | Switching Cycles | Current Rating - AC | Switching Temperature | Current Rating - DC | Reset Temperature | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MQT8K015XB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | - | - | Wire Leads - 5.91 (150mm) | SPST-NC | - | 100K | 0.9A 250V 1.5A 125V | 59°F 15°C | 0.3A 48V 1.5A 12V | 50°F 10.5°C | ROHS3 Compliant | ||
![]() F20B14505ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | 293°F 145°C | - | 240°F 115°C | ROHS3 Compliant | ||
![]() MQT8K000XBARB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | - | - | Wire Leads - 5.91 (150mm) | SPST-NC | - | 100K | 0.9A 250V 1.5A 125V | 32°F 0°C | 0.3A 48V 1.5A 12V | 23.9°F -4.5°C | ROHS3 Compliant | ||
![]() F20A160051ZA0060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 7K | 1.6A 250V | 320°F 160°C | - | 266°F 130°C | ROHS3 Compliant | ||
![]() MQT8K005XBARB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | - | - | Wire Leads - 5.91 (150mm) | SPST-NC | - | 100K | 0.9A 250V 1.5A 125V | 41°F 5°C | 0.3A 48V 1.5A 12V | 32.9°F 0.5°C | ROHS3 Compliant | ||
![]() MQT8K037XB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | - | - | Wire Leads - 5.91 (150mm) | SPST-NC | - | 100K | 0.9A 250V 1.5A 125V | 99°F 37°C | 0.3A 48V 1.5A 12V | 90.5°F 32.5°C | ROHS3 Compliant | ||
![]() MQT8K020YB Cantherm | In Stock | - | Datasheet | 7 Weeks | Chassis Mount | Chassis Mount | Rectangular Case | - | MQT | ±5.4°F ±3°C | Active | Not Applicable | - | - | Wire Leads - 5.91 (150mm) | SPST-NO | - | 100K | 0.9A 250V 1.5A 125V | 68°F 20°C | 0.3A 48V 1.5A 12V | 50.9°F 15.5°C | ROHS3 Compliant | ||
![]() CS708525Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 185°F 85°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() B12A06005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | B12 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 4 (101.6mm) | SPST-NC | - | 1K | 6A 250V | 140°F 60°C | - | 86°F 30°C | ROHS3 Compliant | ||
![]() CS704525Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 113°F 45°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS710025Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 212°F 100°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20A15005ACFA06E Cantherm | In Stock | - | Datasheet | - | Through Hole | Through Hole | Potted - Wire Leads | - | F20 | ±9°F ±5°C | Obsolete | Not Applicable | - | - | Wire Leads - 6 (152.4mm) | SPST-NC | - | 7K | 1.6A 250V | 302°F 150°C | - | 248°F 120°C | RoHS Compliant | ||
![]() CS712025Y Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 248°F 120°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() CS709025Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | 2010 | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 194°F 90°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20B12005ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | - | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | 248°F 120°C | - | 194°F 90°C | ROHS3 Compliant | ||
![]() B12A07005AEDA0GE Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Radial | - | B12 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | - | Wire Leads - 4 (101.6mm) | SPST-NC | SPST | 1K | 6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() CS706525Z Cantherm | In Stock | - | Datasheet | 11 Weeks | Chassis Mount | Chassis Mount | Cylinder with Mounting Flange | - | R53 | ±9°F ±5°C | Active | 1 (Unlimited) | - | - | Quick Connect | SPST-NC | - | 100K | 10A 250V 15A 125V | 149°F 65°C | 10A 24V 15A 12V | - | ROHS3 Compliant | ||
![]() F20B07005ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | 158°F 70°C | - | 104°F 40°C | ROHS3 Compliant | ||
![]() F20A090053600060 Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | 2-SIP, Potted | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | Wire Leads | Mechanical | Wire Leads - 4 (101.6mm) | SPST-NC | SPST | 7K | 1.6A 250V | 194°F 90°C | - | 140°F 60°C | ROHS3 Compliant | ||
![]() F20B08505ACFA06E Cantherm | In Stock | - | Datasheet | 5 Weeks | Through Hole | Through Hole | Potted - Wire Leads | 2009 | F20 | ±9°F ±5°C | Active | Not Applicable | - | - | Wire Leads - 6 (152.4mm) | SPST-NO | - | 7K | 1.6A 250V | 185°F 85°C | - | 131°F 55°C | ROHS3 Compliant |