- Series
- Base Resonator
- Current - Supply (Disable) (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Size / Dimension
- Type
Attribute column
Manufacturer
Cardinal Components Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPC7L-A3B6-33.33TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 33.33MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7L-A3B6-33.3333TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 33.3333MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC5L-A3B6-25.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 25MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.051 1.30mm | - | - | RoHS Compliant | - | ||
![]() CPPC5L-A3B6-50.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 50MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.051 1.30mm | - | - | RoHS Compliant | - | ||
![]() CPPFXC7L-A3B6-25.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 25MHz | ±15ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7-A3B6-8.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 5V | - | 8MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPT5L-A7B6-33.3333TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.197Lx0.126W 5.00mmx3.20mm | - | yes | Active | 1 (Unlimited) | XO (Standard) | - | - | - | 3.3V | - | 33.3333MHz | ±100ppm | TTL | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | - | - | - | 0.051 1.30mm | - | - | RoHS Compliant | - | ||
![]() CPPC4L-A3B6-24.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 24MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | 5.588mm | 0.256 6.50mm | 13.208mm | 13.208mm | RoHS Compliant | - | ||
![]() CPPC1-A3B6-8.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 14-DIP Module, 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 5V | - | 8MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | 5.08mm | 0.235 5.98mm | 20.8026mm | 13.208mm | RoHS Compliant | - | ||
![]() CPPV7-A7BP-159.375 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 159.375MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | 50mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() CPPV7-BR-105.0 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | - | Obsolete | 1 (Unlimited) | XO (Standard) | Gold (Au) | - | - | 3.3V | 3.3V | 105MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.8mm | 105MHz | 1ns | 1ns | 55/45% | - | 50mA | - | 1.8034mm | 0.079 2.00mm | - | - | RoHS Compliant | - | ||
![]() CPPV7-A5BP-135.0 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 135MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | 50mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() CC622V9 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -10°C~85°C | Bulk | 2002 | CC622V | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 85°C | -10°C | 3.3V | - | 622.08MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | 80mA | 0.005% | 2.9972mm | 0.118 3.00mm | 11.4046mm | 9.6012mm | RoHS Compliant | Lead Free | ||
![]() CV622V9 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -10°C~85°C | Bulk | 2002 | CV622V | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | VCXO | - | 85°C | -10°C | 3.3V | - | 622.08MHz | ±50ppm | LVDS | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | 80mA | 0.005% | 2.9972mm | 0.118 3.00mm | 11.4046mm | 9.6012mm | RoHS Compliant | Lead Free | ||
![]() CVFSV7 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -10°C~85°C | Bulk | 2003 | CVFSV | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Obsolete | 1 (Unlimited) | VCXO | - | 85°C | -10°C | 3.3V | - | 622.08MHz | ±30ppm | LVDS | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | 80mA | 0.003% | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() CTED-A5B3-156.25TS Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tube | - | CTED | 0.551Lx0.354W 14.00mmx9.00mm | - | - | Obsolete | 1 (Unlimited) | TCXO | - | 70°C | -20°C | 3.3V | - | 156.25MHz | ±2.5ppm | LVPECL | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | 100mA | - | 3.5052mm | 0.138 3.50mm | 13.9954mm | 8.9916mm | RoHS Compliant | - | ||
![]() CC622E9 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SMD, No Lead | -10°C~85°C | Bulk | 2002 | CC622E | 0.449Lx0.378W 11.40mmx9.60mm | - | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 85°C | -10°C | 3.3V | - | 622.08MHz | ±50ppm | PECL | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | 100mA | 0.005% | 2.9972mm | 0.118 3.00mm | 11.4046mm | 9.6012mm | RoHS Compliant | Lead Free | ||
![]() CPPFXT1-A7BD-1.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | PC Pin | Through Hole | 14-DIP Module, 4 Leads | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPPFX | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 5V | - | 1MHz | ±20ppm | TTL | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.235 5.98mm | - | - | RoHS Compliant | - | ||
![]() CPPT1-A3B6-60.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | PC Pin | Through Hole | 14-DIP Module, 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 5V | - | 60MHz | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.235 5.98mm | - | - | RoHS Compliant | - | ||
![]() CPPFXC5-A7BD-4.4TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPPFX | 0.197Lx0.126W 5.00mmx3.20mm | - | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 5V | - | 4.4MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.051 1.30mm | - | - | RoHS Compliant | - |