- Series
- Base Resonator
- Current - Supply (Disable) (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Size / Dimension
- Type
Attribute column
Manufacturer
Cardinal Components Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPC7L-BP-40.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | 0°C | 3.3V | - | 40MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7LZ-A5BP-7.3728TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 7.3728MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7-A5BR-27.0PD Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 5V | - | 27MHz | ±25ppm | CMOS | Standby (Power Down) | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7LZ-A7BR-14.7456TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 14.7456MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7LT-A7BR-24.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 24MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7LZ-A7B6-20.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -45°C | 3.3V | - | 20MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLC7L-BR-90.105TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 70°C | 0°C | 3.3V | - | 90.105MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLC7L-A7BR-30.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 30MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPT5T-A7BR-10.3448TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPP | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 5V | - | 10.3448MHz | ±25ppm | TTL | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | - | 0.051 1.30mm | - | - | RoHS Compliant | - | ||
![]() CTL-A5B3-212.5TS Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tube | - | CTL | 0.551Lx0.354W 14.00mmx9.00mm | - | Obsolete | 1 (Unlimited) | TCXO | - | 70°C | -20°C | 3.3V | - | 212.5MHz | ±2.5ppm | LVDS | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | 100mA | - | 3.5052mm | 0.138 3.50mm | 13.9954mm | 8.9916mm | RoHS Compliant | - | ||
![]() CPPV7-A5BR-14.75 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 70°C | -20°C | 3.3V | - | 14.75MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | 50mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() CPPV7-BR-125.0 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 70°C | 0°C | 3.3V | - | 125MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | 50mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() CPPV7-BR-40.000 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | e4 | Obsolete | 1 (Unlimited) | XO (Standard) | Gold (Au) | - | - | 3.3V | 3.3V | 40MHz | ±25ppm | LVDS | Enable/Disable | Crystal | - | 7.0mm x 5.0mm x 1.8mm | 40MHz | 1ns | 1ns | 55/45% | - | 50mA | - | 1.8034mm | 0.079 2.00mm | - | - | RoHS Compliant | - | ||
![]() CPPV7-BR-80.0 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | - | CPPV7 | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 70°C | 0°C | 3.3V | - | 80MHz | ±25ppm | LVDS | Enable/Disable | Crystal | 50mA | - | - | - | - | - | - | 50mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - | ||
![]() CFSV7 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -10°C~85°C | Bulk | 2003 | CFSV | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 85°C | -10°C | 3.3V | - | 622.08MHz | ±30ppm | LVDS | Enable/Disable | Crystal | 80mA | - | - | - | - | - | - | 80mA | 0.003% | 2.0066mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() CPPLC7LT-A7BR-24.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 24MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC4-A3B6-22.1184TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 5V | - | 22.1184MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | 5.588mm | 0.256 6.50mm | 13.208mm | 13.208mm | RoHS Compliant | - | ||
![]() CPPC4-A3B6-12.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 5V | - | 12MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | - | - | - | - | 50μA | 45mA | - | 5.588mm | 0.256 6.50mm | 13.208mm | 13.208mm | RoHS Compliant | - | ||
![]() CPPC4L-A3B6-126.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | -55°C~125°C | Tube | - | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | - | 125°C | -55°C | 3.3V | - | 126MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | - | - | - | - | 50μA | 25mA | - | 5.588mm | 0.256 6.50mm | 13.208mm | 13.208mm | RoHS Compliant | - | ||
![]() CPPE7-A7BR-120.0 Cardinal Components Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | CPPE7 | 0.276Lx0.197W 7.00mmx5.00mm | - | Obsolete | 1 (Unlimited) | XO (Standard) | - | 85°C | -40°C | 3.3V | - | 120MHz | ±25ppm | LVPECL | Enable/Disable | Crystal | 100mA | - | - | - | - | - | - | 100mA | - | 1.8034mm | 0.079 2.00mm | 7.0104mm | 5.0038mm | RoHS Compliant | - |