- Series
- Base Resonator
- Current - Supply (Disable) (Max)
- Frequency
- Function
- Height Seated (Max)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Size / Dimension
- Type
Attribute column
Manufacturer
Cardinal Components Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Current | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPFXC8-A7BR-16.9344TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SOJ, 7.62mm pitch | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPPFX | 0.571Lx0.346W 14.50mmx8.80mm | - | Active | 2 (1 Year) | XO (Standard) | 85°C | -40°C | 5V | 16.9344MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.185 4.70mm | - | - | RoHS Compliant | ||
![]() CPPFXT7L-A7BD-20.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | 20MHz | ±20ppm | TTL | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPFXC7L-A5BD-83.333TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 3.3V | 83.333MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPFXC5Z-A7BD-3.2TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPPFX | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 3.2MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.051 1.30mm | - | - | RoHS Compliant | ||
![]() CPPC4L-A7BR-160.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | PC Pin | Through Hole | 8-DIP (0.300, 7.62mm), 4 Leads | -40°C~85°C | Tube | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | 160MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.256 6.50mm | - | - | RoHS Compliant | ||
![]() CPPC1-BP-50.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | PC Pin | Through Hole | 14-DIP Module, 4 Leads | 0°C~70°C | Tube | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | 0°C | 5V | 50MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.235 5.98mm | - | - | RoHS Compliant | ||
![]() CPPC1-BR-5.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | PC Pin | Through Hole | 14-DIP Module, 4 Leads | 0°C~70°C | Tube | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | 0°C | 5V | 5MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.235 5.98mm | - | - | RoHS Compliant | ||
![]() CPPC1-A7BR-14.31818TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 14-DIP Module, 4 Leads | -40°C~85°C | Tube | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 14.31818MHz | ±25ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | 5.08mm | 0.235 5.98mm | 20.8026mm | 13.208mm | RoHS Compliant | ||
![]() CPPT4-A7BR-150.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size) | -40°C~85°C | Tube | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 150MHz | ±25ppm | TTL | Enable/Disable | Crystal | 45mA | 50μA | 45mA | 5.588mm | 0.256 6.50mm | 13.208mm | 13.208mm | RoHS Compliant | ||
![]() CPPC7LZA7BP-3.579540TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | 3.57954MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | 1.905mm | 0.075 1.90mm | 7.0104mm | 5.0038mm | RoHS Compliant | ||
![]() CPPC7L-A3B6-60.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 125°C | -55°C | 3.3V | 60MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 50μA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPC7L-A3B6-66.66TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 125°C | -55°C | 3.3V | 66.66MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPC7L-A3B6-11.0592TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -55°C~125°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 125°C | -55°C | 3.3V | 11.0592MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPT7L-A7B6-50.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 3.3V | 50MHz | ±100ppm | TTL | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPT7-A7B6-24.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 24MHz | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPT7-A7B6-16.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 16MHz | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPFXC7LT-BP-20.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tape & Reel (TR) | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | 0°C | 3.3V | 20MHz | ±45ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPC7-A7BP-28.0TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 5V | 28MHz | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 50μA | 45mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPC7L-A5B6-22.1184TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 3.3V | 22.1184MHz | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant | ||
![]() CPPC7L-A7BP-16.0000TS Cardinal Components Inc. | In Stock | - | Datasheet | 3 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | yes | Active | 1 (Unlimited) | XO (Standard) | - | - | 3.3V | 16MHz | ±50ppm | CMOS | Enable/Disable | Crystal | - | 50μA | 25mA | - | 0.075 1.90mm | - | - | RoHS Compliant |