- Available Frequency Range
- Frequency Stability
- Function
- Mounting Type
- Operating Temperature
- Output
- Programmable Type
- Series
- Type
- Voltage - Supply
- Base Resonator
- Height Seated (Max)
Attribute column
Manufacturer
Cardinal Components Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPLC4-LT7PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -40°C~85°C | Tube | 2010 | FIPO™ CPPL | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-LT0RP Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 3.3V | ±25ppm | TTL | Standby | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPLT4-HT56P Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPFXC7-HZ7RP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 5V | ±25ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPLT4-LT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 3.3V | ±50ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT8-HZ5RP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SOJ, 7.62mm pitch | -20°C~70°C | Strip | 2009 | FIPO™ CPP | 0.551Lx0.341W 14.00mmx8.65mm | Active | 2 (1 Year) | XO (Standard) | 5V | ±25ppm | TTL | Standby | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.185 4.70mm | RoHS Compliant | ||
![]() CPPFXC7-HT7RP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2010 | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 5V | ±25ppm | CMOS | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPFXC7-HZ7RT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 5V | ±25ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPLC4-HT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPLT1-HT76P Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | -40°C~85°C | Tube | 2010 | FIPO™ CPPL | 0.819Lx0.520W 20.80mmx13.20mm | Active | - | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.200 5.08mm | RoHS Compliant | ||
![]() CPPLC5-HT76T Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2010 | FIPO™ CPPL | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.051 1.30mm | RoHS Compliant | ||
![]() CPPLC1-HT76T Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | -40°C~85°C | Tube | 2010 | FIPO™ CPPL | 0.819Lx0.520W 20.80mmx13.20mm | Active | - | XO (Standard) | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.200 5.08mm | RoHS Compliant | ||
![]() CPPLT4-LT5PP Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.520Lx0.520W 13.20mmx13.20mm | Active | - | XO (Standard) | 3.3V | ±50ppm | TTL | Standby | Crystal | 25mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPLT5-LT06T Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | 3.3V | ±100ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.051 1.30mm | RoHS Compliant | ||
![]() CPPLT1-LT0PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 0°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.819Lx0.520W 20.80mmx13.20mm | Active | - | XO (Standard) | 3.3V | ±50ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.200 5.08mm | RoHS Compliant | ||
![]() CPPLC5-HT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.051 1.30mm | RoHS Compliant | ||
![]() CPPC7-HT56T Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 5V | ±100ppm | CMOS | Enable/Disable | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-HZ0RT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 5V | ±25ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-LT5PP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 3.3V | ±50ppm | TTL | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-LZ0PT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 3.3V | ±50ppm | TTL | Enable/Disable | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant |