- Available Frequency Range
- Frequency Stability
- Function
- Mounting Type
- Operating Temperature
- Output
- Programmable Type
- Series
- Type
- Voltage - Supply
- Base Resonator
- Height Seated (Max)
Attribute column
Manufacturer
Cardinal Components Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPT7-HT5PP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±50ppm | TTL | Standby | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-LZ76T Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-LZ06P Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 3.3V | ±100ppm | CMOS | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-HT7PT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±50ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-LZ06P Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 3.3V | ±100ppm | TTL | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT7-HZ5RT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±25ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-HT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-HZ06P Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±100ppm | CMOS | Standby | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-LT56P Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 3.3V | ±100ppm | CMOS | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-HZ0PT Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPC7-HZ0PP Cardinal Components Inc. | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | XO (Standard) | 5V | ±50ppm | CMOS | Standby | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.075 1.90mm | RoHS Compliant | ||
![]() CPPT1-HT7PP Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | -40°C~85°C | Tube | 2009 | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | Active | XO (Standard) | 5V | ±50ppm | TTL | Standby | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.200 5.08mm | RoHS Compliant | ||
![]() CPPT1-HT06T Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | Active | XO (Standard) | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.200 5.08mm | RoHS Compliant | ||
![]() CPPC4-LT06P Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 3.3V | ±100ppm | CMOS | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-LT56P Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 3.3V | ±100ppm | TTL | Standby | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPC4-HT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-HT06T Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-HT06P Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 5V | ±100ppm | TTL | Standby | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-LT06T Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 3.3V | ±100ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant | ||
![]() CPPT4-LT5PT Cardinal Components Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2009 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | XO (Standard) | 3.3V | ±50ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.220 5.60mm | RoHS Compliant |