- Available Frequency Range
- Frequency Stability
- Function
- Mounting Type
- Operating Temperature
- Output
- Programmable Type
- Series
- Type
- Voltage - Supply
- Base Resonator
- Height Seated (Max)
Attribute column
Manufacturer
Cardinal Components Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Frequency Tolerance | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPPT7-LT06P Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±100ppm | TTL | Standby | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPT7-LZ76T Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±100ppm | TTL | Enable/Disable | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC7-LZ0PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPT7-HZ76T Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2009 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPX4-A5BC Cardinal Components Inc. | In Stock | - | - | 2 Weeks | Through Hole | Through Hole | 8-DIP, 4 Leads (Half Size, Metal Can) | -20°C~70°C | Tube | 2011 | FIPO™ CPP | 0.520Lx0.520W 13.20mmx13.20mm | Active | Not Applicable | XO (Standard) | 70°C | -20°C | 3V~5.5V | ±25ppm | CMOS, TTL | Enable/Disable, Standby | Crystal | 45mA | 50μA | Blank (User Must Program) | 500kHz~133MHz | 0.0025% | 5.588mm | 0.220 5.60mm | 13.208mm | 13.208mm | RoHS Compliant | Lead Free | ||
![]() CPPX7-A5BC Cardinal Components Inc. | In Stock | - | - | 2 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | 2011 | FIPO™ CPP | 0.276Lx0.197W 7.00mmx5.00mm | Active | Not Applicable | XO (Standard) | 70°C | -20°C | 3V~5.5V | ±25ppm | CMOS, TTL | Enable/Disable, Standby | Crystal | 45mA | - | Blank (User Must Program) | 1MHz~133MHz | 0.0025% | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | RoHS Compliant | Lead Free | ||
![]() CPPLX7-A7BRNP Cardinal Components Inc. | In Stock | - | - | 2 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2011 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | Not Applicable | XO (Standard) | - | - | 5V | ±25ppm | CMOS, TTL | Enable/Disable, Standby | Crystal | 45mA | 20μA | Blank (User Must Program) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPX8-A5BC Cardinal Components Inc. | In Stock | - | - | 3 Weeks | Surface Mount | Surface Mount | 4-SOJ, 7.62mm pitch | -20°C~70°C | Strip | 2011 | FIPO™ CPP | 0.551Lx0.341W 14.00mmx8.65mm | Active | 2 (1 Year) | XO (Standard) | 70°C | -20°C | 3V~5.5V | ±25ppm | CMOS, TTL | Enable/Disable, Standby | Crystal | 45mA | 50μA | Blank (User Must Program) | 500kHz~133MHz | 0.0025% | 4.699mm | 0.185 4.70mm | 13.9954mm | 8.6614mm | RoHS Compliant | Lead Free | ||
![]() CPPFX-X7-A7BCNP Cardinal Components Inc. | In Stock | - | Datasheet | 2 Weeks | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPFX | 0.276Lx0.197W 7.00mmx5.00mm | Active | Not Applicable | XO (Standard) | - | - | 5V | - | CMOS, TTL | Enable/Disable, Standby | Crystal | 45mA | 20μA | Blank (User Must Program) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLC7-HZ5PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Strip | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 5V | ±50ppm | CMOS | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-HT0PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 5V | ±50ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-LT0PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±50ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-HZ76T Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 5V | ±100ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLC7-LZ06T Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | 0°C~70°C | Strip | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±100ppm | CMOS | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-LT5PP Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±50ppm | TTL | Standby | Crystal | 25mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-LZ76P Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±100ppm | TTL | Standby | Crystal | 25mA | 50μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLT7-HZ7PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Strip | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 5V | ±50ppm | TTL | Enable/Disable | Crystal | 45mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~133MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPLC7-LT5PT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tube | 2010 | FIPO™ CPPL | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | - | - | 3.3V | ±50ppm | CMOS | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.075 1.90mm | - | - | RoHS Compliant | - | ||
![]() CPPC1-LT0RP Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | Active | - | XO (Standard) | - | - | 3.3V | ±25ppm | CMOS | Standby | Crystal | 25mA | 50mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.200 5.08mm | - | - | RoHS Compliant | - | ||
![]() CPPT1-LT0RT Cardinal Components Inc. | In Stock | - | Datasheet | - | - | Through Hole | 14-DIP, 4 Leads (Full Size, Metal Can) | 0°C~70°C | Tube | 2009 | FIPO™ CPP | 0.819Lx0.520W 20.80mmx13.20mm | Active | - | XO (Standard) | - | - | 3.3V | ±25ppm | TTL | Enable/Disable | Crystal | 25mA | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.200 5.08mm | - | - | RoHS Compliant | - |