- Current
- Features
- Ingress Protection
- Lamp Color
- Lens Color
- Lens Size
- Lens Style
- Lens Transparency
- Mfr
- Millicandela Rating
- Package
- Panel Cutout Dimensions
Attribute column
Manufacturer
Carling Technologies Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Panel Cutout Shape | Base/Housing Material | Body Orientation | Contact Materials | Insulation Materials | Mfr | Mounting | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Product Status | Qualification | RoHS | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Gender | Additional Feature | Power Rating | Pitch | Ingress Protection | Resistor Type | Pin Count | Termination Style | Body Breadth | Housing Color | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Voltage | Dielectric Withstanding Voltage | Current | Viewing Angle | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Lens Color | Lamp Color | Resistance Tolerance | Contact (DC) Max Power Rating R Load | Features | Product Length | Product Width | Body Height | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VP1N0-B1Z9Z-YA100 Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | Surface Mount | - | - | Bulk | Active | - | - | 60 MHz | HC-49/US SM | - | - | - | - | VP | - | - | - | - | - | LED | - | - | - | - | - | - | - | 2 | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Clear | - | White | Amber | - | - | - | - | - | - | - | DC | ||
![]() VP166-B11RK-DA13V Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | 100.0000 ppm/°C | Incandescent | 2 kOhm | - | - | 0.25 W | - | - | High Reliability, MIL-PRF-39017 | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | - | - | Square with Flat Top | - | - | Clear | - | Green, Red | - | 2 | - | - | 7.62 | - | - | - | DC | ||
![]() VP1HH-16699-EV1EU Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | 200 V | - | - | VP | - | - | - | - | 50.0000 ppm/°C | LED | 4.32 kOhm | - | - | 0.125 W | - | - | High Reliability, MIL-PRF-55182 | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Oval with Flat Top | - | - | Diffused | - | White | Green | 0.1 | - | - | 7.62 | - | - | - | DC | ||
![]() VP1VV-B3399-FL1FM Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | 50.0000 ppm/°C | LED | 24.9 kOhm | - | - | 0.1 W | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 24V | - | 20mA | - | - | - | - | - | - | White | Red | 0.1 | - | - | 7.06 | - | - | - | DC | ||
![]() LP1AH05-9AZPM-100 Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | LP | - | - | - | - | 50.0000 ppm/°C | LED | 825 Ohm | - | - | 250 mW | - | IP67 | High Stability | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.73 x 0.87 (44.04mm x 22.02mm) | - | - | 12V | - | - | - | Rectangle with Flat Top | - | - | - | - | - | Green | 1 | - | - | 10.2 | - | - | - | DC | ||
![]() VP1TNB11992J1Y3 Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Clear | - | White | Amber, Red | - | - | - | - | - | - | - | DC | ||
![]() VP1HH-155KK-Y91Z2 Carling Technologies | In Stock | - | - | - | Gold | Rectangle | Thermoplastic | Straight | Phosphor Bronze | - | Carling Technologies | Through Hole | - | - | Bulk | Active | - | - | - | - | Solder | - | -65 to 105 °C | - | VP | - | - | - | - | - | LED | - | Header | - | - | 2.5400 mm | - | - | - | Quick Connect - 0.250 (6.3mm) | - | Black | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Oval with Flat Top | - | - | Clear | - | Green | Green | - | - | - | 32.61 mm | - | - | - | DC | ||
![]() VP1HH-B1199-2J12J Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | - | LED | - | - | - | 500 mW | - | - | Industrial | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Clear | - | White | Green | 0.1 | - | - | - | - | - | - | DC | ||
![]() VP1NT-B22LS-BG1DE Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | 100 ppm/K | LED | 14.7 Ohm | - | - | 0.2 W | - | - | Pulse Proof, High Power | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Diffused | - | Green, Red | Amber, Red | 1 | - | - | - | - | - | - | DC | ||
![]() VP1HH-B22AA-ES1ET Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | 100 ppm/K | LED | 18.2 kOhm | - | - | 0.05 W | - | - | General Purpose | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Diffused | - | White | Green | 1 | - | - | 0.6 mm | 0.3 mm | - | - | DC | ||
![]() VP1N0-B2ZFZ-2Z100 Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | Non-Compliant | - | - | - | - | - | - | VP | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Square with Flat Top | - | - | Diffused | - | Amber | Amber | - | - | - | - | - | - | - | DC | ||
![]() LP1HVV5-BZZDU-1DW Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | AEC-Q200 | - | - | - | - | - | - | - | LP | - | - | - | - | 100 ppm/K | LED | 2.55 kOhm | - | - | 0.0625 W | - | IP67 | General Purpose | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.73 x 0.87 (44.04mm x 22.02mm) | - | - | 24V | - | - | - | Rectangle with Flat Top | - | - | Diffused | - | White | Red | 1 | - | - | 1 mm | 0.5 mm | - | - | DC | ||
![]() VP1TT-16699-NJ169 Carling Technologies | In Stock | - | - | - | - | Rectangle | - | - | - | - | Carling Technologies | - | - | - | Bulk | Active | - | - | - | - | - | - | - | - | VP | - | - | - | - | - | LED | - | - | - | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | - | - | 12V | - | 20mA | - | Oval with Flat Top | - | - | Diffused | - | White | Red | - | - | - | - | - | - | - | DC | ||
![]() VP1H0-B1Z4Z-00000 Carling Technologies | 42 |
| Datasheet | 6 Weeks | - | Rectangular | - | - | - | POLYESTER | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 2012 | Contura VP | Active | 1 (Unlimited) | Quick Connect | EAR99 | - | Neon | - | - | DOUBLE POLE SWITCHES | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 20.828 mm | - | 0.83 x 1.45 (21.08mm x 36.83mm) | 0.01mOhm | 50000000Ohm | 12V | 1500VRMS V | 20mA | - | - | - | - | - | - | - | Green | - | - | - | - | - | 27.4066mm | ROHS3 Compliant | DC | ||
![]() VP1TTB11RR00000 Carling Technologies | In Stock | - | Datasheet | 6 Weeks | - | Rectangular | - | - | - | POLYESTER | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 2012 | Contura VP | Active | 1 (Unlimited) | - | EAR99 | - | LED | - | - | DOUBLE POLE SWITCHES | - | - | - | - | - | Quick Connect - 0.250 (6.3mm) | 20.828 mm | - | 0.83 x 1.45 (21.08mm x 36.83mm) | 0.01mOhm | 50000000Ohm | 12V | 1500VRMS V | 20mA | - | - | - | - | - | - | - | Red | - | 0.4VA@28VDC | - | - | - | 27.4066mm | ROHS3 Compliant | Vf (Typ), If (Max) |