- Series
- Switch Function
- Termination Style
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Carling Technologies Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage Rating DC | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Resistor Type | Current Rating | Frequency | Frequency Stability | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Product Type | Actuator Marking | Output Format | Resistance Tolerance | Lamp Type | Features | Product Category | Product Length | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3MS-WSP7-P3-B4-M6QE Carling Technologies | 36 |
| - | Through Hole, Right Angle | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 3S | - | Standard | - | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | PC Pin | Plunger for Cap | SPDT | On-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP8-B5-M61-QE Carling Technologies | 15 |
| - | Panel Mount, Right Angle, Rear | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 3S | - | Standard | - | - | - | 1A (AC/DC) | - | - | - | - | - | PC Pin | Plunger for Cap | SPDT | On-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 316-PAM/HDW ASSM Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP9-B7-M6-GE Carling Technologies | 28 |
| - | Through Hole, Right Angle | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 3S | - | Standard | - | - | - | 1A (AC/DC) | - | - | - | - | - | PC Pin | Plunger for Cap | SPST-NO | Off-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211C-R00 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AV | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Amber | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVH1-1B26-RENA Carling Technologies | 50 |
| - | Panel Mount, Front | - | AVH1-1B26 | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Box | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AVH | - | Anti-Vandal, Illuminated | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Wire Leads | Round, Button, Flush | SPST | On-Off | Circular - 19.00mm Dia | Silver | - | LED, Blue | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B211N-N00 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AV | - | Anti-Vandal | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP9-B8-M1-RE Carling Technologies | 49 |
| - | Panel Mount, Rear | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 20 V | -30°C ~ 85°C | - | 3S | - | Standard | - | - | - | 0.4VA (AC/DC) | - | - | - | - | - | Solder Lug | Plunger for Cap | SPST-NO | Off-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211H-R00/NOHARDWARE Carling Technologies | 48 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AV | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211A-R07 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AV | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV11A311NN00 Carling Technologies | 33 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 12 V | -30°C ~ 70°C | - | AV | - | Anti-Vandal | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MA-SP2-PE-BF-M1QE Carling Technologies | In Stock | - | - | Panel Mount, Rear | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 3M | - | Standard | - | - | - | 6A (AC/DC) | - | - | - | - | - | Solder Lug | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-PM-ON-OV/TABS Carling Technologies | 5 |
| - | Panel Mount, Rear | - | - | Carling Technologies | 25,000 Cycles | 1 | Non-Illuminated | Carling Technologies | - | Carling Technologies | - | - | Bulk | Active | Details | - | - | - | - | 0°C ~ 85°C | - | 110 | - | Standard | - | Switches | - | 6A (AC) | - | - | 6 A | - | - | Solder Lug | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Silver | - | - | 100,000 Cycles | Pushbutton Switches | - | - | - | - | - | Pushbutton Switches | - | - | - | - | ||
![]() 111-16-P-13" Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MNH-SP7-PA-BL-M1-GE Carling Technologies | 14 |
| - | Panel Mount, Rear | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | 28 V | -30°C ~ 85°C | - | 3M | - | Standard | - | - | - | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | - | - | Solder Lug | Plunger for Cap | SPDT | On-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-A-CRD/HDW ASSM Carling Technologies | In Stock | - | - | Panel Mount, Rear | - | - | - | 25,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | Active | - | - | - | - | - | 0°C ~ 85°C | - | 170 | - | Standard | - | - | - | 15A (AC) | - | - | - | - | - | Wire Leads | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Red | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVS-00000015 Carling Technologies | In Stock | - | - | - | - | - | Phoenix Contact | - | 1 | - | Phoenix Contact | - | - | - | - | - | - | - | - | - | 0.783787 oz | - | - | - | - | - | - | - | Solar Connectors / Photovoltaic Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solar Connectors / Photovoltaic Connectors | - | - | - | - | - | Solar Connectors / Photovoltaic Connectors | - | - | - | - | ||
![]() 026-00426100 Carling Technologies | In Stock | - | - | - | 7 mm x 5 mm | - | Pletronics Inc. | - | 1000 | - | Pletronics | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 3.3 V | 3.3 V | - | - | - | Reel | SM77H | - | - | - | Oscillators | - | - | - | - | - | 14.7456 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | - | - | Standard Oscillators | - | CMOS | - | - | - | Standard Clock Oscillators | - | 1.73 mm | 7 mm | 5 mm | ||
![]() P27B-RD-XGC1 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 026-00243100 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | - | 1.1 kOhm | - | 0.25 W | - | - | High Reliability, MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 7.62 | - | - | - |