- Series
- Switch Function
- Termination Style
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Carling Technologies Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount Land Size | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Mfr | Package | Product Status | RoHS | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Capacitance | Subcategory | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | ESR (Equivalent Series Resistance) | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Polarization | Impedance | Ripple Current @ Low Frequency | Mechanical Life | Product Type | Lamp Type | Features | Compliance | Product Category | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3S1-SP9-B5-M6-GE Carling Technologies | 49 |
| - | Panel Mount, Right Angle, Rear | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 28 V | -30°C ~ 85°C | - | 3S | - | - | - | - | Standard | - | - | - | 1A (AC/DC) | - | PC Pin | Plunger for Cap | - | SPST-NO | Off-Mom | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SM-SP8-S6-GET/R Carling Technologies | 12 |
| - | Surface Mount, Right Angle | - | - | Carling Technologies | 50,000 Cycles | 100 | Non-Illuminated | - | - | Carling Technologies | Carling Technologies | Bulk | Active | Details | - | 28 V | -30°C ~ 85°C | - | 3S | - | - | - | - | Standard | - | - | Switches | 1A (AC/DC) | - | Gull Wing | Plunger for Cap | - | SPDT | On-Mom | - | - | Black | - | - | - | - | - | - | Rocker Switches | - | - | - | Rocker Switches | - | - | - | ||
![]() 3MN-SP-7-P1-B10-M2QE-C22ASSEMBLED Carling Technologies | In Stock | - | - | Panel Mount, Rear | - | - | Carling Technologies | 50,000 Cycles | 100 | Non-Illuminated | - | - | Carling Technologies | Carling Technologies | Bulk | Active | - | - | 28 V | -30°C ~ 85°C | - | 3M | - | - | - | - | Standard | - | - | Switches | 6A (AC/DC) | - | PC Pin | Plunger for Cap | - | SPDT | On-Mom | - | - | White | - | - | - | - | - | - | Pushbutton Switches | - | - | - | Pushbutton Switches | - | - | - | ||
![]() 3S1-SP8-B8-M2-KE Carling Technologies | 15 |
| - | Panel Mount, Rear | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 20 V | -30°C ~ 85°C | - | 3S | - | - | - | - | Standard | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Plunger for Cap | - | SPDT | On-Mom | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211N-N07 Carling Technologies | 48 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-Mom | - | Circular - 19.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MA-SP-2-PA-B10-M2QE Carling Technologies | In Stock | - | - | Panel Mount, Rear | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 28 V | -30°C ~ 85°C | - | 3M | - | - | - | - | Standard | - | - | - | 6A (AC/DC) | - | PC Pin | Plunger for Cap | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVH1-1C36-RBEA Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 5A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.187" (4.7mm) | Round, Button | - | SPDT | On-On-Off | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Blue/Green | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A311E-R00 Carling Technologies | 35 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-Mom | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B211A-R03 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-On | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B211B-R02 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-On | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B211N-N01 Carling Technologies | 15 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-On | - | Circular - 19.00mm Dia | Silver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B211D-R00 Carling Technologies | 32 |
| - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-On | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SS-WSP9-M6-KE Carling Technologies | 24 |
| - | Through Hole, Right Angle | - | - | Carling Technologies | 50,000 Cycles | 100 | Non-Illuminated | - | - | Carling Technologies | Carling Technologies | Bulk | Active | Details | - | 20 V | -30°C ~ 85°C | - | 3S | - | - | - | - | Standard | - | - | Switches | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | PC Pin | Plunger for Cap | - | SPST-NO | Off-Mom | - | - | Black | - | - | - | - | - | - | Pushbutton Switches | - | - | IP67 | Pushbutton Switches | - | - | - | ||
![]() 3MA-SP1-PA-B20-M7RE Carling Technologies | 45 |
| - | Through Hole, Right Angle, Vertical | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 20 V | -30°C ~ 85°C | - | 3M | - | - | - | - | Standard | - | - | - | 0.4VA (AC/DC) | - | PC Pin | Plunger for Cap | - | SPDT | On-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A311C-R00 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | Bulk | Active | - | - | 12 V | -30°C ~ 70°C | - | AV | - | - | - | - | Anti-Vandal, Illuminated | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | Quick Connect - 0.110" (2.8mm) | Round, Button, Flush | - | SPDT | On-Mom | - | Circular - 19.00mm Dia | Silver | 12 VDC | LED, Amber | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16-3P0FF-4-XAM1 Carling Technologies | In Stock | - | - | Through Hole | Radial, Can - Snap-In - 3 Lead | -- | - | - | - | - | -- | 5000 Hrs @ 105°C | - | - | - | - | Compliant | 25V | - | -40°C ~ 105°C | Bulk | 158 PUL-SI | 1.181 Dia (30.00mm) | ±20% | Active | -- | - | General Purpose | 12000µF | - | - | - | - | - | 53 mOhm @ 100Hz | - | - | 0.394 (10.00mm) | - | - | - | - | Polar | 46 mOhms | 4.19A @ 100Hz | - | - | - | - | - | - | 1.457 (37.00mm) | No | -- | ||
![]() 3MNH-DP1-PA-BL-M1-QE Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MNH-SP7-PA-BL-M2-GE Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SM-SP9-M6-GE Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SM-SP8-M7-GE Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |