- Series
- Switch Function
- Termination Style
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Carling Technologies Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Surface Mount | Mounting Feature | Base Product Number | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Switch Action | Contact Configuration | Product | Features | Product Category | IP Rating | Body Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 026-29700012 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MS-WSP7-P1-B1-M2RE Carling Technologies | In Stock | - | - | Panel Mount, Rear | NO | THROUGH HOLE-STRAIGHT | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | Carling Technologies | 3MS-WSP7-P1-B1-M2RE | 3MS | Carling Technologies | 85 °C | -30 °C | Bulk | Active | Active | 5.79 | Yes | 20 V | -30°C ~ 85°C | 3MS | e4 | Yes | EAR99 | Standard | Gold (Au) | PANEL MOUNTABLE | 8536.50.90.31 | - | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | compliant | PC Pin | 12.7 mm | 6.6 mm | Plunger for Cap | SPDT | On-Mom | - | Black | 0.02 A | - | - | EPOXY TERMINAL SEALED; IP68 | 20 V | SOLDER | - | PUSHBUTTON SWITCH | - | 0.02 A | - | - | 20 V | - | LATCHED AND MOMENTARY | - | - | - | - | - | 16.85 mm | ||
![]() AVS-00000079 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 026-00122000 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 026-00276000 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 026-29700087 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() 267-15457002 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 026-00000703 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() AVS-00000072 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | 10 | - | Carling Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() AVH1-1C36-RAEA Carling Technologies | 503 |
| - | Panel Mount, Front | - | - | AVH1-1C36 | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Box | - | Active | - | - | 12 V | -30°C ~ 70°C | AVH | - | - | - | Anti-Vandal, Illuminated | - | - | - | Switches | 5A (DC) | IP67 - Dust Tight, Waterproof | - | Wire Leads | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | - | LED, Red/Blue | - | - | - | - | - | Pushbutton Switches | - | - | - | - | No Marking | - | - | Anti-Vandal Switches | - | - | - | - | ||
![]() AV1-1A211E-R07 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211H-R00 Carling Technologies | 33 |
| - | Panel Mount, Front | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MS-WSP7-P3-B4-M6QE Carling Technologies | 36 |
| - | Through Hole, Right Angle | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -30°C ~ 85°C | 3S | - | - | - | Standard | - | - | - | - | 1A (AC/DC) | IP67 - Dust Tight, Waterproof | - | PC Pin | - | - | Plunger for Cap | SPDT | On-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP8-B5-M61-QE Carling Technologies | 15 |
| - | Panel Mount, Right Angle, Rear | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -30°C ~ 85°C | 3S | - | - | - | Standard | - | - | - | - | 1A (AC/DC) | - | - | PC Pin | - | - | Plunger for Cap | SPDT | On-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 316-PAM/HDW ASSM Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B511B-R00 Carling Technologies | 33 |
| - | Panel Mount, Front | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Green | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B511E-R00 Carling Technologies | 45 |
| - | Panel Mount, Front | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | - | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP9-B7-M6-GE Carling Technologies | 28 |
| - | Through Hole, Right Angle | - | - | - | - | 50,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 28 V | -30°C ~ 85°C | 3S | - | - | - | Standard | - | - | - | - | 1A (AC/DC) | - | - | PC Pin | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211C-R00 Carling Technologies | In Stock | - | - | Panel Mount, Front | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Amber | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-2A211A-R00 Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST-NO, SPST-NC | - | - | - | IP67 | - |