- Series
- Switch Function
- Termination Style
- Type
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- ElectricalLife
- Mechanical Life
- Mounting Type
- Operating Temperature
Attribute column
Manufacturer
Carling Technologies Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Actuator | Actuator Style | Brand | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Terminal Seal | Voltage Rating DC | Operating Temperature | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | HTS Code | Subcategory | Power Rating | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Current Rating | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Sealing | Contact Voltage(DC)-Max | Termination Type | Mechanical Life | Switch Type | Contact Form | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Switch Action | Lamp Type | Features | Product Category | IP Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3MA-SP2-PE-BF-M1QE Carling Technologies | In Stock | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | 3M | - | - | - | Standard | - | - | - | - | 6A (AC/DC) | - | - | - | Solder Lug | - | - | - | SPDT | On-Mom | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 110-PM-ON-OV/TABS Carling Technologies | 5 |
| - | - | Panel Mount, Rear | - | - | - | - | - | Carling Technologies | 25,000 Cycles | 1 | - | Non-Illuminated | Carling Technologies | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | Details | - | - | - | 0°C ~ 85°C | 110 | - | - | - | Standard | - | - | Switches | - | 6A (AC) | - | - | 6 A | Solder Lug | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Silver | - | - | - | - | - | - | 100,000 Cycles | - | - | Pushbutton Switches | - | - | - | - | - | - | - | Pushbutton Switches | - | - | ||
![]() P267T-1A-BL/NO HDW Carling Technologies | In Stock | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 85°C | P26 | - | - | - | Standard | - | - | - | - | 6A (AC) | - | - | - | Wire Leads | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-B-CBL/2HEX Carling Technologies | 49 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 85°C | 170 | - | - | - | Standard | - | - | - | - | 15A (AC) | - | - | - | Solder Lug | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MNH-DP7-PB-BL-M1QE Carling Technologies | 5 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | 3M | - | - | - | Standard | - | - | - | - | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | - | - | Plunger for Cap | DPDT | On-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211E-R03 Carling Technologies | 7 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P26F-1D-BL/12" Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B311D-R00 Carling Technologies | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AVH1-1B26-RDNA Carling Technologies | 49 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AVH | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 20A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.187" (4.7mm) | - | - | Round, Button | SPST | On-Off | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MA-SP-1-AP1/2-M1QE Carling Technologies | 20 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | 3M | - | - | - | Standard | - | - | - | - | 6A (AC/DC) | - | - | - | Solder Lug | - | - | Square, Button | SPDT | On-On | Rectangular - 15.24mm x 12.70mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP9-B5-M2-RE Carling Technologies | In Stock | - | - | Gold | - | NO | THROUGH HOLE-STRAIGHT | Stainless Steel | Round | Round | - | 50000 Cycle(s) | - | CARLING TECHNOLOGIES INC | Non-Illuminated | - | 3S1-SP9-B5-M2-RE | 3S | - | PCB Mount | 85 °C | -30 °C | - | Active | - | 5.78 | Details | Yes | Epoxy | 20 VDC | - | 3S | e4 | Yes | EAR99 | - | Gold (Au) | 8536.50.90.31 | - | 400 mVA | - | - | compliant | - | PC Pin | 8.1 mm | 5.1 mm | PLUNGER | - | OFF - (ON) | - | - | 0.02 A | - | - | EPOXY TERMINAL SEALED | 20 V | SOLDER | - | PUSHBUTTON SWITCH | SPST | - | 0.02 A | - | - | 20 V | LATCHED AND MOMENTARY | - | - | - | IP67 | UL 94 V-0 | ||
![]() 170-A-CRD/HDW ASSM Carling Technologies | In Stock | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | - | 0°C ~ 85°C | 170 | - | - | - | Standard | - | - | - | - | 15A (AC) | - | - | - | Wire Leads | - | - | Round, Button | SPST-NC | On-Mom | Circular - 12.70mm Dia | Red | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A311D-R00 Carling Technologies | 33 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3MNH-SP7-PA-BL-M1-GE Carling Technologies | 14 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | 3M | - | - | - | Standard | - | - | - | - | 6A (AC/DC) | IP67 - Dust Tight, Waterproof | - | - | Solder Lug | - | - | Plunger for Cap | SPDT | On-Mom | Circular - 11.91mm Dia | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1B311E-R00 Carling Technologies | 15 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-On | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Blue | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP8-B8-M1QE-C22 Carling Technologies | In Stock | - | - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 28 V | -30°C ~ 85°C | 3S | - | - | - | Standard | - | - | - | - | 1A (AC/DC) | - | - | - | Solder Lug | - | - | Plunger for Cap | SPDT | On-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 316-PM/2 HEX Carling Technologies | 15 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3S1-SP9-B8-M1-RE Carling Technologies | 49 |
| - | - | Panel Mount, Rear | - | - | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 20 V | -30°C ~ 85°C | 3S | - | - | - | Standard | - | - | - | - | 0.4VA (AC/DC) | - | - | - | Solder Lug | - | - | Plunger for Cap | SPST-NO | Off-Mom | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211H-R00/NOHARDWARE Carling Technologies | 48 |
| - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AV1-1A211A-R07 Carling Technologies | In Stock | - | - | - | Panel Mount, Front | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | - | Bulk | - | Active | - | - | - | - | 12 V | -30°C ~ 70°C | AV | - | - | - | Anti-Vandal, Illuminated | - | - | - | - | 10A (DC) | IP67 - Dust Tight, Waterproof | - | - | Quick Connect - 0.110" (2.8mm) | - | - | Round, Button, Flush | SPDT | On-Mom | Circular - 19.00mm Dia | Silver | - | 12 VDC | LED, Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |