- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Accessory Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact (DC) Max Rating R Load | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V1D2AH04-19Z52-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | High Beam - Standby, Vertical | - | - | - | - | - | - | - | ||
![]() V1D1S00C-EZC5H-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() V1B2UDD4-13300-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1B2UDD4-13300-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Red/Red | 28 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V8DAAC0Y-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | LED, Red | - | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() VFB2AJ0B-00000-000 Carling Technologies | 25 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Green | - | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() VLDAS004-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VLDAS004-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | - | - | 12 V | QUICK CONNECT | - | - | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V1D1W7CB-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D1W7CB-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12, 18 VDC | Incandescent/LED, Red | 12 V | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | Varies by Cap | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() VFB1S00B-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V1D2B601-JRZ00-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D2B601-JRZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Paddle - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VAC/DC | Incandescent, Red | 12 V | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-OFF | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V4B2UJJC-AACG4-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4B2UJJC-AACG4-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | 8536.50.90.65 | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | LED, Green/Green | 28 V | QUICK CONNECT | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | Master Light - High Beam, Vertical | ON-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | ||
![]() VDB1GPJB-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 24 VDC | LED, Amber/Green | - | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() LTA220-TR-B/250N Carling Technologies | 38 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | LTA | - | - | - | - | 15A (AC) | - | - | Solder Lug | - | Concave (Standard V) - Illuminated | SPST | On-Off | Rectangular - 28.57mm x 13.97mm | - | - | Red | - | 250 VAC | Neon, Red | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() LLAKE00-000 Carling Technologies | In Stock | - | - | - | - | - | - | Carling Technologies | - | - | 10 | L Series | - | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | L | - | - | - | Switches | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Actuator | - | - | - | Rocker Switches | - | - | - | - | - | - | Rocker Switches | - | - | ||
![]() VD51L101-3RZ00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VD51L101-3RZ00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | White | - | 125 VAC | Neon, Red | - | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V1D1S00B-AZCDY-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() VD51D221-1RR00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VD51D221-1RR00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | 125 V | - | -40°C ~ 85°C | Contura® V | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.65 | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Concave (Standard V) - Illuminated | DPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | - | 250 VAC | Neon, Red/Red | - | QUICK CONNECT | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | No Marking | ON-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V4B2S00C-AZC00-000 Carling Technologies | 8 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V7DAS00C-00000-000 Carling Technologies | 8 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required | SPDT | On-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | Varies by Cap | - | - | - | - | - | - | - | ||
![]() V8D2URRB-6RR00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 2 VDC | LED, Red/Red | - | - | - | - | 150,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() TIGK91-7N-SR-H Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | TIG | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Paddle | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | No Marking | - | - | - | - | - | - | - |