- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Panel Cutout Shape | Dielectric Withstand Volts | ElectricalLife | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | ECCN Code | Type | Additional Feature | HTS Code | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Voltage | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Current | Viewing Angle | Illumination | Mechanical Life | Switch Type | Lens Style | Lens Size | Millicandela Rating | Lens Transparency | Wavelength - Peak | Contact (DC) Max Rating R Load | Lens Color | Actuator Marking | Lamp Color | Contact Function | Switch Action | Contact (DC) Max Power Rating R Load | Features | Terminal Length | Body Height | Actuator Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LTIGK51-6S-BL-CL-NBL/12V Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | - | Incandescent, Clear | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VP166-612ES-00000 Carling Technologies | In Stock | - | - | 4 Weeks | - | NO | PANEL MOUNT | Rectangle | 1500VRMS V | - | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VP166-612ES-00000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | VP | EAR99 | Incandescent | DOUBLE POLE SWITCHES | - | - | - | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | ROCKER | - | - | 1.45 x 0.83 (36.83mm x 21.08mm) | 0.01 mΩ | 50000000 Ω | - | - | - | 12V | - | - | WIRE | - | - | - | - | ROCKER SWITCH | Square with Flat Top | - | - | Clear | - | - | Amber, Red | - | - | - | - | - | - | - | 27.4066 mm | - | DC | ||
![]() RC235-PW-B-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | R | - | - | - | - | 16A (AC) | - | - | Wire Leads | - | Paddle | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() TLGG-DW-TA211-TR-W Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | 0°C ~ 85°C | TLG | - | - | - | - | 15A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Standard V) | SPST | On-Off | Rectangular - 28.57mm x 25.40mm | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V4D1A60Z-8VZAC-100 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V4D1A60Z-8VZAC-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | White | 20 A | 12 VAC/DC | - | Incandescent, Blue | 12 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Standby, Vertical | - | ON-ON | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() VGB1160B-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VGB1160B-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 15 A | 12 VAC/DC | - | Incandescent | 24 V | QUICK CONNECT | - | - | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | Varies by Cap | - | - | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() V841S00C-AZC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V1E2SW01-1ZN00-0 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 14 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 10A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Locking | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() TIGB5B-6S-BL-WBL Carling Technologies | 11 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | 28 V | - | TIG | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V2B1S00B-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() VGB1AP0B-GDC48-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | VGB1AP0B-GDC48-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.79 | - | 24 V | -40°C ~ 85°C | Contura® V | EAR99 | - | DOUBLE POLE SWITCHES | 8536.50.90.65 | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 15 A | 24 VDC | - | LED, Amber | 24 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Low Beam, Vertical | - | - | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | - | - | ||
![]() VF41120B-CMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 250 VAC | - | Neon, Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V1D2AH0B-A9C70-200 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | CARLING TECHNOLOGIES INC | POLYESTER | Carling Technologies | V1D2AH0B-A9C70-200 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | 12 V | -40°C ~ 85°C | Contura® V | EAR99 | - | - | 8536.50.90.65 | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | 20.828 mm | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | - | LED, Green | 12 V | QUICK CONNECT | - | - | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | - | High Beam - Master Light , Horizontal | - | ON-OFF | MAINTAINED | - | - | 0.4 inch | 27.4066 mm | 0.505 inch | - | ||
![]() V6DBKCCC-00000-000 Carling Technologies | 18 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Red/Red | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() LRGSCK611-C-B-B-E/250N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | -40°C ~ 85°C | LGR | - | - | - | - | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 28.58mm x 25.40mm | - | - | Blue | - | 250 VAC | - | Neon, Blue | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | - | - | ||
![]() V1D2BN0B-GDC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() V8M2AN0B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 0.4VA (DC), 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Actuator Arm, Cap Required - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | - | - | 12 VDC | - | LED, Amber | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | Varies by Cap | - | - | - | - | - | - | - | - | - | ||
![]() V6D1000B-AZB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | Convex (Reverse V) | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() RC910-RW-W-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | 125 V | - | - | R | - | - | - | - | 16A (AC) | - | - | Solder Lug | - | Concave (Curved) | SPDT | On-Off-On | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | - | - | ||
![]() LTILA721-6S-WH-RC-NBL/125N Carling Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |