- Features
- Mfr
- Package
- Product Status
- Series
- Panel Cutout Dimensions
- Termination Style
- Ingress Protection
- Actuator Type
- Actuator Marking
- Circuit
- Color - Actuator/Cap
Attribute column
Manufacturer
Carling Technologies Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Brand | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Tradename | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Ingress Protection | Reach Compliance Code | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Contact Resistance | Insulation Resistance | Color - Actuator/Cap | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Illumination Type, Color | Contact Voltage(DC)-Max | Termination Type | Illumination | Mechanical Life | Switch Type | Product Type | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact (DC) Max Rating R Load | Contact Voltage(AC)-Max | Actuator Marking | Contact Function | Switch Action | Features | Terminal Length | Product Category | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 62112281-0-E-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | - | 0°C ~ 85°C | 621 | - | - | - | - | - | 5A (AC) | - | - | Solder Lug | - | - | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | ||
![]() RA515-RB-W-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | - | - | R | - | - | - | - | - | - | - | - | Wire Leads | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V8D2S00W-GZY00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | White | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() 62112273-0-0-N Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | 62112273-0-0-N | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.8 | Yes | - | 125 V | - | 0°C ~ 85°C | 621 | Yes | EAR99 | - | 8536.50.90.40 | - | 5A (AC) | - | compliant | Wire Leads | 20.95 mm | 14.98 mm | Concave (Curved) | DPDT | On-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | WIRE | - | 100,000 Cycles | ROCKER SWITCH | - | 8 A | - | - | 125 V | No Marking | - | LATCHED AND MOMENTARY | - | - | - | - | - | ||
![]() VFDADHC1-699MG-1MG Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VFDADHC1-699MG-1MG | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | DPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | - | ON-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() LTILB51-6S-BL-AM-NBL/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | 28 V | -40°C ~ 85°C | LTIL | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | Neon, Amber | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() RAD201-VB-1-8-V Carling Technologies | 11 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | - | 0°C ~ 85°C | R | - | - | - | - | - | 16A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | Black, Red | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | O I | - | - | - | - | - | - | - | ||
![]() LTILC54-1L-WH-RC-NBL/125N Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | LTILC54-1L-WH-RC-NBL-125N | Carling Technologies | - | - | - | Active | Active | 5.8 | Yes | - | 125 V | 28 V | - | - | - | - | - | - | - | 15A (AC/DC) | - | compliant | Screw Terminal | - | - | Concave (Standard V) - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | - | - | White | - | 125 VAC | Neon, Red | - | - | - | 100,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V4D1A602-8VZAC-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V4D1A602-8VZAC-100 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | On-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | White | 20 A | 12 VAC/DC | Incandescent, Blue | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | High Beam - Standby, Vertical | ON-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() V6DAKHC1-00000-000 Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V6DAKHC1-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.65 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | SPDT | On-Off-On | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VDC | LED, Green/Red | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | ON-OFF-ON | MAINTAINED | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() LTILA721-6S-BL-RC-WBL/125N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | Carling Technologies | - | 50,000 Cycles | 10 | - | Illuminated | - | Carling Technologies | - | Carling Technologies | - | - | Bulk | - | Active | - | - | Tippette | 125 V | - | - | LTIL | - | - | - | - | Switches | 20A (AC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) - Illuminated | SPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 125 VAC | Neon, Red | - | - | - | 100,000 Cycles | - | Rocker Switches | - | - | - | - | No Marking | - | - | - | - | Rocker Switches | - | - | ||
![]() VB4AS00C-AZC13-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | - | -40°C ~ 85°C | Contura® V | - | - | - | - | - | 15A (AC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 150,000 Cycles | - | - | - | - | - | - | O - | - | - | - | - | - | - | - | ||
![]() 62112283-0-0-N Carling Technologies | In Stock | - | - | 4 Weeks | Panel Mount, Snap-In | NO | PANEL MOUNT | - | - | 50,000 Cycles | - | CARLING TECHNOLOGIES INC | - | - | Carling Technologies | 62112283-0-0-N | Carling Technologies | 85 °C | - | Bulk | Active | Active | 5.8 | Yes | - | 125 V | - | 0°C ~ 85°C | 621 | Yes | EAR99 | - | 8536.50.90.40 | - | 5A (AC) | - | compliant | Wire Leads | 20.95 mm | 14.98 mm | Concave (Curved) | DPDT | Mom-Off-Mom | Rectangular - 19.20mm x 12.90mm | - | - | Black | - | - | - | - | WIRE | - | 100,000 Cycles | ROCKER SWITCH | - | 8 A | - | - | 125 V | No Marking | - | MOMENTARY | - | - | - | - | - | ||
![]() VLDAV66B-00000-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | VLDAV66B-00000-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | DOUBLE POLE SWITCHES | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Actuator Arm, Cap Required - Illuminated | DPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | - | 20 A | 12 VAC/DC | Incandescent | 12 V | QUICK CONNECT | LAMP | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | Varies by Cap | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | - | ||
![]() TIGK5B-6S-BL-WBL Carling Technologies | 27 |
| - | - | Panel Mount, Snap-In | - | - | - | - | 50,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | 28 V | - | TIG | - | - | - | - | - | 15A (AC/DC) | - | - | Quick Connect - 0.250 (6.3mm) | - | - | Concave (Curved) | DPST-NO | Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() RA900-RW-1-0-N Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | 125 V | - | 0°C ~ 85°C | R | - | - | - | - | - | 16A (AC) | - | - | Solder Lug | - | - | Concave (Curved) | SPST | On-Off | Rectangular - 28.58mm x 13.97mm | - | - | White | - | - | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V5D2G66B-AAC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | On-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, White/White | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - | ||
![]() V8D14HHB-AHC00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | NO | PANEL MOUNT | - | 1500VRMS V | 100,000 Cycles | - | CARLING TECHNOLOGIES INC | - | POLYESTER | Carling Technologies | V8D14HHB-AHC00-000 | Carling Technologies | 85 °C | -40 °C | Bulk | Active | Active | 5.8 | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | EAR99 | - | 8536.50.90.40 | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | compliant | Quick Connect - 0.250 (6.3mm) | - | 20.828 mm | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | 0.01 mΩ | 50000000 Ω | Black | 20 A | 12 VDC | LED, Green/Green | 12 V | QUICK CONNECT | LED | 150,000 Cycles | ROCKER SWITCH | - | - | - | - | - | No Marking | (ON)-OFF-(ON) | MOMENTARY | - | 0.4 inch | - | 27.4066 mm | 0.505 inch | ||
![]() V8B2AJ0B-A9CBJ-100 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 24 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | 15A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | SPDT | Mom-Off-Mom | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 24 VDC | LED, Green | - | - | - | 150,000 Cycles | - | - | - | - | - | - | Master Light - High Beam, Vertical | - | - | - | - | - | - | - | ||
![]() VAD1B60D-AMB00-000 Carling Technologies | In Stock | - | - | - | Panel Mount, Snap-In | - | - | - | - | 100,000 Cycles | - | - | - | - | - | - | Carling Technologies | - | - | Bulk | - | Active | - | - | - | - | 12 V | -40°C ~ 85°C | Contura® V | - | - | - | - | - | 20A (DC) | IP66/IP68 - Dust Tight, Water Resistant, Waterproof | - | Quick Connect - 0.250 (6.3mm) | - | - | Convex (Reverse V) - Illuminated | DPST | On-Off | Rectangular - 36.83mm x 21.08mm | - | - | Black | - | 12 VAC/DC | Incandescent, Red | - | - | - | 150,000 Cycles | - | - | - | - | - | - | No Marking | - | - | - | - | - | - | - |